☰
SN7407D
SN7407D
Active
Description:  IC BUF NON-INVERT 5.25V 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN7407D Datasheet
History Price: $1.24000
In Stock: 38800
SN7407D Specification
Specification
Part No
SN7407D
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
7400
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Open Collector
Current - Output High, Low
-, 40mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SN7407D Related Parts
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7417NS
SN7417NS
Texas Instruments
IC BUFF/DVR HEX NON-INV 14SO
SN7407D Description
The Texas Instruments SN7407D is a hex buffer/driver integrated circuit (IC) that is part of the 7400 series of digital logic devices. This IC is specifically designed to provide high-current output capabilities and is commonly used in applications where signal buffering and driving capabilities are essential. Below is a detailed introduction to the SN7407D, including its specifications and parameters.

## Overview

The SN7407D consists of six independent buffer/driver circuits. Each buffer is designed to provide a high output current while maintaining a low input current. This makes the SN7407D particularly useful for driving loads such as LEDs, relays, and other components that require higher current levels than standard logic gates can provide. The device is TTL-compatible, allowing for easy interfacing with other TTL logic devices.

## Key Features

1. Hex Buffer/Driver Configuration: The SN7407D contains six independent buffer/driver circuits, enabling multiple signal driving capabilities within a single package.
2. High-Current Output: Each output can source or sink up to 35 mA, making it suitable for driving larger loads.
3. Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 15V, providing flexibility for various applications.
4. Low Input Current: The input current is minimal, allowing for easy interfacing with other logic devices without significant loading.
5. TTL Compatible: The SN7407D is compatible with TTL logic levels, ensuring seamless integration with other TTL components.

## Specifications

Here are the key specifications and parameters for the Texas Instruments SN7407D:

- Supply Voltage (Vcc): 4.5V to 15V
- Input Voltage (Vi): 0V to Vcc
- Output Voltage (Vo):
- High Level Output Voltage (VoH): Typically Vcc - 0.2V (at Io = -0.4 mA)
- Low Level Output Voltage (VoL): Typically 0.2V (at Io = 0.4 mA)
- Input Current (Ii): Maximum of 1 µA (at Vi = Vcc or GND)
- Output Current (Io):
- Maximum source current: 35 mA
- Maximum sink current: 35 mA
- Propagation Delay (tpd): Typically 10 ns (at Vcc = 5V)
- Power Dissipation (Pd): Maximum of 1 W
- Operating Temperature Range: -40°C to +125°C (for industrial grade)
- Package Type: Available in various packages, including DIP (Dual In-line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package).

## Pin Configuration

The SN7407D typically comes in a 14-pin DIP package. The pin configuration is as follows:

```
+-----------------+
1 | 1A 1Y | 14
2 | 2A 2Y | 13
3 | 3A 3Y | 12
4 | 4A 4Y | 11
5 | 5A 5Y | 10
6 | 6A 6Y | 9
+-----------------+
```

- Pins 1-6: Inputs (1A to 6A)
- Pins 2-7: Outputs (1Y to 6Y)
- Pin 7: Ground (GND)
- Pin 14: Vcc (Supply Voltage)

## Applications

The SN7407D is used in a variety of applications, including:

- Signal Buffering: Providing signal buffering to drive larger loads without affecting the input signal.
- Driving LEDs: Used to drive LEDs directly, allowing for bright illumination without the need for additional driver circuits.
- Relay Control: Can be used to control relays, enabling the switching of higher power devices.
- Interfacing with Other Logic Families: The high-current output allows for interfacing with other logic families or devices that require higher input currents.
- General Purpose Logic: Implementing various logic functions in digital systems where signal integrity and driving capability are essential.

## Conclusion

The Texas Instruments SN7407D is a versatile and reliable hex buffer/driver IC that is widely used in digital electronics. Its specifications, including a wide supply voltage range, high output current capabilities, and compatibility with TTL logic levels, make it an excellent choice for various applications. Whether used in simple signal buffering or more complex driving scenarios, the SN7407D continues to be a fundamental component in the field of electronics, providing robust performance and reliability.
SN7407D Compare Parts
  • SN7407D vs SN75477PG4
  • SN7407D vs SN75477P
  • SN7407D vs SN75477DRE4
  • SN7407D vs SN75477DR
  • SN7407D vs SN75477DG4
  • SN7407D vs SN75477DE4
  • SN7407D vs SN75477D
  • SN7407D vs SN75473DR
  • SN7407D vs SN75473D
  • SN7407D vs SN75472P
  • SN7407D vs SN75472DE4
  • SN7407D vs SN75472D
  • SN7407D vs SN75471P
  • SN7407D vs SN75471DR
  • SN7407D vs SN75471D
  • SN7407D vs SN75463P
  • SN7407D vs SN75463D
  • SN7407D vs SN75462PG4
  • SN7407D vs SN75462P
  • SN7407D vs SN75462DR
  • SN7407D vs SN75462D
  • SN7407D vs SN75454BPSR
  • SN7407D vs SN75454BPS
  • SN7407D vs SN75454BPG4
  • SN7407D vs SN75454BP
  • SN7407D vs SN75454BDR
  • SN7407D vs SN75454BD
  • SN7407D vs SN75453BPSR
  • SN7407D vs SN75453BPG4
  • SN7407D vs SN75453BP
  • SN7407D vs SN75453BDRG4
  • SN7407D vs SN75453BDR
  • SN7407D vs SN75453BD
  • SN7407D vs SN75452BPSR
  • SN7407D vs SN75452BPS
  • SN7407D vs SN75452BPG4
  • SN7407D vs SN75452BP
  • SN7407D vs SN75452BDRG4
  • SN7407D vs SN75452BDRE4
  • SN7407D vs SN75452BDR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!