☰
SN75452BPS
SN75452BPS
Active
Description:  IC PERIPHERAL DRIVER 5.25V 8SO
Manufacturer:  Texas Instruments
Datasheet:   SN75452BPS Datasheet
History Price: $0.99000
In Stock: 22400
SN75452BPS Specification
Specification
Part No
SN75452BPS
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Peripheral Driver
Number of Elements
2
Number of Bits per Element
2
Input Type
-
Output Type
Open Collector
Current - Output High, Low
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
SN75452BPS Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN75452BPS Description
Overview of Texas Instruments SN75452BPS

The Texas Instruments SN75452BPS is a dual H-bridge motor driver designed for driving DC motors and stepper motors in various applications. This device is particularly suitable for robotics, automotive, and industrial automation, where precise control of motor direction and speed is essential. The SN75452BPS integrates advanced features that enhance its performance and reliability, making it a popular choice among engineers.

Key Specifications

- Number of H-Bridge Drivers: 2
- Supply Voltage Range: 4.5 V to 36 V
- Output Current: Up to 1 A per channel (continuous)
- Peak Output Current: 2 A per channel
- Control Logic Voltage: 2 V to 6 V
- Thermal Shutdown Protection: Yes
- Package Type: DIP-16 (Dual In-line Package), 16 pins
- Operating Temperature Range: -40°C to +125°C

Performance Features

The SN75452BPS is designed to provide high performance in motor control applications. With two H-bridge drivers, it can control the direction and speed of two DC motors or one stepper motor simultaneously. The device operates over a wide supply voltage range of 4.5 V to 36 V, making it versatile for various motor types and applications.

Output Current and Thermal Management

The SN75452BPS can deliver a continuous output current of up to 1 A per channel, with a peak output current capability of 2 A. This allows it to drive a wide range of motors, from small hobby motors to larger industrial motors. The device includes thermal shutdown protection, which automatically disables the outputs if the junction temperature exceeds safe operating limits, preventing damage due to overheating.

Control Logic Compatibility

The SN75452BPS is designed to be compatible with a variety of control logic levels, operating with a control logic voltage range of 2 V to 6 V. This flexibility allows it to interface easily with microcontrollers and other digital logic devices, making it suitable for a wide range of applications.

Integrated Features

The device includes several integrated features that enhance its functionality:

- Direction Control: The H-bridge configuration allows for easy control of motor direction by simply changing the logic levels on the control inputs.
- PWM Control: The SN75452BPS supports pulse-width modulation (PWM) for speed control, enabling precise regulation of motor speed.
- Short-Circuit Protection: The device includes built-in short-circuit protection to safeguard against damage in the event of a motor stall or other fault conditions.

Development and Design Tools

Texas Instruments provides a variety of resources to assist engineers in designing with the SN75452BPS:

- Evaluation Modules: TI offers evaluation modules that allow engineers to test the SN75452BPS in real-world applications, facilitating rapid prototyping and validation.
- Data Sheets and Application Notes: Comprehensive documentation is available, providing detailed specifications, application circuits, and design guidelines.
- Simulation Models: TI provides SPICE models for the SN75452BPS, enabling engineers to simulate the device's performance in their specific applications.

Applications

The SN75452BPS is suitable for a wide range of applications, including:

- Robotics: Used in robotic systems for driving motors that control movement and actuation.
- Automotive: Ideal for applications such as power window motors, seat adjusters, and other automotive actuators.
- Industrial Automation: Employed in conveyor systems, automated machinery, and other industrial equipment requiring motor control.

Conclusion

The Texas Instruments SN75452BPS is a versatile and efficient dual H-bridge motor driver that meets the demands of various motor control applications. With its wide supply voltage range, high output current capability, and integrated protection features, it provides a reliable solution for engineers looking to control motors in their designs. Its compact package and robust specifications make it an excellent choice for both consumer and industrial applications.
SN75452BPS Compare Parts
  • SN75452BPS vs SN75477PG4
  • SN75452BPS vs SN75477P
  • SN75452BPS vs SN75477DRE4
  • SN75452BPS vs SN75477DR
  • SN75452BPS vs SN75477DG4
  • SN75452BPS vs SN75477DE4
  • SN75452BPS vs SN75477D
  • SN75452BPS vs SN75473DR
  • SN75452BPS vs SN75473D
  • SN75452BPS vs SN75472P
  • SN75452BPS vs SN75472DE4
  • SN75452BPS vs SN75472D
  • SN75452BPS vs SN75471P
  • SN75452BPS vs SN75471DR
  • SN75452BPS vs SN75471D
  • SN75452BPS vs SN75463P
  • SN75452BPS vs SN75463D
  • SN75452BPS vs SN75462PG4
  • SN75452BPS vs SN75462P
  • SN75452BPS vs SN75462DR
  • SN75452BPS vs SN75462D
  • SN75452BPS vs SN75454BPSR
  • SN75452BPS vs SN75454BPS
  • SN75452BPS vs SN75454BPG4
  • SN75452BPS vs SN75454BP
  • SN75452BPS vs SN75454BDR
  • SN75452BPS vs SN75454BD
  • SN75452BPS vs SN75453BPSR
  • SN75452BPS vs SN75453BPG4
  • SN75452BPS vs SN75453BP
  • SN75452BPS vs SN75453BDRG4
  • SN75452BPS vs SN75453BDR
  • SN75452BPS vs SN75453BD
  • SN75452BPS vs SN75452BPSR
  • SN75452BPS vs SN75452BPG4
  • SN75452BPS vs SN75452BP
  • SN75452BPS vs SN75452BDRG4
  • SN75452BPS vs SN75452BDRE4
  • SN75452BPS vs SN75452BDR
  • SN75452BPS vs SN75452BDE4
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend