☰
SN74LVTH162245DGGR
SN74LVTH162245DGGR
Active
Description:  IC TXRX NON-INVERT 3.6V 48TSSOP
Manufacturer:  Texas Instruments
History Price: $1.59000
In Stock: 40760
SN74LVTH162245DGGR Specification
Specification
Part No
SN74LVTH162245DGGR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
74LVTH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
2
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
12mA, 12mA; 32mA, 64mA
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
SN74LVTH162245DGGR Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN74LVTH162245DGGR Description
Overview of Texas Instruments SN74LVTH162245DGGR

The Texas Instruments SN74LVTH162245DGGR is a high-speed, low-voltage, 16-bit transceiver designed for bidirectional data communication between two buses. This device is particularly suitable for applications in digital systems where data needs to be transferred efficiently and reliably. The SN74LVTH162245 is part of the LVTH family, which is optimized for low-voltage operation, making it ideal for modern electronic applications that require high performance and low power consumption.

Key Specifications

- Number of Bits: 16
- Supply Voltage Range: 1.65V to 3.6V
- Input Voltage Levels: 0V to 3.6V
- Output Voltage Levels: 0V to VCC
- Maximum Data Rate: 250 Mbps
- Propagation Delay: 3.5 ns (typical at 3.3V)
- Output Drive Capability: 12 mA (high drive)
- Package Type: 48-pin TQFP (Thin Quad Flat Package)
- Temperature Range: -40°C to +125°C

Electrical Characteristics

The SN74LVTH162245DGGR operates within a supply voltage range of 1.65V to 3.6V, making it suitable for low-voltage applications. The device supports input voltage levels from 0V to 3.6V, ensuring compatibility with various logic levels. With a maximum data rate of 250 Mbps, it is capable of handling high-speed data transfers, making it ideal for applications requiring fast communication.

Transceiver Functionality

This device features a bidirectional data bus, allowing for seamless communication between two different systems. The transceiver can be configured to operate in either transmit or receive mode, providing flexibility in data handling. The A and B ports can be connected to different voltage levels, enabling level shifting between different logic families.

Performance Metrics

The SN74LVTH162245 exhibits a typical propagation delay of 3.5 ns at a supply voltage of 3.3V, ensuring quick response times for data transmission. The output drive capability of 12 mA allows the device to drive multiple loads, making it suitable for interfacing with various components in a digital system.

Thermal and Environmental Characteristics

With an operating temperature range of -40°C to +125°C, the SN74LVTH162245 is designed to perform reliably in harsh environments, making it suitable for automotive and industrial applications. The device's robust design ensures stable operation even under extreme conditions.

Applications

The Texas Instruments SN74LVTH162245DGGR is widely used in various applications, including:

- Data Communication: In systems requiring high-speed data transfer between different buses or devices.
- Level Shifting: For interfacing between different voltage logic levels in mixed-signal systems.
- Consumer Electronics: In devices such as televisions, gaming consoles, and audio equipment.
- Industrial Automation: For communication between sensors, controllers, and actuators in automation systems.

Development and Integration

Texas Instruments provides a range of development tools and resources for the SN74LVTH162245, including evaluation modules and design support. This facilitates easy integration into existing systems and accelerates the development process for engineers.

Conclusion

The Texas Instruments SN74LVTH162245DGGR is a versatile and high-performance 16-bit transceiver that meets the demands of modern digital communication applications. With its low-voltage operation, high-speed data transfer capabilities, and robust design, it is an excellent choice for engineers looking to implement reliable data communication solutions. Its flexibility and extensive features make it suitable for a wide range of applications, ensuring adaptability to the evolving needs of technology.
SN74LVTH162245DGGR Compare Parts
  • SN74LVTH162245DGGR vs SN75477PG4
  • SN74LVTH162245DGGR vs SN75477P
  • SN74LVTH162245DGGR vs SN75477DRE4
  • SN74LVTH162245DGGR vs SN75477DR
  • SN74LVTH162245DGGR vs SN75477DG4
  • SN74LVTH162245DGGR vs SN75477DE4
  • SN74LVTH162245DGGR vs SN75477D
  • SN74LVTH162245DGGR vs SN75473DR
  • SN74LVTH162245DGGR vs SN75473D
  • SN74LVTH162245DGGR vs SN75472P
  • SN74LVTH162245DGGR vs SN75472DE4
  • SN74LVTH162245DGGR vs SN75472D
  • SN74LVTH162245DGGR vs SN75471P
  • SN74LVTH162245DGGR vs SN75471DR
  • SN74LVTH162245DGGR vs SN75471D
  • SN74LVTH162245DGGR vs SN75463P
  • SN74LVTH162245DGGR vs SN75463D
  • SN74LVTH162245DGGR vs SN75462PG4
  • SN74LVTH162245DGGR vs SN75462P
  • SN74LVTH162245DGGR vs SN75462DR
  • SN74LVTH162245DGGR vs SN75462D
  • SN74LVTH162245DGGR vs SN75454BPSR
  • SN74LVTH162245DGGR vs SN75454BPS
  • SN74LVTH162245DGGR vs SN75454BPG4
  • SN74LVTH162245DGGR vs SN75454BP
  • SN74LVTH162245DGGR vs SN75454BDR
  • SN74LVTH162245DGGR vs SN75454BD
  • SN74LVTH162245DGGR vs SN75453BPSR
  • SN74LVTH162245DGGR vs SN75453BPG4
  • SN74LVTH162245DGGR vs SN75453BP
  • SN74LVTH162245DGGR vs SN75453BDRG4
  • SN74LVTH162245DGGR vs SN75453BDR
  • SN74LVTH162245DGGR vs SN75453BD
  • SN74LVTH162245DGGR vs SN75452BPSR
  • SN74LVTH162245DGGR vs SN75452BPS
  • SN74LVTH162245DGGR vs SN75452BPG4
  • SN74LVTH162245DGGR vs SN75452BP
  • SN74LVTH162245DGGR vs SN75452BDRG4
  • SN74LVTH162245DGGR vs SN75452BDRE4
  • SN74LVTH162245DGGR vs SN75452BDR
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!