☰
SN74LS640DB
SN74LS640DB
Active
Description:  IC TXRX INVERT 5.25V 20SSOP
Manufacturer:  Texas Instruments
Datasheet:   SN74LS640DB Datasheet
History Price: $1.82000
In Stock: 33760
SN74LS640DB Specification
Specification
Part No
SN74LS640DB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
74LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
SN74LS640DB Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN74LS640DB Compare Parts
  • SN74LS640DB vs SN75477PG4
  • SN74LS640DB vs SN75477P
  • SN74LS640DB vs SN75477DRE4
  • SN74LS640DB vs SN75477DR
  • SN74LS640DB vs SN75477DG4
  • SN74LS640DB vs SN75477DE4
  • SN74LS640DB vs SN75477D
  • SN74LS640DB vs SN75473DR
  • SN74LS640DB vs SN75473D
  • SN74LS640DB vs SN75472P
  • SN74LS640DB vs SN75472DE4
  • SN74LS640DB vs SN75472D
  • SN74LS640DB vs SN75471P
  • SN74LS640DB vs SN75471DR
  • SN74LS640DB vs SN75471D
  • SN74LS640DB vs SN75463P
  • SN74LS640DB vs SN75463D
  • SN74LS640DB vs SN75462PG4
  • SN74LS640DB vs SN75462P
  • SN74LS640DB vs SN75462DR
  • SN74LS640DB vs SN75462D
  • SN74LS640DB vs SN75454BPSR
  • SN74LS640DB vs SN75454BPS
  • SN74LS640DB vs SN75454BPG4
  • SN74LS640DB vs SN75454BP
  • SN74LS640DB vs SN75454BDR
  • SN74LS640DB vs SN75454BD
  • SN74LS640DB vs SN75453BPSR
  • SN74LS640DB vs SN75453BPG4
  • SN74LS640DB vs SN75453BP
  • SN74LS640DB vs SN75453BDRG4
  • SN74LS640DB vs SN75453BDR
  • SN74LS640DB vs SN75453BD
  • SN74LS640DB vs SN75452BPSR
  • SN74LS640DB vs SN75452BPS
  • SN74LS640DB vs SN75452BPG4
  • SN74LS640DB vs SN75452BP
  • SN74LS640DB vs SN75452BDRG4
  • SN74LS640DB vs SN75452BDRE4
  • SN74LS640DB vs SN75452BDR
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!