Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments SN74BCT540ANS
SN74BCT540ANS
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
PROTOTYPE
Manufacturer:
Texas Instruments
Datasheet:
SN74BCT540ANS Datasheet
History Price: Active
In Stock: 2960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74BCT540ANS Specification
Specification
Part No
SN74BCT540ANS
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
74BCT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
15mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-SO
SN74BCT540ANS PDF Datasheet
SN74BCT540ANS Datasheet
Click and Download: SN74BCT540ANS Datasheet
SN74BCT540ANS Related Parts
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN74BCT540ANS Compare Parts
SN74BCT540ANS vs SN75477PG4
SN74BCT540ANS vs SN75477P
SN74BCT540ANS vs SN75477DRE4
SN74BCT540ANS vs SN75477DR
SN74BCT540ANS vs SN75477DG4
SN74BCT540ANS vs SN75477DE4
SN74BCT540ANS vs SN75477D
SN74BCT540ANS vs SN75473DR
SN74BCT540ANS vs SN75473D
SN74BCT540ANS vs SN75472P
SN74BCT540ANS vs SN75472DE4
SN74BCT540ANS vs SN75472D
SN74BCT540ANS vs SN75471P
SN74BCT540ANS vs SN75471DR
SN74BCT540ANS vs SN75471D
SN74BCT540ANS vs SN75463P
SN74BCT540ANS vs SN75463D
SN74BCT540ANS vs SN75462PG4
SN74BCT540ANS vs SN75462P
SN74BCT540ANS vs SN75462DR
SN74BCT540ANS vs SN75462D
SN74BCT540ANS vs SN75454BPSR
SN74BCT540ANS vs SN75454BPS
SN74BCT540ANS vs SN75454BPG4
SN74BCT540ANS vs SN75454BP
SN74BCT540ANS vs SN75454BDR
SN74BCT540ANS vs SN75454BD
SN74BCT540ANS vs SN75453BPSR
SN74BCT540ANS vs SN75453BPG4
SN74BCT540ANS vs SN75453BP
SN74BCT540ANS vs SN75453BDRG4
SN74BCT540ANS vs SN75453BDR
SN74BCT540ANS vs SN75453BD
SN74BCT540ANS vs SN75452BPSR
SN74BCT540ANS vs SN75452BPS
SN74BCT540ANS vs SN75452BPG4
SN74BCT540ANS vs SN75452BP
SN74BCT540ANS vs SN75452BDRG4
SN74BCT540ANS vs SN75452BDRE4
SN74BCT540ANS vs SN75452BDR
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!