☰
LM397MF
LM397MF
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   LM397MF Datasheet
History Price: $1.80000
In Stock: 21920
LM397MF Specification
Specification
Part No
LM397MF
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
CMOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
5V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
7mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
13mA @ 5V
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
940μs
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
LM397MF Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM397MF Description
Overview of Texas Instruments LM397MF

The Texas Instruments LM397MF is a high-performance, low-dropout (LDO) voltage regulator designed to provide a stable output voltage with minimal dropout voltage. This device is particularly valued for its ability to deliver high output current while maintaining low noise and high power supply rejection. The LM397MF is widely used in various applications, including telecommunications, automotive, and consumer electronics, where reliable power management is essential.

Key Specifications

- Output Voltage: The LM397MF is available in fixed output voltage options, typically providing 5V output, which is suitable for many standard applications.
- Dropout Voltage: The device features a low dropout voltage of approximately 0.5V at a load current of 1A, ensuring efficient operation even with low input-output voltage differentials.
- Output Current: The LM397MF can deliver a maximum output current of 1A, making it suitable for a wide range of load requirements.
- Power Supply Rejection Ratio (PSRR): The LM397MF exhibits a high PSRR of 70 dB at low frequencies, which helps to minimize the impact of input voltage fluctuations on the output voltage.
- Operating Temperature Range: The device operates within a temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications.

Features

- Low Noise Operation: The LM397MF is designed for low noise performance, with an output noise voltage of only 30 µVRMS (10 Hz to 100 kHz), making it ideal for sensitive analog applications.
- Thermal Protection: The device includes thermal shutdown protection, which disables the output in case of overheating, ensuring reliable operation and preventing damage.
- Short-Circuit Protection: The LM397MF features short-circuit protection, which safeguards the device and connected components in the event of a fault condition.
- Adjustable Output: While the LM397MF is available in fixed output voltage configurations, it can also be used in adjustable applications with external resistors, providing flexibility for various design requirements.
- Compact Package: The device is available in a TO-220 package, which offers a robust design for heat dissipation and easy integration into various applications.

Applications

The LM397MF is suitable for a variety of applications, including:

- Telecommunications Equipment: It is commonly used in telecommunications systems to provide stable power to communication devices and circuits.
- Automotive Electronics: The device can be utilized in automotive applications, ensuring reliable power management in harsh environments.
- Consumer Electronics: The LM397MF is ideal for consumer electronics such as audio equipment, where low noise and stable voltage are critical for performance.
- Industrial Automation: The LDO can be used in industrial automation systems to provide reliable power to sensors, controllers, and other devices.

Conclusion

The Texas Instruments LM397MF is a versatile and efficient low-dropout voltage regulator that meets the demands of modern electronic applications. With its high output current capability, low dropout voltage, and low noise characteristics, it provides a reliable solution for powering sensitive circuits. Its robust performance, combined with features such as thermal and short-circuit protection, makes it an excellent choice for engineers designing power management solutions across various industries.
LM397MF Compare Parts
  • LM397MF vs LM397MFX/NOPB
  • LM397MF vs LM397MFX
  • LM397MF vs LM397MF/NOPB
  • LM397MF vs LM393WDT
  • LM397MF vs LM393WDT
  • LM397MF vs LM393TLX/NOPB
  • LM397MF vs LM393TLX
  • LM397MF vs LM393TL/NOPB
  • LM397MF vs LM393TL
  • LM397MF vs LM393ST
  • LM397MF vs LM393ST
  • LM397MF vs LM393SNG
  • LM397MF vs LM393QT
  • LM397MF vs LM393PWRG4
  • LM397MF vs LM393PWRG3
  • LM397MF vs LM393PWR
  • LM397MF vs LM393PWG4
  • LM397MF vs LM393PW
  • LM397MF vs LM393PSRG4
  • LM397MF vs LM393PSR
  • LM397MF vs LM393PS
  • LM397MF vs LM393PE4
  • LM397MF vs LM393PE4
  • LM397MF vs LM393PE3
  • LM397MF vs LM393P
  • LM397MF vs LM393NG
  • LM397MF vs LM393N/NOPB
  • LM397MF vs LM393N-ON
  • LM397MF vs LM393N
  • LM397MF vs LM393N
  • LM397MF vs LM393N
  • LM397MF vs LM393MX/NOPB
  • LM397MF vs LM393MX
  • LM397MF vs LM393MX
  • LM397MF vs LM393MX
  • LM397MF vs LM393MX
  • LM397MF vs LM393M/NOPB
  • LM397MF vs LM393M/NOPB
  • LM397MF vs LM393M
  • LM397MF vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.