LM397MF
LM397MF
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   LM397MF Datasheet
History Price: $1.80000
In Stock: 39900
LM397MF vs LM393PWR
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
Differential
Number of Elements
1
2
Output Type
CMOS, Open-Collector, TTL
Open Drain
Voltage - Supply, Single/Dual (?
5V ~ 30V, ?.5V ~ 15V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
7mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
13mA @ 5V
20mA
Current - Quiescent (Max)
2mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
940μs
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
SC-74A, SOT-753
8-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
8-TSSOP