DAC904E/2K5
DAC904E/2K5
Active
Description:  IC DAC 14BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC904E/2K5 Datasheet
History Price: $12.99600
In Stock: 46700
DAC904E/2K5 Specification
Specification
Part No
DAC904E/2K5
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
14
Number of D/A Converters
1
Settling Time
30ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
Mounting Type
Surface Mount
DAC904E/2K5 PDF Datasheet
DAC904E/2K5 Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC904E/2K5 Description

## Overview of Texas Instruments DAC904E/2K5

The Texas Instruments DAC904E/2K5 is a precision, low-power, 12-bit Digital-to-Analog Converter (DAC) designed to provide high-quality analog signal generation in a compact and efficient manner. The DAC904E/2K5 is specifically engineered for applications requiring simultaneous multiple analog outputs with high accuracy and minimal cross-talk, making it ideal for industrial, instrumentation, and communication systems. It is a versatile device offering a fast update rate and low power consumption, which makes it suitable for applications where both performance and efficiency are critical.

## Key Specifications

* Resolution: 12-bit
* Number of Channels: 4 independent DAC channels
* Output Voltage Range: 0V to V\_ref (internal or external reference)
* Sample Rate: 1 MSPS (1 million samples per second)
* Interface: Parallel interface
* Reference Voltage: 2.5V (internal) or external reference voltage
* Power Supply Voltage: 5V (±5%)
* Package Type: 16-pin Dual In-line Package (DIP) or Surface Mount (SMT)
* Operating Temperature Range: -40°C to +85°C
* Power Consumption: 25 mW per channel (typical)

## Key Features

* 12-Bit Resolution: The DAC904E/2K5 provides a 12-bit resolution, offering a balance between signal accuracy and power efficiency. This resolution ensures high-quality output for most analog applications, providing up to 4096 discrete voltage levels.
* Quad-Channel Output: The device features four independent DAC channels, making it ideal for multi-channel systems where multiple analog outputs are needed simultaneously, such as in testing equipment or communications systems.
* High-Speed Operation: The DAC offers a maximum update rate of 1 MSPS, making it capable of producing high-speed analog signals suitable for systems requiring fast response times.
* Low Power Consumption: The DAC904E/2K5 operates with a typical power consumption of 25 mW per channel, which makes it a suitable choice for portable or battery-powered applications where energy efficiency is important.
* Internal and External Reference: The device features a 2.5V internal reference voltage, with the flexibility to accept an external reference voltage for greater precision or for use in custom systems.
* Low Cross-Talk: The device's quad-output configuration ensures minimal cross-talk between channels, delivering cleaner output signals in multi-channel systems.
* Package Options: The DAC904E/2K5 is available in both through-hole and surface-mount packages, providing flexibility for design integration into various applications.

## Performance Characteristics

* Settling Time: The DAC904E/2K5 has a fast output settling time, typically settling within 2 µs to 0.1% of the final value. This ensures rapid and stable signal output in dynamic systems.
* Output Drive Capability: Capable of driving up to 100 pF of capacitive load, the DAC is well-suited for interfacing with a wide range of analog circuits without introducing significant performance degradation.
* Differential Non-Linearity (DNL): The DAC904E/2K5 provides a DNL of less than 1 LSB (Least Significant Bit), ensuring that the output signal maintains high linearity without significant errors.
* Integral Non-Linearity (INL): The DAC features an INL typically less than 1 LSB, ensuring the analog output signal is closely aligned with the expected value.
* Glitch Impulse: With low glitch impulses, the DAC minimizes output transients that could distort signals, making it suitable for precision applications.

## Electrical Characteristics

* Operating Voltage Range: The device operates from a supply voltage of 5V (±5%), allowing for easy integration into systems with standard voltage rails.
* Low Power Consumption: The DAC904E/2K5 consumes 25 mW per channel during operation, which is low compared to other DACs in the same class, ensuring it is energy-efficient.
* Reference Voltage: The DAC’s internal reference voltage of 2.5V ensures consistent and stable performance without requiring an external reference in most applications, although it can be configured for an external reference to meet specific requirements.
* Output Impedance: The DAC features low output impedance, ensuring that the output signal is stable and resistant to external loads or variations in the circuit.
* Accuracy: The DAC provides high output accuracy with low offset and drift over temperature variations, ensuring that the device maintains performance even in varying environmental conditions.

## Applications

* Test and Measurement Equipment: The high-speed, multi-channel capabilities of the DAC904E/2K5 make it ideal for use in test equipment like oscilloscopes, waveform generators, and signal analyzers, where multiple analog outputs are required simultaneously.
* Industrial Process Control: The DAC904E/2K5 is suitable for industrial control systems that need to convert digital signals into precise analog control signals for actuators and sensors.
* Signal Simulation: In signal simulation applications, where different analog signals are required, the quad-channel outputs allow for the generation of multiple signals in parallel, such as in signal integrity testing and communications systems.
* Audio Systems: The device’s low noise and low distortion output make it well-suited for use in audio systems, where high-quality analog output is required for sound generation or processing.
* Communication Systems: The DAC904E/2K5 is also ideal for digital communication systems, where multiple high-precision analog signals need to be generated for modulation or demodulation in RF systems.
* Instrumentation and Control: The DAC is used in instrumentation systems that require precise, high-speed analog outputs for measurement and control, such as in medical devices, scientific equipment, and research applications.

## Conclusion

The Texas Instruments DAC904E/2K5 is a versatile, low-power, 12-bit quad-output DAC that provides high-speed, accurate analog signal generation for a variety of applications. Its low power consumption, fast sampling rate, and multi-channel outputs make it a great choice for portable, multi-channel, and real-time systems. Whether used in industrial, audio, communications, or testing applications, the DAC904E/2K5 delivers reliable, high-quality performance that meets the demanding requirements of modern signal processing and control systems.
DAC904E/2K5 Compare Parts
  • DAC904E/2K5 vs DAC9881SRGET
  • DAC904E/2K5 vs DAC9881SRGER
  • DAC904E/2K5 vs DAC9881SBRGET
  • DAC904E/2K5 vs DAC9881SBRGER
  • DAC904E/2K5 vs DAC91001PFBT
  • DAC904E/2K5 vs DAC91001PFBR
  • DAC904E/2K5 vs DAC908U/1K
  • DAC904E/2K5 vs DAC908U
  • DAC904E/2K5 vs DAC908E/2K5
  • DAC904E/2K5 vs DAC908E
  • DAC904E/2K5 vs DAC904UG4
  • DAC904E/2K5 vs DAC904U/1K
  • DAC904E/2K5 vs DAC904U
  • DAC904E/2K5 vs DAC904E/2K5G4
  • DAC904E/2K5 vs DAC904E
  • DAC904E/2K5 vs DAC902UG4
  • DAC904E/2K5 vs DAC902U/1K
  • DAC904E/2K5 vs DAC902U
  • DAC904E/2K5 vs DAC902EG4
  • DAC904E/2K5 vs DAC902E/2K5G4
  • DAC904E/2K5 vs DAC902E/2K5
  • DAC904E/2K5 vs DAC902E
  • DAC904E/2K5 vs DAC900U/1K
  • DAC904E/2K5 vs DAC900U
  • DAC904E/2K5 vs DAC900TPWRQ1
  • DAC904E/2K5 vs DAC900E/2K5G4
  • DAC904E/2K5 vs DAC900E/2K5
  • DAC904E/2K5 vs DAC900E
  • DAC904E/2K5 vs DAC8881SRGETG4
  • DAC904E/2K5 vs DAC8881SRGET
  • DAC904E/2K5 vs DAC8881SRGER
  • DAC904E/2K5 vs DAC8871SPWR
  • DAC904E/2K5 vs DAC8871SPWG4
  • DAC904E/2K5 vs DAC8871SPW
  • DAC904E/2K5 vs DAC8871SBPWR
  • DAC904E/2K5 vs DAC8871SBPWG4
  • DAC904E/2K5 vs DAC8871SBPW
  • DAC904E/2K5 vs DAC8841FW
  • DAC904E/2K5 vs DAC8841FSZ-REEL
  • DAC904E/2K5 vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!