☰
DAC3482IRKDR
DAC3482IRKDR
Active
Description:  IC DAC 16BIT A-OUT 88WQFN
Manufacturer:  Texas Instruments
History Price: $43.48800
In Stock: 36680
DAC3482IRKDR Specification
Specification
Part No
DAC3482IRKDR
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
16
Number of D/A Converters
2
Settling Time
10ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
LVDS - Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
3.14V ~ 3.46V
Voltage - Supply, Digital
1.14V ~ 1.32V
INL/DNL (LSB)
?, ?
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
88-WQFN Exposed Pad
Supplier Device Package
88-WQFN-MR (9x9)
Mounting Type
Surface Mount
DAC3482IRKDR PDF Datasheet
DAC3482IRKDR Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC3482IRKDR Description
The Texas Instruments DAC3482IRKDR is a high-performance, dual-channel digital-to-analog converter (DAC) designed for a variety of applications, including communications, instrumentation, and industrial control systems. This device is part of the DAC3482 family, which is known for its high resolution, fast conversion rates, and integrated features that simplify design and enhance performance.

## Key Features

1. Dual-Channel DAC: The DAC3482 features two independent DAC channels, allowing for simultaneous conversion of two digital signals into analog outputs. This is particularly useful in applications requiring stereo output or dual-channel signal processing.

2. High Resolution: The DAC offers a resolution of 14 bits, providing fine granularity in the output signal. This high resolution is essential for applications that require precise signal representation.

3. High Sampling Rate: The DAC3482 supports a maximum sampling rate of up to 1 GSPS (giga-samples per second), enabling it to handle high-frequency signals and making it suitable for wideband applications.

4. Integrated Digital Signal Processing (DSP): The device includes integrated DSP capabilities, allowing for advanced signal processing functions such as filtering, interpolation, and digital modulation. This integration reduces the need for external components and simplifies system design.

5. Low Power Consumption: The DAC3482 is designed for low power operation, consuming approximately 1.5 W at maximum performance. This makes it suitable for battery-powered and portable applications.

6. Flexible Output Configuration: The DAC supports various output configurations, including single-ended and differential outputs. This flexibility allows designers to tailor the output stage to meet specific application requirements.

7. Serial Peripheral Interface (SPI): The device features an SPI interface for easy communication with microcontrollers and digital signal processors. This interface allows for configuration and control of the DAC settings.

8. Integrated Voltage Reference: The DAC3482 includes an internal voltage reference, simplifying the design and reducing the number of external components required for operation.

## Specifications

- Resolution: 14 bits
- Number of Channels: 2 (dual-channel)
- Maximum Sampling Rate: 1 GSPS
- Output Voltage Range: Typically 0V to VREF (where VREF is the reference voltage)
- Power Supply Voltage: 1.8V to 3.3V for digital supply; 5V for analog supply
- Power Consumption: Approximately 1.5 W at maximum performance
- Interface: SPI for configuration and control
- Operating Temperature Range: -40°C to +85°C, suitable for industrial applications
- Package Type: QFN (7mm x 7mm) with 32 pins

## Applications

The DAC3482IRKDR is suitable for a wide range of applications, including:

- Communications: Used in wireless communication systems, including base stations and software-defined radios, where high-speed and high-resolution signal conversion is required.
- Instrumentation: Employed in test and measurement equipment for generating precise analog signals from digital sources.
- Industrial Control: Integrated into industrial automation systems for controlling actuators and sensors with high precision.
- Audio Processing: Utilized in high-fidelity audio applications, including digital audio converters and sound processing systems.

## Conclusion

The Texas Instruments DAC3482IRKDR is a versatile and high-performance dual-channel DAC that offers a combination of high resolution, fast sampling rates, and integrated features. Its ability to handle high-frequency signals and perform advanced digital signal processing makes it an excellent choice for a variety of applications, from communications to industrial control systems. With its low power consumption and flexible output configurations, the DAC3482 provides the performance and reliability needed for modern signal processing tasks.
DAC3482IRKDR Compare Parts
  • DAC3482IRKDR vs DAC9881SRGET
  • DAC3482IRKDR vs DAC9881SRGER
  • DAC3482IRKDR vs DAC9881SBRGET
  • DAC3482IRKDR vs DAC9881SBRGER
  • DAC3482IRKDR vs DAC91001PFBT
  • DAC3482IRKDR vs DAC91001PFBR
  • DAC3482IRKDR vs DAC908U/1K
  • DAC3482IRKDR vs DAC908U
  • DAC3482IRKDR vs DAC908E/2K5
  • DAC3482IRKDR vs DAC908E
  • DAC3482IRKDR vs DAC904UG4
  • DAC3482IRKDR vs DAC904U/1K
  • DAC3482IRKDR vs DAC904U
  • DAC3482IRKDR vs DAC904E/2K5G4
  • DAC3482IRKDR vs DAC904E/2K5
  • DAC3482IRKDR vs DAC904E
  • DAC3482IRKDR vs DAC902UG4
  • DAC3482IRKDR vs DAC902U/1K
  • DAC3482IRKDR vs DAC902U
  • DAC3482IRKDR vs DAC902EG4
  • DAC3482IRKDR vs DAC902E/2K5G4
  • DAC3482IRKDR vs DAC902E/2K5
  • DAC3482IRKDR vs DAC902E
  • DAC3482IRKDR vs DAC900U/1K
  • DAC3482IRKDR vs DAC900U
  • DAC3482IRKDR vs DAC900TPWRQ1
  • DAC3482IRKDR vs DAC900E/2K5G4
  • DAC3482IRKDR vs DAC900E/2K5
  • DAC3482IRKDR vs DAC900E
  • DAC3482IRKDR vs DAC8881SRGETG4
  • DAC3482IRKDR vs DAC8881SRGET
  • DAC3482IRKDR vs DAC8881SRGER
  • DAC3482IRKDR vs DAC8871SPWR
  • DAC3482IRKDR vs DAC8871SPWG4
  • DAC3482IRKDR vs DAC8871SPW
  • DAC3482IRKDR vs DAC8871SBPWR
  • DAC3482IRKDR vs DAC8871SBPWG4
  • DAC3482IRKDR vs DAC8871SBPW
  • DAC3482IRKDR vs DAC8841FW
  • DAC3482IRKDR vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you