BQ2954SN
BQ2954SN
Active
Description:  IC BATT FAST CHG LI-ION 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2954SN Datasheet
History Price: $6.40000
In Stock: 19100
BQ2954SN Specification
Specification
Part No
BQ2954SN
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion
Number of Cells
-
Current - Charging
Constant
Programmable Features
Current
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
5.5V
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
BQ2954SN Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2954SN Description
Overview of Texas Instruments BQ2954SN

The Texas Instruments BQ2954SN is a precision, integrated analog front-end device designed for battery management systems (BMS), particularly for multi-cell battery packs. It functions as a battery monitor and protection IC, capable of accurately measuring individual cell voltages and monitoring battery pack parameters to ensure safe operation, prolong battery life, and provide diagnostics. The device supports up to 15 series-connected lithium-ion or lithium-polymer battery cells, making it well-suited for electric vehicles, energy storage systems, and portable industrial applications.

Key Features

* Supports measurement and monitoring of up to 15 series-connected battery cells.
* High-accuracy voltage measurement with integrated multiplexers to sequentially scan battery cells.
* Overvoltage, undervoltage, and overcurrent protection functions integrated to safeguard battery packs.
* Low offset and high-resolution ADC circuitry for precise cell voltage monitoring.
* Integrated temperature sensor input for battery temperature monitoring and safety.
* Built-in watchdog and error detection mechanisms to ensure system reliability.
* Supports external alert and fault signals to notify system controllers of battery conditions.
* Low quiescent current suitable for low-power battery management systems.
* Wide operating voltage range compatible with multi-cell battery packs.
* Robust design with built-in diagnostics and fault detection to prevent catastrophic battery failures.
* Available in a compact SOIC-28 package optimized for PCB space savings.

Electrical Specifications

* Number of Supported Cells: Up to 15 series cells.
* Cell Voltage Measurement Range: Typically 0 V to 5 V per cell, compatible with Li-ion/LiPo chemistry.
* Voltage Measurement Accuracy: ±1.5 mV typical, ensuring precise monitoring of cell voltages.
* ADC Resolution: 12-bit, providing fine granularity for battery voltage analysis.
* Operating Voltage Range: 2.5 V to 5.5 V supply voltage.
* Temperature Measurement Range: Via external thermistor input, supports typical NTC thermistors.
* Overvoltage Protection Threshold: Programmable, typically around 4.2 V per cell.
* Undervoltage Protection Threshold: Programmable, typically around 2.5 V per cell.
* Current Sense Input: Supports monitoring of pack current via external resistor.
* Quiescent Current: Typically in the microamp range to optimize battery life.
* Operating Temperature Range: -40°C to +85°C for industrial applications.
* Package: 28-pin SOIC package.

Functional Description

The BQ2954SN is designed as a comprehensive analog front-end for battery pack management. Its primary function is to sequentially monitor each individual cell voltage using an internal multiplexer, allowing the host controller to read precise cell voltages without requiring multiple ADC channels. This reduces system complexity and PCB routing.

It integrates programmable thresholds for overvoltage, undervoltage, and overcurrent conditions, enabling autonomous protection of battery cells against potentially damaging electrical events. The device can trigger alert signals to the system microcontroller to initiate corrective actions such as load disconnect or charger shutoff.

A dedicated thermistor input pin allows measurement of battery pack temperature to ensure cells operate within safe thermal limits, essential for battery safety and longevity. The device’s internal ADC converts analog voltage signals to digital values with 12-bit resolution, enabling fine monitoring and state-of-charge estimation.

Additional built-in features include a watchdog timer to detect communication errors, fault flags to indicate status, and low-power operation to minimize battery drain when the system is idle.

Applications

* Battery management systems for electric vehicles (EVs) and hybrid electric vehicles (HEVs).
* Energy storage systems (ESS) and grid storage battery monitoring.
* Portable industrial equipment requiring accurate multi-cell battery monitoring.
* Power tool battery packs with integrated safety monitoring.
* Medical devices utilizing lithium-ion or lithium-polymer batteries.
* Uninterruptible power supplies (UPS) and backup power systems.

Package and Pin Configuration

The BQ2954SN is supplied in a 28-pin SOIC package, providing sufficient pins for multiplexed cell inputs, temperature sensing, current sense input, alert outputs, and communication interfaces. The package is designed for surface mounting with a small footprint to optimize PCB real estate in compact battery management modules.

Performance Highlights

* Accurate and reliable cell voltage measurements with ±1.5 mV typical accuracy enable precise cell balancing and state-of-health assessments.
* Programmable protection thresholds provide flexible battery pack safety tailored to various chemistries and pack designs.
* Integrated temperature monitoring supports thermal management and safety.
* Multiplexed input reduces external component count and system complexity.
* Low quiescent current prolongs battery life during standby.
* Robust fault detection and alert signals improve system reliability and maintenance capabilities.

Summary of Specifications

| Parameter | Value |
| --------------------- | -------------------------------------------------------------- |
| Supported Cell Count | Up to 15 cells |
| Cell Voltage Range | 0 V to 5 V |
| Voltage Accuracy | ±1.5 mV (typical) |
| ADC Resolution | 12-bit |
| Supply Voltage Range | 2.5 V to 5.5 V |
| Operating Temperature | -40°C to +85°C |
| Quiescent Current | Low microamp range |
| Package | 28-pin SOIC |
| Protection Features | Overvoltage, undervoltage, overcurrent, temperature monitoring |

The Texas Instruments BQ2954SN is a robust, high-precision battery monitoring and protection IC, essential for advanced battery management systems requiring accurate cell-level monitoring, comprehensive protection, and reliable diagnostics. Its integrated features and high accuracy enable safer, longer-lasting battery packs in automotive, industrial, and portable applications.
BQ2954SN Compare Parts
  • BQ2954SN vs BQ2954SNTR
  • BQ2954SN vs BQ2954PN
  • BQ2954SN vs BQ25980YFFR
  • BQ2954SN vs BQ25971YFFT
  • BQ2954SN vs BQ25971YFFR
  • BQ2954SN vs BQ25970YFFT
  • BQ2954SN vs BQ25970YFFR
  • BQ2954SN vs BQ25968YFFR
  • BQ2954SN vs BQ25960YBGR
  • BQ2954SN vs BQ25910YFFT
  • BQ2954SN vs BQ25910YFFR
  • BQ2954SN vs BQ25898YFFT
  • BQ2954SN vs BQ25898YFFR
  • BQ2954SN vs BQ25898DYFFT
  • BQ2954SN vs BQ25898DYFFR
  • BQ2954SN vs BQ25898CYFFT
  • BQ2954SN vs BQ25898CYFFR
  • BQ2954SN vs BQ25896RTWT
  • BQ2954SN vs BQ25896RTWR
  • BQ2954SN vs BQ25895RTWT
  • BQ2954SN vs BQ25895RTWR
  • BQ2954SN vs BQ25895MRTWT
  • BQ2954SN vs BQ25895MRTWR
  • BQ2954SN vs BQ25892RTWT
  • BQ2954SN vs BQ25892RTWR
  • BQ2954SN vs BQ25890RTWT
  • BQ2954SN vs BQ25890RTWR
  • BQ2954SN vs BQ25890HRTWT
  • BQ2954SN vs BQ25890HRTWR
  • BQ2954SN vs BQ25886RGET
  • BQ2954SN vs BQ25886RGER
  • BQ2954SN vs BQ25883RGET
  • BQ2954SN vs BQ25883RGER
  • BQ2954SN vs BQ25872YFFT
  • BQ2954SN vs BQ25872YFFR
  • BQ2954SN vs BQ25871YFFT
  • BQ2954SN vs BQ25871YFFR
  • BQ2954SN vs BQ25798RQMR
  • BQ2954SN vs BQ25792RQMR
  • BQ2954SN vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description