BQ2954SN
BQ2954SN
Active
Description:  IC BATT FAST CHG LI-ION 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2954SN Datasheet
History Price: $6.40000
In Stock: 19100
BQ2954SN vs BQ25970YFFR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion
Multi-Chemistry
Number of Cells
-
1
Current - Charging
Constant
-
Programmable Features
Current
-
Fault Protection
-
Over Current, Over Voltage
Charge Current - Max
-
8A
Battery Pack Voltage
-
4.65V (Max)
Voltage - Supply (Max)
5.5V
12V
Interface
-
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
56-UFBGA, DSBGA
Supplier Device Package
16-SOIC
56-DSBGA (3.33x2.93)