Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ2954SN
BQ2954SN
Active
PMIC - Battery Chargers
Description:
IC BATT FAST CHG LI-ION 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ2954SN Datasheet
History Price: $6.40000
In Stock: 19100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ2954SN vs BQ25980YFFR
Part No
BQ2954SN
BQ25980YFFR
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion/Polymer
Number of Cells
-
2
Current - Charging
Constant
Constant - Programmable
Programmable Features
Current
Current
Fault Protection
-
-
Charge Current - Max
-
4.75A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
5.5V
9.54V
Interface
-
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
80-UFBGA, DSBGA
Supplier Device Package
16-SOIC
80-DSBGA (3.2x4.1)