☰
BQ2000TPWR
BQ2000TPWR
Active
Description:  IC BAT CHG MULTCHEM 1-4CL 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ2000TPWR Datasheet
History Price: $2.80350
In Stock: 35360
BQ2000TPWR Specification
Specification
Part No
BQ2000TPWR
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
1 ~ 4
Current - Charging
Constant - Programmable
Programmable Features
Current, Timer, Voltage
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
6V
Interface
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
BQ2000TPWR Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000TPWR Description

The Texas Instruments BQ2000TPWR is a highly integrated battery management device designed for nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) battery charging applications. This device provides efficient charge management, ensuring the safe and effective operation of rechargeable battery systems.

## Key Features

- Microprocessor Interface: Designed to work with microcontrollers for system integration.
- Smart Charging Control: Implements advanced charging algorithms for optimal battery health.
- Temperature Compensation: Adjusts charging parameters based on battery temperature to enhance performance and longevity.
- Fault Detection: Includes features for detecting overvoltage, overcurrent, and other fault conditions.
- Flexible Charging Profiles: Supports various charging methods, including constant current, constant voltage, and trickle charging.

## Specifications

1. General Specifications:
- Package Type: TSSOP (TPWR) with 20 pins
- Operating Temperature Range: -40°C to +85°C
- Power Supply Voltage: 4.5 V to 30 V

2. Electrical Characteristics:
- Input Voltage Range: 4.5 V to 30 V
- Operating Current:
- Max: 5 mA (in normal operation)
- Sleep Mode: < 1 µA
- Output Current: Adjustable up to 2 A depending on configuration

3. Performance Characteristics:
- Charge Current Regulation: Adjustable from 50 mA to 2 A
- Charge Voltage Regulation:
- NiCd: 1.4 V to 1.5 V per cell
- NiMH: 1.4 V to 1.45 V per cell
- Termination Detection: Utilizes negative delta V (ΔV) detection for end-of-charge detection.

4. Control Features:
- Preconditioning Charge: Automatically applies a low current to deeply discharged cells.
- Trickle Charge Mode: Maintains battery charge without overcharging.
- Temperature Thresholds: User-defined limits for charging based on battery temperature.

5. Protection Features:
- Overvoltage Protection: Prevents battery damage from excessive voltage.
- Overcurrent Protection: Limits charging current to safe levels.
- Thermal Protection: Shuts down the device in case of overheating.

## Applications

The BQ2000TPWR is designed for various applications, including:

- Battery Packs for Consumer Electronics: Ideal for devices like portable tools, cameras, and gaming controllers.
- Power Backup Systems: Used in uninterruptible power supplies (UPS) and backup battery systems.
- Electric Vehicles: Suitable for charging battery packs in electric bicycles and scooters.
- Medical Devices: Employed in rechargeable medical instruments requiring reliable battery management.

## Design Resources

Texas Instruments offers numerous resources to assist engineers in utilizing the BQ2000TPWR effectively:

- Datasheets: Comprehensive specifications, functional descriptions, and application notes.
- Evaluation Modules (EVMs): Available for testing and evaluating charging algorithms and performance.
- Application Notes: Guidelines for designing battery management systems using the BQ2000.
- Simulation Models: SPICE models for circuit simulation to aid in design validation.

## Conclusion

The Texas Instruments BQ2000TPWR is a robust battery management solution that provides intelligent charging control and protection features for NiCd and NiMH batteries. With its flexible charging profiles and fault detection capabilities, it is well-suited for a wide range of applications. For more information, please refer to the official Texas Instruments website or the product datasheet.
BQ2000TPWR Compare Parts
  • BQ2000TPWR vs BQ2954SNTR
  • BQ2000TPWR vs BQ2954SN
  • BQ2000TPWR vs BQ2954PN
  • BQ2000TPWR vs BQ25980YFFR
  • BQ2000TPWR vs BQ25971YFFT
  • BQ2000TPWR vs BQ25971YFFR
  • BQ2000TPWR vs BQ25970YFFT
  • BQ2000TPWR vs BQ25970YFFR
  • BQ2000TPWR vs BQ25968YFFR
  • BQ2000TPWR vs BQ25960YBGR
  • BQ2000TPWR vs BQ25910YFFT
  • BQ2000TPWR vs BQ25910YFFR
  • BQ2000TPWR vs BQ25898YFFT
  • BQ2000TPWR vs BQ25898YFFR
  • BQ2000TPWR vs BQ25898DYFFT
  • BQ2000TPWR vs BQ25898DYFFR
  • BQ2000TPWR vs BQ25898CYFFT
  • BQ2000TPWR vs BQ25898CYFFR
  • BQ2000TPWR vs BQ25896RTWT
  • BQ2000TPWR vs BQ25896RTWR
  • BQ2000TPWR vs BQ25895RTWT
  • BQ2000TPWR vs BQ25895RTWR
  • BQ2000TPWR vs BQ25895MRTWT
  • BQ2000TPWR vs BQ25895MRTWR
  • BQ2000TPWR vs BQ25892RTWT
  • BQ2000TPWR vs BQ25892RTWR
  • BQ2000TPWR vs BQ25890RTWT
  • BQ2000TPWR vs BQ25890RTWR
  • BQ2000TPWR vs BQ25890HRTWT
  • BQ2000TPWR vs BQ25890HRTWR
  • BQ2000TPWR vs BQ25886RGET
  • BQ2000TPWR vs BQ25886RGER
  • BQ2000TPWR vs BQ25883RGET
  • BQ2000TPWR vs BQ25883RGER
  • BQ2000TPWR vs BQ25872YFFT
  • BQ2000TPWR vs BQ25872YFFR
  • BQ2000TPWR vs BQ25871YFFT
  • BQ2000TPWR vs BQ25871YFFR
  • BQ2000TPWR vs BQ25798RQMR
  • BQ2000TPWR vs BQ25792RQMR
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied