BQ2000SN-B5TR
BQ2000SN-B5TR
Active
Description:  IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Manufacturer:  Texas Instruments
History Price: $4.14000
In Stock: 7300
BQ2000SN-B5TR vs BQ25892RTWR
Series
-
MaxCharge
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1 ~ 4
1
Current - Charging
Constant - Programmable
-
Programmable Features
Current, Timer, Voltage
-
Fault Protection
-
Over Current, Over Temperature
Charge Current - Max
-
5A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
14V
Interface
-
I2C, USB
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-WFQFN Exposed Pad
Supplier Device Package
8-SOIC
24-WQFN (4x4)