BQ2000SN-B5TR
BQ2000SN-B5TR
Active
Description:  IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Manufacturer:  Texas Instruments
History Price: $4.14000
In Stock: 7300
BQ2000SN-B5TR vs BQ25798RQMR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1 ~ 4
1 ~ 4
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current, Timer, Voltage
Current, Timer, Voltage
Fault Protection
-
Over Current, Over Voltage
Charge Current - Max
-
5A
Battery Pack Voltage
-
18.8V (Max)
Voltage - Supply (Max)
6V
24V
Interface
-
I2C
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
29-VFQFN
Supplier Device Package
8-SOIC
29-VQFN-HR (4x4)