ADS9234RIRHBR
ADS9234RIRHBR
Active
Description:  IC ADC 14BIT SAR 32VQFN
Manufacturer:  Texas Instruments
History Price: $10.72500
In Stock: 26100
ADS9234RIRHBR Specification
Specification
Part No
ADS9234RIRHBR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Sampling Rate (Per Second)
3.5M
Number of Inputs
2
Input Type
Differential
Data Interface
SPI
Configuration
ADC
Ratio - S/H:ADC
0:1
Number of A/D Converters
2
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
Voltage - Supply, Digital
1.65V ~ 5.5V
Features
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
Mounting Type
Surface Mount
ADS9234RIRHBR Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS9234RIRHBR Description
Overview of Texas Instruments ADS9234RIRHBR

The Texas Instruments ADS9234RIRHBR is a high-performance, 16-bit analog-to-digital converter (ADC) designed for applications requiring precise and rapid data acquisition. This device is particularly suitable for industrial, medical, and instrumentation applications where high accuracy and speed are essential. The ADS9234 features a differential input architecture, which enhances noise immunity and improves signal integrity.

Key Features

- 16-Bit Resolution: The ADS9234 provides 16-bit resolution, allowing for high precision in converting analog signals to digital form.
- Sampling Rate: It supports a maximum sampling rate of 1 MSPS (mega samples per second), making it suitable for high-speed applications.
- Differential Inputs: The differential input configuration helps to reduce common-mode noise and improve the overall performance of the ADC.
- Low Power Consumption: The device operates with a low power consumption of approximately 15 mW, making it ideal for battery-powered applications.
- Integrated Reference Voltage: The ADS9234 includes an internal reference voltage, simplifying the design and reducing the need for external components.

Pin Configuration

The ADS9234RIRHBR is available in a 32-pin QFN package. The pin configuration includes:

- VDD: Power supply input for the ADC.
- AGND: Analog ground connection.
- REF: Reference voltage input for the ADC.
- VIN+ and VIN-: Differential input pins for the analog signal.
- DOUT: Digital output pin for the converted data.
- SCLK: Serial clock input for synchronous data transfer.
- CS: Chip select pin to enable or disable the ADC.
- DRDY: Data ready output pin that indicates when the conversion is complete.

Electrical Characteristics

- Supply Voltage (VDD): 2.7 V to 5.5 V
- Input Voltage Range (VIN): 0 V to VDD
- Resolution: 16 bits
- Sampling Rate: Up to 1 MSPS
- Total Harmonic Distortion (THD): -100 dB (typical)
- Signal-to-Noise Ratio (SNR): 90 dB (typical)
- Power Consumption: 15 mW (typical)

Thermal Characteristics

- Operating Temperature Range: -40°C to 85°C
- Storage Temperature Range: -65°C to 150°C
- Thermal Resistance (θJA): 30°C/W (typical)

Applications

The ADS9234RIRHBR is suitable for a variety of applications, including:

- Industrial Automation: Used in process control and monitoring systems for accurate data acquisition.
- Medical Devices: Ideal for medical instrumentation, such as ECG and EEG monitoring systems.
- Data Acquisition Systems: Employed in systems that require high-speed and high-accuracy data collection.
- Instrumentation: Suitable for precision measurement applications in laboratory and field environments.

Conclusion

The Texas Instruments ADS9234RIRHBR is a high-performance 16-bit ADC that meets the demands of modern data acquisition applications. With its high resolution, fast sampling rate, and low power consumption, it provides an excellent solution for engineers designing systems that require precise analog-to-digital conversion. Whether used in industrial automation, medical devices, or instrumentation, the ADS9234RIRHBR offers the performance and reliability necessary for effective data acquisition and processing.
ADS9234RIRHBR Compare Parts
  • ADS9234RIRHBR vs ADS931E/1K
  • ADS9234RIRHBR vs ADS931E
  • ADS9234RIRHBR vs ADS930E/1K
  • ADS9234RIRHBR vs ADS930E
  • ADS9234RIRHBR vs ADS9234RIRHBT
  • ADS9234RIRHBR vs ADS9226IRHBT
  • ADS9234RIRHBR vs ADS9226IRHBR
  • ADS9234RIRHBR vs ADS9224RIRHBT
  • ADS9234RIRHBR vs ADS9224RIRHBR
  • ADS9234RIRHBR vs ADS9120IRGET
  • ADS9234RIRHBR vs ADS9120IRGER
  • ADS9234RIRHBR vs ADS9110IRGET
  • ADS9234RIRHBR vs ADS9110IRGER
  • ADS9234RIRHBR vs ADS901E/1KG4
  • ADS9234RIRHBR vs ADS901E/1K
  • ADS9234RIRHBR vs ADS901E
  • ADS9234RIRHBR vs ADS900E/1K
  • ADS9234RIRHBR vs ADS900E
  • ADS9234RIRHBR vs ADS8924BRGET
  • ADS9234RIRHBR vs ADS8924BRGER
  • ADS9234RIRHBR vs ADS8922BRGET
  • ADS9234RIRHBR vs ADS8922BRGER
  • ADS9234RIRHBR vs ADS8920BRGET
  • ADS9234RIRHBR vs ADS8920BRGER
  • ADS9234RIRHBR vs ADS8914BRGET
  • ADS9234RIRHBR vs ADS8914BRGER
  • ADS9234RIRHBR vs ADS8912BRGET
  • ADS9234RIRHBR vs ADS8912BRGER
  • ADS9234RIRHBR vs ADS8910BRGET
  • ADS9234RIRHBR vs ADS8910BRGER
  • ADS9234RIRHBR vs ADS8904BRGET
  • ADS9234RIRHBR vs ADS8904BRGER
  • ADS9234RIRHBR vs ADS8902BRGET
  • ADS9234RIRHBR vs ADS8902BRGER
  • ADS9234RIRHBR vs ADS8900BRGET
  • ADS9234RIRHBR vs ADS8900BRGER
  • ADS9234RIRHBR vs ADS8887IDRCT
  • ADS9234RIRHBR vs ADS8887IDRCR
  • ADS9234RIRHBR vs ADS8887IDGSR
  • ADS9234RIRHBR vs ADS8887IDGS
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.