Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS9226IRHBT
ADS9226IRHBT
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SAR 32VQFN
Manufacturer:
Texas Instruments
Datasheet:
ADS9226IRHBT Datasheet
History Price: $22.04000
In Stock: 45000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS9226IRHBT Specification
Specification
Part No
ADS9226IRHBT
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
-
Number of Inputs
2
Input Type
Pseudo-Differential
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:2
Number of A/D Converters
2
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
5.5V
Voltage - Supply, Digital
1.65V ~ 5.5V
Features
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
Mounting Type
Surface Mount
ADS9226IRHBT PDF Datasheet
ADS9226IRHBT Datasheet
Click and Download: ADS9226IRHBT Datasheet
ADS9226IRHBT Related Parts
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS9226IRHBT Compare Parts
ADS9226IRHBT vs ADS931E/1K
ADS9226IRHBT vs ADS931E
ADS9226IRHBT vs ADS930E/1K
ADS9226IRHBT vs ADS930E
ADS9226IRHBT vs ADS9234RIRHBT
ADS9226IRHBT vs ADS9234RIRHBR
ADS9226IRHBT vs ADS9226IRHBR
ADS9226IRHBT vs ADS9224RIRHBT
ADS9226IRHBT vs ADS9224RIRHBR
ADS9226IRHBT vs ADS9120IRGET
ADS9226IRHBT vs ADS9120IRGER
ADS9226IRHBT vs ADS9110IRGET
ADS9226IRHBT vs ADS9110IRGER
ADS9226IRHBT vs ADS901E/1KG4
ADS9226IRHBT vs ADS901E/1K
ADS9226IRHBT vs ADS901E
ADS9226IRHBT vs ADS900E/1K
ADS9226IRHBT vs ADS900E
ADS9226IRHBT vs ADS8924BRGET
ADS9226IRHBT vs ADS8924BRGER
ADS9226IRHBT vs ADS8922BRGET
ADS9226IRHBT vs ADS8922BRGER
ADS9226IRHBT vs ADS8920BRGET
ADS9226IRHBT vs ADS8920BRGER
ADS9226IRHBT vs ADS8914BRGET
ADS9226IRHBT vs ADS8914BRGER
ADS9226IRHBT vs ADS8912BRGET
ADS9226IRHBT vs ADS8912BRGER
ADS9226IRHBT vs ADS8910BRGET
ADS9226IRHBT vs ADS8910BRGER
ADS9226IRHBT vs ADS8904BRGET
ADS9226IRHBT vs ADS8904BRGER
ADS9226IRHBT vs ADS8902BRGET
ADS9226IRHBT vs ADS8902BRGER
ADS9226IRHBT vs ADS8900BRGET
ADS9226IRHBT vs ADS8900BRGER
ADS9226IRHBT vs ADS8887IDRCT
ADS9226IRHBT vs ADS8887IDRCR
ADS9226IRHBT vs ADS8887IDGSR
ADS9226IRHBT vs ADS8887IDGS
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.