ADS8924BRGER
ADS8924BRGER
Active
Description:  IC ADC 16BIT SAR 24VQFN
Manufacturer:  Texas Instruments
History Price: $7.42500
In Stock: 4100
ADS8924BRGER Specification
Specification
Part No
ADS8924BRGER
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
250k
Number of Inputs
1
Input Type
Differential
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
3V ~ 5.5V
Voltage - Supply, Digital
1.65V ~ 5.5V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
Mounting Type
Surface Mount
ADS8924BRGER Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS8924BRGER Description
Introduction to Texas Instruments ADS8924BRGER

The Texas Instruments ADS8924BRGER is a high-performance, 24-bit analog-to-digital converter (ADC) designed for precision applications requiring high accuracy and low noise. This ADC is particularly well-suited for industrial, medical, and instrumentation applications where signal fidelity is critical. With its integrated features and robust architecture, the ADS8924BRGER provides engineers with a powerful solution for converting analog signals to digital data.

Key Specifications

- Resolution: The ADS8924BRGER offers a 24-bit resolution, which enables it to capture fine details in the input signal. This high resolution is essential for applications that require precise measurements.

- Sampling Rate: The device supports a maximum sampling rate of 1 MSPS (megasample per second). This allows for fast data acquisition, making it suitable for dynamic signal processing applications.

- Input Voltage Range: The ADC has a differential input voltage range of ±VREF, allowing for flexibility in interfacing with various sensor outputs. The reference voltage (VREF) can be configured to suit the specific application needs.

- Total Harmonic Distortion (THD): The ADS8924BRGER features an impressive THD of -110 dB at a sampling rate of 1 MSPS. This low distortion level ensures high linearity and accurate representation of the input signal.

- Signal-to-Noise Ratio (SNR): The device achieves an SNR of up to 120 dB, providing excellent noise performance that enhances the clarity of the captured signal.

- Power Supply Voltage: It operates on a single supply voltage ranging from 2.7 V to 5.25 V. This wide operating range allows for compatibility with various power supply systems commonly used in embedded designs.

- Power Consumption: In normal operation mode, the ADS8924BRGER consumes approximately 15 mW, making it efficient for battery-powered applications while still delivering high performance.

- Interface: The ADC utilizes a Serial Peripheral Interface (SPI) for communication with microcontrollers or digital signal processors (DSPs). This interface supports flexible data transfer rates and simplifies integration into existing systems.

- Package Type: The ADS8924BRGER comes in a compact VQFN package (5 mm x 5 mm), which helps save PCB space while providing good thermal performance.

Applications

The Texas Instruments ADS8924BRGER is designed for use in various applications that demand high precision and reliability:

1. Industrial Automation: Its high-resolution capabilities make it suitable for industrial process control systems where accurate monitoring and control are essential.

2. Medical Devices: In medical instrumentation such as ECGs or blood pressure monitors, the ADC can provide precise measurements needed for diagnostics and monitoring purposes.

3. Data Acquisition Systems: The device can be used in data acquisition systems where multiple channels may need to be sampled simultaneously with high accuracy.

4. Instrumentation Amplifiers: Given its low noise characteristics and high dynamic range, it is ideal for use with instrumentation amplifiers that amplify small signals from sensors before conversion.

5. Communication Systems: In communication equipment, the ADC can convert analog signals into digital format for further processing or transmission over digital networks.

Development Tools

Texas Instruments provides extensive development resources to support users working with the ADS8924BRGER. These include:

- Evaluation modules that allow engineers to test and prototype designs quickly.
- Comprehensive datasheets detailing electrical characteristics, application circuits, and recommended operating conditions.
- Software tools that assist in configuring the ADC settings and evaluating performance metrics through graphical interfaces.

Conclusion

The Texas Instruments ADS8924BRGER stands out as a highly capable 24-bit ADC offering exceptional performance specifications suitable for demanding applications across various industries. With its combination of high resolution, fast sampling rates, low noise characteristics, and flexible power options, this ADC provides engineers with a reliable solution for converting analog signals into accurate digital representations. Supported by robust development tools from Texas Instruments, the ADS8924BRGER empowers designers to create advanced systems that meet stringent precision requirements while ensuring ease of integration into existing architectures.
ADS8924BRGER Compare Parts
  • ADS8924BRGER vs ADS931E/1K
  • ADS8924BRGER vs ADS931E
  • ADS8924BRGER vs ADS930E/1K
  • ADS8924BRGER vs ADS930E
  • ADS8924BRGER vs ADS9234RIRHBT
  • ADS8924BRGER vs ADS9234RIRHBR
  • ADS8924BRGER vs ADS9226IRHBT
  • ADS8924BRGER vs ADS9226IRHBR
  • ADS8924BRGER vs ADS9224RIRHBT
  • ADS8924BRGER vs ADS9224RIRHBR
  • ADS8924BRGER vs ADS9120IRGET
  • ADS8924BRGER vs ADS9120IRGER
  • ADS8924BRGER vs ADS9110IRGET
  • ADS8924BRGER vs ADS9110IRGER
  • ADS8924BRGER vs ADS901E/1KG4
  • ADS8924BRGER vs ADS901E/1K
  • ADS8924BRGER vs ADS901E
  • ADS8924BRGER vs ADS900E/1K
  • ADS8924BRGER vs ADS900E
  • ADS8924BRGER vs ADS8924BRGET
  • ADS8924BRGER vs ADS8922BRGET
  • ADS8924BRGER vs ADS8922BRGER
  • ADS8924BRGER vs ADS8920BRGET
  • ADS8924BRGER vs ADS8920BRGER
  • ADS8924BRGER vs ADS8914BRGET
  • ADS8924BRGER vs ADS8914BRGER
  • ADS8924BRGER vs ADS8912BRGET
  • ADS8924BRGER vs ADS8912BRGER
  • ADS8924BRGER vs ADS8910BRGET
  • ADS8924BRGER vs ADS8910BRGER
  • ADS8924BRGER vs ADS8904BRGET
  • ADS8924BRGER vs ADS8904BRGER
  • ADS8924BRGER vs ADS8902BRGET
  • ADS8924BRGER vs ADS8902BRGER
  • ADS8924BRGER vs ADS8900BRGET
  • ADS8924BRGER vs ADS8900BRGER
  • ADS8924BRGER vs ADS8887IDRCT
  • ADS8924BRGER vs ADS8887IDRCR
  • ADS8924BRGER vs ADS8887IDGSR
  • ADS8924BRGER vs ADS8887IDGS
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.