Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS8922BRGER
ADS8922BRGER
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
ADS8922BRGER Datasheet
History Price: $9.90000
In Stock: 45685
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS8922BRGER Specification
Specification
Part No
ADS8922BRGER
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Sampling Rate (Per Second)
-
Number of Inputs
-
Input Type
-
Data Interface
-
Configuration
-
Ratio - S/H:ADC
-
Number of A/D Converters
-
Architecture
-
Reference Type
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Features
-
Operating Temperature
-
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
Mounting Type
Surface Mount
ADS8922BRGER Related Parts
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS8922BRGER Compare Parts
ADS8922BRGER vs ADS931E/1K
ADS8922BRGER vs ADS931E
ADS8922BRGER vs ADS930E/1K
ADS8922BRGER vs ADS930E
ADS8922BRGER vs ADS9234RIRHBT
ADS8922BRGER vs ADS9234RIRHBR
ADS8922BRGER vs ADS9226IRHBT
ADS8922BRGER vs ADS9226IRHBR
ADS8922BRGER vs ADS9224RIRHBT
ADS8922BRGER vs ADS9224RIRHBR
ADS8922BRGER vs ADS9120IRGET
ADS8922BRGER vs ADS9120IRGER
ADS8922BRGER vs ADS9110IRGET
ADS8922BRGER vs ADS9110IRGER
ADS8922BRGER vs ADS901E/1KG4
ADS8922BRGER vs ADS901E/1K
ADS8922BRGER vs ADS901E
ADS8922BRGER vs ADS900E/1K
ADS8922BRGER vs ADS900E
ADS8922BRGER vs ADS8924BRGET
ADS8922BRGER vs ADS8924BRGER
ADS8922BRGER vs ADS8922BRGET
ADS8922BRGER vs ADS8920BRGET
ADS8922BRGER vs ADS8920BRGER
ADS8922BRGER vs ADS8914BRGET
ADS8922BRGER vs ADS8914BRGER
ADS8922BRGER vs ADS8912BRGET
ADS8922BRGER vs ADS8912BRGER
ADS8922BRGER vs ADS8910BRGET
ADS8922BRGER vs ADS8910BRGER
ADS8922BRGER vs ADS8904BRGET
ADS8922BRGER vs ADS8904BRGER
ADS8922BRGER vs ADS8902BRGET
ADS8922BRGER vs ADS8902BRGER
ADS8922BRGER vs ADS8900BRGET
ADS8922BRGER vs ADS8900BRGER
ADS8922BRGER vs ADS8887IDRCT
ADS8922BRGER vs ADS8887IDRCR
ADS8922BRGER vs ADS8887IDGSR
ADS8922BRGER vs ADS8887IDGS
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks