Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS8914BRGET
ADS8914BRGET
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 18BIT SAR 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
ADS8914BRGET Datasheet
History Price: $14.63912
In Stock: 48600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS8914BRGET Specification
Specification
Part No
ADS8914BRGET
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
18
Sampling Rate (Per Second)
250k
Number of Inputs
1
Input Type
Differential
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
3V ~ 5.5V
Voltage - Supply, Digital
1.65V ~ 5.5V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
Mounting Type
Surface Mount
ADS8914BRGET Related Parts
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS8914BRGET Compare Parts
ADS8914BRGET vs ADS931E/1K
ADS8914BRGET vs ADS931E
ADS8914BRGET vs ADS930E/1K
ADS8914BRGET vs ADS930E
ADS8914BRGET vs ADS9234RIRHBT
ADS8914BRGET vs ADS9234RIRHBR
ADS8914BRGET vs ADS9226IRHBT
ADS8914BRGET vs ADS9226IRHBR
ADS8914BRGET vs ADS9224RIRHBT
ADS8914BRGET vs ADS9224RIRHBR
ADS8914BRGET vs ADS9120IRGET
ADS8914BRGET vs ADS9120IRGER
ADS8914BRGET vs ADS9110IRGET
ADS8914BRGET vs ADS9110IRGER
ADS8914BRGET vs ADS901E/1KG4
ADS8914BRGET vs ADS901E/1K
ADS8914BRGET vs ADS901E
ADS8914BRGET vs ADS900E/1K
ADS8914BRGET vs ADS900E
ADS8914BRGET vs ADS8924BRGET
ADS8914BRGET vs ADS8924BRGER
ADS8914BRGET vs ADS8922BRGET
ADS8914BRGET vs ADS8922BRGER
ADS8914BRGET vs ADS8920BRGET
ADS8914BRGET vs ADS8920BRGER
ADS8914BRGET vs ADS8914BRGER
ADS8914BRGET vs ADS8912BRGET
ADS8914BRGET vs ADS8912BRGER
ADS8914BRGET vs ADS8910BRGET
ADS8914BRGET vs ADS8910BRGER
ADS8914BRGET vs ADS8904BRGET
ADS8914BRGET vs ADS8904BRGER
ADS8914BRGET vs ADS8902BRGET
ADS8914BRGET vs ADS8902BRGER
ADS8914BRGET vs ADS8900BRGET
ADS8914BRGET vs ADS8900BRGER
ADS8914BRGET vs ADS8887IDRCT
ADS8914BRGET vs ADS8887IDRCR
ADS8914BRGET vs ADS8887IDGSR
ADS8914BRGET vs ADS8887IDGS
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.