Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS8887IDGSR
ADS8887IDGSR
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 18BIT SAR 10VSSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS8887IDGSR Datasheet
History Price: $12.49000
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS8887IDGSR Specification
Specification
Part No
ADS8887IDGSR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
microPOWER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
18
Sampling Rate (Per Second)
100k
Number of Inputs
1
Input Type
Differential
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
1.65V ~ 3.6V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-VSSOP
Mounting Type
Surface Mount
ADS8887IDGSR Related Parts
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS8887IDGSR Compare Parts
ADS8887IDGSR vs ADS931E/1K
ADS8887IDGSR vs ADS931E
ADS8887IDGSR vs ADS930E/1K
ADS8887IDGSR vs ADS930E
ADS8887IDGSR vs ADS9234RIRHBT
ADS8887IDGSR vs ADS9234RIRHBR
ADS8887IDGSR vs ADS9226IRHBT
ADS8887IDGSR vs ADS9226IRHBR
ADS8887IDGSR vs ADS9224RIRHBT
ADS8887IDGSR vs ADS9224RIRHBR
ADS8887IDGSR vs ADS9120IRGET
ADS8887IDGSR vs ADS9120IRGER
ADS8887IDGSR vs ADS9110IRGET
ADS8887IDGSR vs ADS9110IRGER
ADS8887IDGSR vs ADS901E/1KG4
ADS8887IDGSR vs ADS901E/1K
ADS8887IDGSR vs ADS901E
ADS8887IDGSR vs ADS900E/1K
ADS8887IDGSR vs ADS900E
ADS8887IDGSR vs ADS8924BRGET
ADS8887IDGSR vs ADS8924BRGER
ADS8887IDGSR vs ADS8922BRGET
ADS8887IDGSR vs ADS8922BRGER
ADS8887IDGSR vs ADS8920BRGET
ADS8887IDGSR vs ADS8920BRGER
ADS8887IDGSR vs ADS8914BRGET
ADS8887IDGSR vs ADS8914BRGER
ADS8887IDGSR vs ADS8912BRGET
ADS8887IDGSR vs ADS8912BRGER
ADS8887IDGSR vs ADS8910BRGET
ADS8887IDGSR vs ADS8910BRGER
ADS8887IDGSR vs ADS8904BRGET
ADS8887IDGSR vs ADS8904BRGER
ADS8887IDGSR vs ADS8902BRGET
ADS8887IDGSR vs ADS8902BRGER
ADS8887IDGSR vs ADS8900BRGET
ADS8887IDGSR vs ADS8900BRGER
ADS8887IDGSR vs ADS8887IDRCT
ADS8887IDGSR vs ADS8887IDRCR
ADS8887IDGSR vs ADS8887IDGS
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.