☰
ADS8341EB
ADS8341EB
Active
Description:  IC ADC 16BIT SAR 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS8341EB Datasheet
History Price: $20.52000
In Stock: 28320
ADS8341EB Specification
Specification
Part No
ADS8341EB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
100k
Number of Inputs
2, 4
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.6V, 5V
Voltage - Supply, Digital
2.7V ~ 3.6V, 5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
Mounting Type
Surface Mount
ADS8341EB Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS8341EB Description
The Texas Instruments ADS8341EB is a high-performance, 16-bit analog-to-digital converter (ADC) designed for applications that require high precision and fast data acquisition. This device is particularly well-suited for industrial automation, medical instrumentation, and data acquisition systems, where accuracy and speed are critical.

## Key Features

1. Resolution: The ADS8341EB provides a 16-bit resolution, allowing for 65,536 discrete levels in the analog input signal. This high resolution is essential for applications that require detailed and accurate measurements, such as in medical devices and precision instrumentation.

2. Sampling Rate: The device supports a maximum sampling rate of 1 MSPS (mega samples per second). This sampling rate is suitable for many applications, providing a good balance between speed and resolution, making it ideal for real-time data processing.

3. Input Voltage Range: The ADS8341EB can handle a differential input voltage range of ±10V, which allows it to accommodate a wide variety of signal types. This feature is particularly useful in applications where the input signal may vary significantly.

4. Power Supply: The device operates on a dual power supply, typically ±5V, which allows for a wide dynamic range and improved performance. The low power consumption is beneficial for battery-operated devices and portable applications.

5. Interface: The ADS8341EB features a serial interface (SPI-compatible), allowing for easy integration with microcontrollers and digital signal processors (DSPs). The serial output simplifies the connection to digital systems and reduces the number of required pins.

6. Internal Reference: The ADC includes an internal voltage reference, which provides a stable reference voltage for the conversion process. This feature enhances the accuracy and stability of the measurements.

7. Temperature Range: The ADS8341EB is specified to operate over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can be significant.

8. Package Type: The device is available in a 28-pin TSSOP (Thin Shrink Small Outline Package) or a 28-pin QFN (Quad Flat No-lead) package, providing options for different design requirements and space constraints.

## Specifications

- Resolution: 16 bits
- Sampling Rate: 1 MSPS
- Input Voltage Range: ±10V (differential)
- Power Supply Voltage: ±5V
- Power Consumption: Typically 100 mW
- Interface: SPI-compatible serial output
- Internal Reference Voltage: 2.5V
- Temperature Range: -40°C to +85°C
- Package Options: 28-pin TSSOP, 28-pin QFN

## Applications

The ADS8341EB is suitable for a wide range of applications, including:

- Industrial Automation: Used in process control systems for monitoring and controlling various parameters.
- Medical Instrumentation: Ideal for applications requiring precise measurements, such as in diagnostic equipment and imaging systems.
- Data Acquisition Systems: Suitable for systems that require high-speed data collection and processing.
- Instrumentation: Used in various measurement and testing equipment, including sensors and transducers.

## Conclusion

The Texas Instruments ADS8341EB is a versatile and high-performance ADC that meets the needs of various applications requiring accurate and fast analog-to-digital conversion. Its combination of high resolution, fast sampling rate, and robust features makes it an excellent choice for engineers and designers looking to implement reliable data acquisition systems. With its ease of integration and reliable performance, the ADS8341EB is a valuable component in modern electronic designs, providing the necessary precision and speed for a wide array of applications.
ADS8341EB Compare Parts
  • ADS8341EB vs ADS931E/1K
  • ADS8341EB vs ADS931E
  • ADS8341EB vs ADS930E/1K
  • ADS8341EB vs ADS930E
  • ADS8341EB vs ADS9234RIRHBT
  • ADS8341EB vs ADS9234RIRHBR
  • ADS8341EB vs ADS9226IRHBT
  • ADS8341EB vs ADS9226IRHBR
  • ADS8341EB vs ADS9224RIRHBT
  • ADS8341EB vs ADS9224RIRHBR
  • ADS8341EB vs ADS9120IRGET
  • ADS8341EB vs ADS9120IRGER
  • ADS8341EB vs ADS9110IRGET
  • ADS8341EB vs ADS9110IRGER
  • ADS8341EB vs ADS901E/1KG4
  • ADS8341EB vs ADS901E/1K
  • ADS8341EB vs ADS901E
  • ADS8341EB vs ADS900E/1K
  • ADS8341EB vs ADS900E
  • ADS8341EB vs ADS8924BRGET
  • ADS8341EB vs ADS8924BRGER
  • ADS8341EB vs ADS8922BRGET
  • ADS8341EB vs ADS8922BRGER
  • ADS8341EB vs ADS8920BRGET
  • ADS8341EB vs ADS8920BRGER
  • ADS8341EB vs ADS8914BRGET
  • ADS8341EB vs ADS8914BRGER
  • ADS8341EB vs ADS8912BRGET
  • ADS8341EB vs ADS8912BRGER
  • ADS8341EB vs ADS8910BRGET
  • ADS8341EB vs ADS8910BRGER
  • ADS8341EB vs ADS8904BRGET
  • ADS8341EB vs ADS8904BRGER
  • ADS8341EB vs ADS8902BRGET
  • ADS8341EB vs ADS8902BRGER
  • ADS8341EB vs ADS8900BRGET
  • ADS8341EB vs ADS8900BRGER
  • ADS8341EB vs ADS8887IDRCT
  • ADS8341EB vs ADS8887IDRCR
  • ADS8341EB vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much