☰
ADS8331IRGER
ADS8331IRGER
Active
Description:  IC ADC 16BIT SAR 24VQFN
Manufacturer:  Texas Instruments
History Price: $7.42500
In Stock: 5120
ADS8331IRGER Specification
Specification
Part No
ADS8331IRGER
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
500k
Number of Inputs
4
Input Type
Pseudo-Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.6V, 5V
Voltage - Supply, Digital
1.65V ~ 5.5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
Mounting Type
Surface Mount
ADS8331IRGER Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS8331IRGER Description
The Texas Instruments ADS8331IRGER is a high-performance, 16-bit analog-to-digital converter (ADC) designed for a variety of applications requiring precise and reliable data acquisition. This device is particularly well-suited for industrial, medical, and instrumentation applications where high accuracy and speed are essential.

## Key Features

1. Resolution: The ADS8331 offers a 16-bit resolution, allowing for a high degree of precision in converting analog signals to digital form.

2. Sampling Rate: It supports a maximum sampling rate of 1 MSPS (mega samples per second), making it suitable for applications that require fast data acquisition.

3. Input Voltage Range: The device can handle a differential input voltage range of ±10V, which is ideal for various sensor applications.

4. Architecture: The ADS8331 utilizes a successive approximation register (SAR) architecture, which provides a good balance between speed and power consumption.

5. Power Supply: The device operates on a single supply voltage ranging from 2.7V to 5.25V, making it versatile for different system designs.

6. Low Power Consumption: The ADS8331 is designed for low power operation, consuming only 15 mW in normal mode and as low as 1 µW in power-down mode, which is beneficial for battery-operated devices.

7. Digital Interface: It features a 3-wire serial interface (SPI) for easy communication with microcontrollers and digital signal processors (DSPs). The interface supports both 3.3V and 5V logic levels.

8. Internal Reference: The device includes an internal reference voltage of 2.5V, which simplifies the design by eliminating the need for an external reference in many applications.

9. Temperature Range: The ADS8331 is specified for operation over a temperature range of -40°C to +85°C, making it suitable for industrial environments.

10. Package: The ADS8331IRGER is available in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is compact and suitable for space-constrained applications.

## Specifications

- Resolution: 16 bits
- Sampling Rate: 1 MSPS
- Input Voltage Range: ±10V (differential)
- Power Supply Voltage: 2.7V to 5.25V
- Power Consumption: 15 mW (normal mode), 1 µW (power-down mode)
- Digital Interface: 3-wire SPI
- Internal Reference Voltage: 2.5V
- Temperature Range: -40°C to +85°C
- Package Type: 16-pin TSSOP

## Applications

The ADS8331 is ideal for a wide range of applications, including:

- Industrial automation and control systems
- Medical instrumentation
- Data acquisition systems
- Process control
- Sensor interfacing
- High-speed data logging

## Conclusion

The Texas Instruments ADS8331IRGER is a robust and versatile ADC that provides high-resolution data conversion with fast sampling rates and low power consumption. Its features make it an excellent choice for various applications that demand accuracy and reliability in data acquisition. Whether used in industrial settings or portable medical devices, the ADS8331 stands out as a reliable component for engineers and designers looking to implement high-performance analog-to-digital conversion in their systems.
ADS8331IRGER Compare Parts
  • ADS8331IRGER vs ADS931E/1K
  • ADS8331IRGER vs ADS931E
  • ADS8331IRGER vs ADS930E/1K
  • ADS8331IRGER vs ADS930E
  • ADS8331IRGER vs ADS9234RIRHBT
  • ADS8331IRGER vs ADS9234RIRHBR
  • ADS8331IRGER vs ADS9226IRHBT
  • ADS8331IRGER vs ADS9226IRHBR
  • ADS8331IRGER vs ADS9224RIRHBT
  • ADS8331IRGER vs ADS9224RIRHBR
  • ADS8331IRGER vs ADS9120IRGET
  • ADS8331IRGER vs ADS9120IRGER
  • ADS8331IRGER vs ADS9110IRGET
  • ADS8331IRGER vs ADS9110IRGER
  • ADS8331IRGER vs ADS901E/1KG4
  • ADS8331IRGER vs ADS901E/1K
  • ADS8331IRGER vs ADS901E
  • ADS8331IRGER vs ADS900E/1K
  • ADS8331IRGER vs ADS900E
  • ADS8331IRGER vs ADS8924BRGET
  • ADS8331IRGER vs ADS8924BRGER
  • ADS8331IRGER vs ADS8922BRGET
  • ADS8331IRGER vs ADS8922BRGER
  • ADS8331IRGER vs ADS8920BRGET
  • ADS8331IRGER vs ADS8920BRGER
  • ADS8331IRGER vs ADS8914BRGET
  • ADS8331IRGER vs ADS8914BRGER
  • ADS8331IRGER vs ADS8912BRGET
  • ADS8331IRGER vs ADS8912BRGER
  • ADS8331IRGER vs ADS8910BRGET
  • ADS8331IRGER vs ADS8910BRGER
  • ADS8331IRGER vs ADS8904BRGET
  • ADS8331IRGER vs ADS8904BRGER
  • ADS8331IRGER vs ADS8902BRGET
  • ADS8331IRGER vs ADS8902BRGER
  • ADS8331IRGER vs ADS8900BRGET
  • ADS8331IRGER vs ADS8900BRGER
  • ADS8331IRGER vs ADS8887IDRCT
  • ADS8331IRGER vs ADS8887IDRCR
  • ADS8331IRGER vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much