Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS8317IBDGKR
ADS8317IBDGKR
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SAR 8VSSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS8317IBDGKR Datasheet
History Price: $10.16400
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS8317IBDGKR Specification
Specification
Part No
ADS8317IBDGKR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
microPOWER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
250k
Number of Inputs
1
Input Type
Differential
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.6V, 5V
Voltage - Supply, Digital
2.7V ~ 3.6V, 5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-VSSOP
Mounting Type
Surface Mount
ADS8317IBDGKR Related Parts
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS8317IBDGKR Compare Parts
ADS8317IBDGKR vs ADS931E/1K
ADS8317IBDGKR vs ADS931E
ADS8317IBDGKR vs ADS930E/1K
ADS8317IBDGKR vs ADS930E
ADS8317IBDGKR vs ADS9234RIRHBT
ADS8317IBDGKR vs ADS9234RIRHBR
ADS8317IBDGKR vs ADS9226IRHBT
ADS8317IBDGKR vs ADS9226IRHBR
ADS8317IBDGKR vs ADS9224RIRHBT
ADS8317IBDGKR vs ADS9224RIRHBR
ADS8317IBDGKR vs ADS9120IRGET
ADS8317IBDGKR vs ADS9120IRGER
ADS8317IBDGKR vs ADS9110IRGET
ADS8317IBDGKR vs ADS9110IRGER
ADS8317IBDGKR vs ADS901E/1KG4
ADS8317IBDGKR vs ADS901E/1K
ADS8317IBDGKR vs ADS901E
ADS8317IBDGKR vs ADS900E/1K
ADS8317IBDGKR vs ADS900E
ADS8317IBDGKR vs ADS8924BRGET
ADS8317IBDGKR vs ADS8924BRGER
ADS8317IBDGKR vs ADS8922BRGET
ADS8317IBDGKR vs ADS8922BRGER
ADS8317IBDGKR vs ADS8920BRGET
ADS8317IBDGKR vs ADS8920BRGER
ADS8317IBDGKR vs ADS8914BRGET
ADS8317IBDGKR vs ADS8914BRGER
ADS8317IBDGKR vs ADS8912BRGET
ADS8317IBDGKR vs ADS8912BRGER
ADS8317IBDGKR vs ADS8910BRGET
ADS8317IBDGKR vs ADS8910BRGER
ADS8317IBDGKR vs ADS8904BRGET
ADS8317IBDGKR vs ADS8904BRGER
ADS8317IBDGKR vs ADS8902BRGET
ADS8317IBDGKR vs ADS8902BRGER
ADS8317IBDGKR vs ADS8900BRGET
ADS8317IBDGKR vs ADS8900BRGER
ADS8317IBDGKR vs ADS8887IDRCT
ADS8317IBDGKR vs ADS8887IDRCR
ADS8317IBDGKR vs ADS8887IDGSR
Customer Reviews
4.95 out of 5.00 stars from 161 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much