☰
ADS826E
ADS826E
Obsolete
Description:  IC ADC 10BIT PIPELINED 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS826E Datasheet
History Price: $16.46000
In Stock: 7280
ADS826E Specification
Specification
Part No
ADS826E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
60M
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
Mounting Type
Surface Mount
ADS826E PDF Datasheet
ADS826E Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS826E Description

The ADS826E is a 16-bit, 1.0 MSPS (Million Samples Per Second) Analog-to-Digital Converter (ADC) from Texas Instruments. It is designed for high-precision signal conversion in a variety of applications requiring high-speed data acquisition with low power consumption. The ADS826E provides a combination of performance, ease of use, and flexibility, making it well-suited for applications in industrial measurement systems, medical instrumentation, audio processing, and battery-powered devices.

## Key Features

* 16-Bit Resolution: The ADS826E features a 16-bit resolution, providing a high degree of accuracy in converting analog signals to digital values. With 65536 discrete output levels (2^16), it ensures precise measurement of small changes in the input signal, ideal for applications where fine detail is important.
* 1.0 MSPS Sampling Rate: The device supports a sampling rate of up to 1.0 MSPS, allowing for fast conversion of analog signals into digital data. This is especially beneficial in real-time applications requiring rapid signal processing.
* Low Power Consumption: The ADS826E is designed with low power consumption in mind, drawing typically 4.2 mW during normal operation at 1.0 MSPS, which makes it suitable for energy-efficient systems and portable devices powered by batteries.
* Integrated Reference: The ADC features an integrated internal 2.5V reference voltage, simplifying system design by eliminating the need for an external reference source.
* Single-Ended Input: The ADS826E has a single-ended input configuration, which makes it compatible with a wide range of signal sources without the need for differential signal conditioning.
* Low-Noise Performance: The ADC is optimized for low-noise operation, which ensures clean, high-fidelity signal conversion, even in noisy environments.

## Functional Description

The ADS826E uses a Successive Approximation Register (SAR) architecture to convert analog input signals into digital data. This architecture is widely used in ADCs for its efficiency in achieving a high resolution with a moderate sampling rate. The SAR architecture allows the ADS826E to achieve high-speed conversion while maintaining low power consumption.

* Input Signal: The ADS826E accepts single-ended input signals, where the input voltage is compared to a reference voltage to produce a corresponding digital output. The input voltage must fall within the range specified by the reference voltage for correct conversion.
* Conversion Process: The ADC converts the analog input to a digital output using the SAR method. The analog signal is sampled, and the successive approximation process determines the closest digital equivalent to the input voltage by comparing it against successive reference voltages.
* Output Format: The device provides a binary digital output in two’s complement format, making it compatible with standard digital systems and microcontrollers.
* Sampling Control: The ADS826E has a conversion control input, which determines when the ADC should start a conversion. This allows for synchronous operation in systems where precise timing is important.
* Output Data Rate: With a sampling rate of 1 MSPS, the ADS826E is capable of converting and outputting one 16-bit word per microsecond, making it suitable for high-speed data acquisition applications.

## Key Specifications

* Resolution: 16 bits, providing 65536 discrete levels for each input signal, which allows for fine resolution in signal conversion.
* Maximum Sampling Rate: 1.0 MSPS, which allows the device to sample up to 1 million signals per second, making it suitable for applications requiring high-speed data conversion.
* Reference Voltage: The ADS826E includes an integrated 2.5V reference voltage, providing a stable reference for analog-to-digital conversion. This simplifies system design and reduces the need for external reference components.
* Input Voltage Range: The input voltage range for the device is from 0V to Vref, which means that the analog input must lie within this range to ensure accurate conversion.
* Supply Voltage: The device operates with a single supply voltage typically between 2.7V to 5.5V, providing flexibility for different system configurations and power requirements.
* Power Consumption: The typical power consumption is 4.2 mW at 1.0 MSPS, which is relatively low, ensuring energy efficiency for battery-operated or low-power systems.
* Signal-to-Noise Ratio (SNR): The typical SNR is 90 dB, which indicates that the ADC provides high fidelity in signal conversion with minimal noise interference.
* Total Harmonic Distortion (THD): The typical THD is -90 dB, ensuring linear operation and minimal distortion, which is critical for precision applications such as medical and instrumentation systems.

## Electrical Characteristics

* Input Impedance: The input impedance is typically 10 MΩ, ensuring minimal loading on the input signal and allowing the ADC to interface with a wide range of signal sources.
* Conversion Time: The typical conversion time for the ADS826E is 1 µs, which allows the ADC to quickly convert an analog signal to a digital output at a sampling rate of 1 MSPS.
* Output Drive: The ADC is capable of driving a standard CMOS load at the output, ensuring compatibility with typical microcontroller and digital signal processing systems.
* Clock Source: The ADC operates with an external clock, which determines the sampling rate. For the 1 MSPS rate, the clock frequency needs to be set appropriately to match the required sampling rate.
* Power Supply: The typical supply voltage for the ADS826E is 3.3V, with a maximum operating range of 2.7V to 5.5V, making it compatible with both low-voltage and standard voltage systems.

## Applications

The ADS826E is ideal for a variety of applications requiring high-precision signal acquisition and digital conversion:

* Industrial Measurement Systems: Used for acquiring signals from industrial sensors such as pressure, temperature, and flow sensors, where high resolution and accuracy are required for monitoring and control.
* Medical Instrumentation: Suitable for medical devices where precise measurement of physiological signals such as ECG, EEG, and blood pressure is required.
* Audio Signal Processing: The high signal-to-noise ratio and low total harmonic distortion make the ADS826E ideal for audio processing applications, where high-fidelity signal conversion is crucial.
* Data Acquisition Systems: Used in systems that require continuous signal sampling, such as in scientific research, environmental monitoring, and process control.
* Battery-Powered Systems: With low power consumption, the ADS826E is ideal for portable, battery-powered devices requiring high-precision analog-to-digital conversion without compromising on performance.
* Test and Measurement Equipment: The device is well-suited for high-accuracy test instruments that require fast and reliable conversion of analog signals to digital data.

## Conclusion

The Texas Instruments ADS826E is a high-performance, 16-bit ADC with a 1.0 MSPS sampling rate, designed for applications requiring fast, precise, and low-power signal conversion. Its low power consumption, internal 2.5V reference, and high-resolution make it an excellent choice for industrial, medical, audio, and portable applications. With 90 dB SNR, -90 dB THD, and a typical 4.2 mW power consumption at 1 MSPS, the ADS826E delivers accurate, clean, and efficient signal processing, making it suitable for both high-speed and energy-efficient systems.
ADS826E Compare Parts
  • ADS826E vs ADS931E/1K
  • ADS826E vs ADS931E
  • ADS826E vs ADS930E/1K
  • ADS826E vs ADS930E
  • ADS826E vs ADS9234RIRHBT
  • ADS826E vs ADS9234RIRHBR
  • ADS826E vs ADS9226IRHBT
  • ADS826E vs ADS9226IRHBR
  • ADS826E vs ADS9224RIRHBT
  • ADS826E vs ADS9224RIRHBR
  • ADS826E vs ADS9120IRGET
  • ADS826E vs ADS9120IRGER
  • ADS826E vs ADS9110IRGET
  • ADS826E vs ADS9110IRGER
  • ADS826E vs ADS901E/1KG4
  • ADS826E vs ADS901E/1K
  • ADS826E vs ADS901E
  • ADS826E vs ADS900E/1K
  • ADS826E vs ADS900E
  • ADS826E vs ADS8924BRGET
  • ADS826E vs ADS8924BRGER
  • ADS826E vs ADS8922BRGET
  • ADS826E vs ADS8922BRGER
  • ADS826E vs ADS8920BRGET
  • ADS826E vs ADS8920BRGER
  • ADS826E vs ADS8914BRGET
  • ADS826E vs ADS8914BRGER
  • ADS826E vs ADS8912BRGET
  • ADS826E vs ADS8912BRGER
  • ADS826E vs ADS8910BRGET
  • ADS826E vs ADS8910BRGER
  • ADS826E vs ADS8904BRGET
  • ADS826E vs ADS8904BRGER
  • ADS826E vs ADS8902BRGET
  • ADS826E vs ADS8902BRGER
  • ADS826E vs ADS8900BRGET
  • ADS826E vs ADS8900BRGER
  • ADS826E vs ADS8887IDRCT
  • ADS826E vs ADS8887IDRCR
  • ADS826E vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much