☰
ADS823E
ADS823E
Obsolete
Description:  IC ADC 10BIT PIPELINED 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS823E Datasheet
History Price: $21.79000
In Stock: 3600
ADS823E Specification
Specification
Part No
ADS823E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
60M
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
Mounting Type
Surface Mount
ADS823E Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS823E Description
Technical Overview of Texas Instruments ADS823E

The Texas Instruments ADS823E is a high-speed, low-power, 12-bit analog-to-digital converter (ADC) designed for systems that require high dynamic performance and efficient data acquisition. With a maximum sampling rate of 40 MSPS (mega samples per second), it offers a balance of resolution, speed, and low power consumption, making it suitable for communications, imaging, instrumentation, and data acquisition systems.

General Description

The ADS823E is part of the ADS82x family of high-speed CMOS ADCs. It features a parallel digital output interface and requires minimal external components, thanks to its internal reference and clock input buffer. Its low input capacitance and optimized front-end design allow it to interface easily with a variety of signal conditioning circuitry, including amplifiers and filters.

This device operates from a single +5 V analog supply and a separate +3 V digital supply, allowing level compatibility with modern digital logic circuits. Its design focuses on achieving high spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), making it well-suited for demanding applications in signal processing chains.

Key Features

* 12-bit Resolution at 40 MSPS:
Provides sufficient resolution for mid- to high-resolution applications, combined with real-time sampling capability.

* Low Power Consumption:
Typically consumes only 130 mW at full sampling speed, ideal for space- and energy-constrained systems.

* Internal Voltage Reference:
Includes an on-chip 2.5 V reference with the option for external reference, offering flexibility for precision control.

* Separate Analog and Digital Supplies:
AVDD = 5 V for analog section, DVDD = 3 V for digital outputs, allowing reduced digital output swing and noise.

* CMOS Digital Outputs:
Parallel data outputs with standard CMOS levels compatible with DSPs, FPGAs, and microcontrollers.

* Single-Ended or Differential Clock Input:
Accepts a low-jitter clock source to ensure optimal SNR and linearity.

* No Missing Codes:
Guaranteed across the full operating temperature and power supply range, ensuring reliable data integrity.

Electrical Specifications

* Resolution:
12 bits

* Maximum Sampling Rate:
40 MSPS (ADS823E rated speed)

* Input Voltage Range (Full-Scale):
Typically 2 Vpp differential (centered around 2.5 V)

* Input Capacitance:
2 pF (typical)

* Input Bandwidth:
275 MHz (–3 dB point), enabling accurate digitization of high-frequency signals

* Effective Number of Bits (ENOB):
~10.3 bits at 10 MHz input, typical

* Signal-to-Noise Ratio (SNR):
62 dB typical at 10 MHz input frequency

* Total Harmonic Distortion (THD):
–72 dB typical

* Spurious-Free Dynamic Range (SFDR):
80 dB typical at 10 MHz input

* Integral Nonlinearity (INL):
±0.5 LSB typical

* Differential Nonlinearity (DNL):
±0.3 LSB typical

* Latency:
3 clock cycles

Power and Supply Characteristics

* Analog Supply (AVDD):
5.0 V ±5%

* Digital Supply (DVDD):
3.0 V ±0.3 V

* Analog Supply Current:
~26 mA typical

* Digital Supply Current:
~13 mA typical

* Power Dissipation:
~130 mW at full speed (AVDD and DVDD combined)

Timing and Interface

* Digital Interface:
12-bit parallel CMOS output

* Clock Input:
Can be driven single-ended or differentially
Minimum setup and hold times ensure compatibility with high-speed logic

* Data Output Latency:
Fixed pipeline delay of 3 clock cycles

* Output Data Format:
Straight binary code, MSB-first output

Package and Pinout

* Package Type:
SOIC-28 (Shrink Small Outline Integrated Circuit)

* Package Dimensions:
Standard 28-lead wide-body SOIC with 1.27 mm pitch

* Pin Configuration Highlights:

* Pins for analog input: VIN+, VIN–
* Digital outputs: D0 to D11 (12 bits)
* Clock input: CLK
* Reference voltage pins: VREF, REFOUT
* Separate analog and digital grounds: AGND, DGND

Thermal and Environmental Ratings

* Operating Temperature Range:
–40°C to +85°C (industrial)

* Storage Temperature Range:
–65°C to +150°C

* Thermal Resistance (θJA):
~70 °C/W (typical for SOIC-28 package)

* ESD Protection:
Internal protection diodes on input pins

Application Areas

* Communications Infrastructure:
Used in baseband and IF signal digitization in wireless and wired communication systems.

* Medical Imaging and Instrumentation:
Supports digitization of analog signals in ultrasound, ECG, and other diagnostic tools.

* Test and Measurement Equipment:
High-speed precision ADC for capturing transient signals in oscilloscopes and signal analyzers.

* Video and Imaging Systems:
Converts analog video signals into digital format for processing or storage.

* Data Acquisition Systems:
Serves as the front-end ADC in general-purpose DAQ modules.

* Software-Defined Radio (SDR):
Enables flexible digitization of wideband analog input signals.

Design Considerations

* Clock Quality:
The SNR and THD performance is sensitive to clock jitter. Low-jitter clock sources (e.g., crystal oscillators or PLLs) are recommended.

* Input Driving Circuitry:
Use of a high-speed, low-distortion differential amplifier (e.g., THS4503) is suggested for full performance, especially at higher input frequencies.

* Reference Voltage Selection:
External reference can be used to adjust input range or improve temperature stability.

* Bypass and Decoupling:
Proper decoupling capacitors on AVDD and DVDD are essential to reduce noise coupling and ensure stable performance.

* PCB Layout:
Differential signal routing, controlled impedance, and solid grounding are critical for preserving signal integrity.

Conclusion

The Texas Instruments ADS823E is a robust and efficient 12-bit, 40 MSPS ADC tailored for mid-speed data acquisition and signal processing tasks. Its combination of high dynamic performance, low power consumption, internal voltage reference, and compact SOIC package makes it well-suited for a broad range of industrial, medical, and communication applications. With a consistent balance between speed and precision, the ADS823E serves as a reliable building block in modern analog front-end designs.
ADS823E Compare Parts
  • ADS823E vs ADS931E/1K
  • ADS823E vs ADS931E
  • ADS823E vs ADS930E/1K
  • ADS823E vs ADS930E
  • ADS823E vs ADS9234RIRHBT
  • ADS823E vs ADS9234RIRHBR
  • ADS823E vs ADS9226IRHBT
  • ADS823E vs ADS9226IRHBR
  • ADS823E vs ADS9224RIRHBT
  • ADS823E vs ADS9224RIRHBR
  • ADS823E vs ADS9120IRGET
  • ADS823E vs ADS9120IRGER
  • ADS823E vs ADS9110IRGET
  • ADS823E vs ADS9110IRGER
  • ADS823E vs ADS901E/1KG4
  • ADS823E vs ADS901E/1K
  • ADS823E vs ADS901E
  • ADS823E vs ADS900E/1K
  • ADS823E vs ADS900E
  • ADS823E vs ADS8924BRGET
  • ADS823E vs ADS8924BRGER
  • ADS823E vs ADS8922BRGET
  • ADS823E vs ADS8922BRGER
  • ADS823E vs ADS8920BRGET
  • ADS823E vs ADS8920BRGER
  • ADS823E vs ADS8914BRGET
  • ADS823E vs ADS8914BRGER
  • ADS823E vs ADS8912BRGET
  • ADS823E vs ADS8912BRGER
  • ADS823E vs ADS8910BRGET
  • ADS823E vs ADS8910BRGER
  • ADS823E vs ADS8904BRGET
  • ADS823E vs ADS8904BRGER
  • ADS823E vs ADS8902BRGET
  • ADS823E vs ADS8902BRGER
  • ADS823E vs ADS8900BRGET
  • ADS823E vs ADS8900BRGER
  • ADS823E vs ADS8887IDRCT
  • ADS823E vs ADS8887IDRCR
  • ADS823E vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much