☰
ADS805E
ADS805E
Active
Description:  IC ADC 12BIT PIPELINED 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS805E Datasheet
History Price: $27.76000
In Stock: 42560
ADS805E Specification
Specification
Part No
ADS805E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
20M
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
Mounting Type
Surface Mount
ADS805E Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS805E Description
Overview of Texas Instruments ADS805E

The ADS805E is a high-speed, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed for applications requiring fast and accurate data conversion. This device is particularly well-suited for data acquisition systems, industrial automation, and instrumentation applications where precision and speed are critical. The ADS805E features a high sampling rate and low power consumption, making it an ideal choice for modern electronic designs.

Key Specifications

- Resolution: The ADS805E provides a 12-bit resolution, allowing for precise representation of analog signals.
- Sampling Rate: The device supports a maximum sampling rate of 1 MSPS (mega-samples per second), enabling rapid data acquisition for dynamic signals.
- Input Voltage Range: The input voltage range is typically 0 V to VREF, where VREF can be set according to the application requirements, allowing for flexibility in signal conditioning.
- Power Supply Voltage: The ADS805E operates with a supply voltage range of 2.7 V to 5.25 V, making it compatible with various power supply configurations.
- Power Consumption: The typical power consumption is around 15 mW at a sampling rate of 1 MSPS, which is efficient for high-speed operation.

Features

- Low Noise: The ADS805E is designed to minimize noise, with a typical signal-to-noise ratio (SNR) of 70 dB, ensuring high fidelity in signal conversion.
- Fast Settling Time: The device features a fast settling time of < 1 µs, allowing it to quickly respond to changes in the input signal.
- Internal Reference: The ADS805E includes an internal reference voltage, simplifying the design and reducing the need for external components.
- Serial Interface: The ADC utilizes a SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital signal processors (DSPs).
- Temperature Range: The operating temperature range is from -40°C to +85°C, making it suitable for industrial and automotive applications.

Applications

The ADS805E is ideal for a variety of applications, including:

- Data Acquisition Systems: Its high-speed data conversion capabilities make it suitable for data acquisition systems in industrial and scientific applications.
- Instrumentation: The device is commonly used in instrumentation applications, including medical devices and environmental monitoring, where high accuracy is required.
- Signal Processing: The ADS805E can be used in signal processing applications, providing accurate digital representation of analog signals for further analysis.
- Control Systems: The ADC is suitable for control systems in robotics and automation, where rapid feedback and precision are essential.

Pin Configuration

The ADS805E comes in a TQFP-32 package, which is designed for efficient thermal management and easy mounting. The pin configuration includes:

1. VREF: Reference voltage input for setting the ADC's input range.
2. VIN+ and VIN-: Differential input pins for the analog signal.
3. SCLK: Serial clock input for data transfer.
4. SDI: Serial data input for receiving control data.
5. SDO: Serial data output for transmitting converted data.
6. CS: Chip select input for enabling the device.
7. GND: Ground connection.
8. VDD: Power supply input.

Conclusion

The Texas Instruments ADS805E is a high-performance ADC that meets the demands of modern high-speed applications. Its combination of 12-bit resolution, fast sampling rates, and low power consumption makes it an excellent choice for designers looking to implement precise analog-to-digital conversion in their projects. The device's robust features and flexible design further enhance its appeal, making it suitable for a wide range of applications in data acquisition, instrumentation, and signal processing.
ADS805E Compare Parts
  • ADS805E vs ADS931E/1K
  • ADS805E vs ADS931E
  • ADS805E vs ADS930E/1K
  • ADS805E vs ADS930E
  • ADS805E vs ADS9234RIRHBT
  • ADS805E vs ADS9234RIRHBR
  • ADS805E vs ADS9226IRHBT
  • ADS805E vs ADS9226IRHBR
  • ADS805E vs ADS9224RIRHBT
  • ADS805E vs ADS9224RIRHBR
  • ADS805E vs ADS9120IRGET
  • ADS805E vs ADS9120IRGER
  • ADS805E vs ADS9110IRGET
  • ADS805E vs ADS9110IRGER
  • ADS805E vs ADS901E/1KG4
  • ADS805E vs ADS901E/1K
  • ADS805E vs ADS901E
  • ADS805E vs ADS900E/1K
  • ADS805E vs ADS900E
  • ADS805E vs ADS8924BRGET
  • ADS805E vs ADS8924BRGER
  • ADS805E vs ADS8922BRGET
  • ADS805E vs ADS8922BRGER
  • ADS805E vs ADS8920BRGET
  • ADS805E vs ADS8920BRGER
  • ADS805E vs ADS8914BRGET
  • ADS805E vs ADS8914BRGER
  • ADS805E vs ADS8912BRGET
  • ADS805E vs ADS8912BRGER
  • ADS805E vs ADS8910BRGET
  • ADS805E vs ADS8910BRGER
  • ADS805E vs ADS8904BRGET
  • ADS805E vs ADS8904BRGER
  • ADS805E vs ADS8902BRGET
  • ADS805E vs ADS8902BRGER
  • ADS805E vs ADS8900BRGET
  • ADS805E vs ADS8900BRGER
  • ADS805E vs ADS8887IDRCT
  • ADS805E vs ADS8887IDRCR
  • ADS805E vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much