Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS804U
ADS804U
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC 12-BIT 10MHZ A/D 28-SOIC
Manufacturer:
Texas Instruments
Datasheet:
ADS804U Datasheet
History Price: $9.95000
In Stock: 22915
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS804U Specification
Specification
Part No
ADS804U
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
10M
Number of Inputs
-
Input Type
-
Data Interface
Parallel
Configuration
-
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
-
Reference Type
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
ADS804U PDF Datasheet
ADS804U Datasheet
Click and Download: ADS804U Datasheet
ADS804U Related Parts
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS804U Compare Parts
ADS804U vs ADS931E/1K
ADS804U vs ADS931E
ADS804U vs ADS930E/1K
ADS804U vs ADS930E
ADS804U vs ADS9234RIRHBT
ADS804U vs ADS9234RIRHBR
ADS804U vs ADS9226IRHBT
ADS804U vs ADS9226IRHBR
ADS804U vs ADS9224RIRHBT
ADS804U vs ADS9224RIRHBR
ADS804U vs ADS9120IRGET
ADS804U vs ADS9120IRGER
ADS804U vs ADS9110IRGET
ADS804U vs ADS9110IRGER
ADS804U vs ADS901E/1KG4
ADS804U vs ADS901E/1K
ADS804U vs ADS901E
ADS804U vs ADS900E/1K
ADS804U vs ADS900E
ADS804U vs ADS8924BRGET
ADS804U vs ADS8924BRGER
ADS804U vs ADS8922BRGET
ADS804U vs ADS8922BRGER
ADS804U vs ADS8920BRGET
ADS804U vs ADS8920BRGER
ADS804U vs ADS8914BRGET
ADS804U vs ADS8914BRGER
ADS804U vs ADS8912BRGET
ADS804U vs ADS8912BRGER
ADS804U vs ADS8910BRGET
ADS804U vs ADS8910BRGER
ADS804U vs ADS8904BRGET
ADS804U vs ADS8904BRGER
ADS804U vs ADS8902BRGET
ADS804U vs ADS8902BRGER
ADS804U vs ADS8900BRGET
ADS804U vs ADS8900BRGER
ADS804U vs ADS8887IDRCT
ADS804U vs ADS8887IDRCR
ADS804U vs ADS8887IDGSR
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much