Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS800E
ADS800E
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC 12-BIT 40MHZ A/D 28-SSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS800E Datasheet
History Price: $19.33000
In Stock: 33380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS800E Specification
Specification
Part No
ADS800E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
40M
Number of Inputs
-
Input Type
-
Data Interface
Parallel
Configuration
-
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
-
Reference Type
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
Mounting Type
Surface Mount
ADS800E PDF Datasheet
ADS800E Datasheet
Click and Download: ADS800E Datasheet
ADS800E Related Parts
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS800E Compare Parts
ADS800E vs ADS931E/1K
ADS800E vs ADS931E
ADS800E vs ADS930E/1K
ADS800E vs ADS930E
ADS800E vs ADS9234RIRHBT
ADS800E vs ADS9234RIRHBR
ADS800E vs ADS9226IRHBT
ADS800E vs ADS9226IRHBR
ADS800E vs ADS9224RIRHBT
ADS800E vs ADS9224RIRHBR
ADS800E vs ADS9120IRGET
ADS800E vs ADS9120IRGER
ADS800E vs ADS9110IRGET
ADS800E vs ADS9110IRGER
ADS800E vs ADS901E/1KG4
ADS800E vs ADS901E/1K
ADS800E vs ADS901E
ADS800E vs ADS900E/1K
ADS800E vs ADS900E
ADS800E vs ADS8924BRGET
ADS800E vs ADS8924BRGER
ADS800E vs ADS8922BRGET
ADS800E vs ADS8922BRGER
ADS800E vs ADS8920BRGET
ADS800E vs ADS8920BRGER
ADS800E vs ADS8914BRGET
ADS800E vs ADS8914BRGER
ADS800E vs ADS8912BRGET
ADS800E vs ADS8912BRGER
ADS800E vs ADS8910BRGET
ADS800E vs ADS8910BRGER
ADS800E vs ADS8904BRGET
ADS800E vs ADS8904BRGER
ADS800E vs ADS8902BRGET
ADS800E vs ADS8902BRGER
ADS800E vs ADS8900BRGET
ADS800E vs ADS8900BRGER
ADS800E vs ADS8887IDRCT
ADS800E vs ADS8887IDRCR
ADS800E vs ADS8887IDGSR
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much