Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS7950SRGET
ADS7950SRGET
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
ADS7950SRGET Datasheet
History Price: Obsolete
In Stock: 28960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS7950SRGET Specification
Specification
Part No
ADS7950SRGET
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
microPOWER
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
1M
Number of Inputs
4
Input Type
Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
1.7V ~ 5.25V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
Mounting Type
Surface Mount
ADS7950SRGET PDF Datasheet
ADS7950SRGET Datasheet
Click and Download: ADS7950SRGET Datasheet
ADS7950SRGET Related Parts
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS7950SRGET Compare Parts
ADS7950SRGET vs ADS931E/1K
ADS7950SRGET vs ADS931E
ADS7950SRGET vs ADS930E/1K
ADS7950SRGET vs ADS930E
ADS7950SRGET vs ADS9234RIRHBT
ADS7950SRGET vs ADS9234RIRHBR
ADS7950SRGET vs ADS9226IRHBT
ADS7950SRGET vs ADS9226IRHBR
ADS7950SRGET vs ADS9224RIRHBT
ADS7950SRGET vs ADS9224RIRHBR
ADS7950SRGET vs ADS9120IRGET
ADS7950SRGET vs ADS9120IRGER
ADS7950SRGET vs ADS9110IRGET
ADS7950SRGET vs ADS9110IRGER
ADS7950SRGET vs ADS901E/1KG4
ADS7950SRGET vs ADS901E/1K
ADS7950SRGET vs ADS901E
ADS7950SRGET vs ADS900E/1K
ADS7950SRGET vs ADS900E
ADS7950SRGET vs ADS8924BRGET
ADS7950SRGET vs ADS8924BRGER
ADS7950SRGET vs ADS8922BRGET
ADS7950SRGET vs ADS8922BRGER
ADS7950SRGET vs ADS8920BRGET
ADS7950SRGET vs ADS8920BRGER
ADS7950SRGET vs ADS8914BRGET
ADS7950SRGET vs ADS8914BRGER
ADS7950SRGET vs ADS8912BRGET
ADS7950SRGET vs ADS8912BRGER
ADS7950SRGET vs ADS8910BRGET
ADS7950SRGET vs ADS8910BRGER
ADS7950SRGET vs ADS8904BRGET
ADS7950SRGET vs ADS8904BRGER
ADS7950SRGET vs ADS8902BRGET
ADS7950SRGET vs ADS8902BRGER
ADS7950SRGET vs ADS8900BRGET
ADS7950SRGET vs ADS8900BRGER
ADS7950SRGET vs ADS8887IDRCT
ADS7950SRGET vs ADS8887IDRCR
ADS7950SRGET vs ADS8887IDGSR
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much