☰
ADS7841EB
ADS7841EB
Active
Description:  IC ADC 12BIT SAR 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS7841EB Datasheet
History Price: $9.08000
In Stock: 43280
ADS7841EB Specification
Specification
Part No
ADS7841EB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
200k
Number of Inputs
4
Input Type
Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.6V, 5V
Voltage - Supply, Digital
2.7V ~ 3.6V, 5V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
Mounting Type
Surface Mount
ADS7841EB Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS7841EB Description
Overview of Texas Instruments ADS7841EB

The Texas Instruments ADS7841EB is a full-featured evaluation board designed to support and demonstrate the performance of the ADS7841, a 12-bit, 8-channel, serial-input analog-to-digital converter (ADC). The evaluation board provides a platform for evaluating the analog performance, digital interface, and configuration flexibility of the ADS7841, helping designers reduce development time and complexity for applications involving multi-channel data acquisition.

ADS7841 ADC Core Features

The ADS7841 device featured on the evaluation board is a low-power, 12-bit ADC based on a successive approximation register (SAR) architecture. It is optimized for precise and fast conversion of analog signals into a digital format for use in embedded systems, instrumentation, industrial control, and automation.

* Resolution: 12 bits
* Number of Channels: 8 single-ended or 4 differential
* Architecture: SAR (Successive Approximation Register)
* Input Voltage Range: 0 V to VREF
* Maximum Throughput Rate: 200 kSPS
* Interface: SPI-compatible serial interface
* Supply Voltage: 2.7 V to 5.5 V (analog and digital)
* Reference Voltage Range: 1 V to VDD

Evaluation Board Features and Layout

The ADS7841EB evaluation board includes all necessary support circuitry for evaluating the ADC’s functionality. The board is designed for easy interface to external analog signal sources, digital control via microcontrollers or logic analyzers, and reference voltage sources.

Key board-level features:

* Input Header: Allows connection of up to 8 analog input signals
* Reference Voltage Header: Allows user-defined precision reference voltage input
* Power Supply Options: Can be powered from an external source or via onboard regulators
* Digital Interface Connector: Standard pin-out to interface with microcontrollers, DSPs, or FPGAs
* Test Points: For analog input, reference, ground, and output signal probing
* Bypass Capacitors: Installed for power supply decoupling and signal stability
* PCB Design: Two-layer design with controlled impedance traces and analog/digital isolation practices

Analog Input Flexibility

The ADS7841EB supports both differential and single-ended analog inputs, providing high flexibility for signal conditioning:

* Single-Ended Mode: Connects up to 8 analog inputs individually referenced to ground
* Differential Mode: Supports 4 differential signal pairs for noise-immune acquisition
* Input Impedance: High input impedance minimizes loading on signal sources
* Sample-and-Hold: Internal circuitry ensures accurate conversion for rapidly changing signals

Digital Interface and Control

The ADS7841EB facilitates digital communication via a synchronous serial interface compatible with standard SPI:

* Serial Data Output (DOUT): Provides 12-bit digital result
* Chip Select (CS): Enables communication with the ADC
* Serial Clock (SCLK): Clocks data transfer and conversion commands
* Start Bit Configuration: The command word includes channel selection, input mode (differential/single-ended), and power management bits
* Configurable I/O Levels: Compatible with both 3.3 V and 5 V logic families

Power Supply and Reference Configuration

The evaluation board allows multiple supply options to accommodate different development setups:

* Analog Supply (AVDD): 2.7 V to 5.5 V
* Digital Supply (DVDD): 2.7 V to 5.5 V
* Reference Input (VREF): Can be driven externally or via precision voltage source
* Power Consumption: ~1.5 mW at 5 V and 100 kSPS (typical)

Performance and Accuracy Characteristics

The ADS7841 on the evaluation board delivers solid analog performance metrics that are critical for embedded data acquisition:

* Integral Nonlinearity (INL): ±1 LSB (typical)
* Differential Nonlinearity (DNL): ±0.5 LSB (typical)
* Signal-to-Noise Ratio (SNR): ~72 dB (typical at full-scale input)
* Total Harmonic Distortion (THD): –85 dB (typical)
* Settling Time: Fast acquisition for high-speed conversions
* Conversion Time: ~5 µs per sample at full throughput

Applications and Use Cases

The ADS7841EB is primarily used for development and prototyping where multi-channel, moderate-speed, high-accuracy ADC performance is required. Common applications include:

* Sensor interfacing (temperature, pressure, strain gauges)
* Data acquisition systems
* Portable instrumentation
* Medical diagnostics devices
* Industrial process control
* Multi-channel control systems

Development and Evaluation Benefits

The ADS7841EB is designed to accelerate product development and evaluation:

* Simplifies Testing: Engineers can immediately test functionality without custom PCB design
* Easy Debugging: Multiple test points and jumper settings make experimentation straightforward
* Reference Design: Acts as a working reference design that can be replicated or adapted into a final product
* Low Power Evaluation: Supports operation at reduced voltages for battery-powered systems
* Flexible Interface: Works with a variety of host controllers or development platforms

Summary

The Texas Instruments ADS7841EB is a comprehensive evaluation tool for the ADS7841 12-bit, 8-channel SAR ADC. It enables rapid prototyping, signal characterization, and interface testing across a wide range of applications. With its configurable inputs, precision reference options, and SPI-compatible digital interface, the board helps designers achieve fast development cycles and accurate data acquisition performance. It is particularly valuable for analog front-end testing, embedded control systems, and instrumentation design requiring multiple analog input channels with solid resolution and speed.
ADS7841EB Compare Parts
  • ADS7841EB vs ADS931E/1K
  • ADS7841EB vs ADS931E
  • ADS7841EB vs ADS930E/1K
  • ADS7841EB vs ADS930E
  • ADS7841EB vs ADS9234RIRHBT
  • ADS7841EB vs ADS9234RIRHBR
  • ADS7841EB vs ADS9226IRHBT
  • ADS7841EB vs ADS9226IRHBR
  • ADS7841EB vs ADS9224RIRHBT
  • ADS7841EB vs ADS9224RIRHBR
  • ADS7841EB vs ADS9120IRGET
  • ADS7841EB vs ADS9120IRGER
  • ADS7841EB vs ADS9110IRGET
  • ADS7841EB vs ADS9110IRGER
  • ADS7841EB vs ADS901E/1KG4
  • ADS7841EB vs ADS901E/1K
  • ADS7841EB vs ADS901E
  • ADS7841EB vs ADS900E/1K
  • ADS7841EB vs ADS900E
  • ADS7841EB vs ADS8924BRGET
  • ADS7841EB vs ADS8924BRGER
  • ADS7841EB vs ADS8922BRGET
  • ADS7841EB vs ADS8922BRGER
  • ADS7841EB vs ADS8920BRGET
  • ADS7841EB vs ADS8920BRGER
  • ADS7841EB vs ADS8914BRGET
  • ADS7841EB vs ADS8914BRGER
  • ADS7841EB vs ADS8912BRGET
  • ADS7841EB vs ADS8912BRGER
  • ADS7841EB vs ADS8910BRGET
  • ADS7841EB vs ADS8910BRGER
  • ADS7841EB vs ADS8904BRGET
  • ADS7841EB vs ADS8904BRGER
  • ADS7841EB vs ADS8902BRGET
  • ADS7841EB vs ADS8902BRGER
  • ADS7841EB vs ADS8900BRGET
  • ADS7841EB vs ADS8900BRGER
  • ADS7841EB vs ADS8887IDRCT
  • ADS7841EB vs ADS8887IDRCR
  • ADS7841EB vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much