☰
ADS7841E
ADS7841E
Active
Description:  IC ADC 12BIT SAR 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS7841E Datasheet
History Price: $9.08000
In Stock: 23760
ADS7841E Specification
Specification
Part No
ADS7841E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
200k
Number of Inputs
4
Input Type
Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.6V, 5V
Voltage - Supply, Digital
2.7V ~ 3.6V, 5V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
Mounting Type
Surface Mount
ADS7841E Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS7841E Description
Overview of Texas Instruments ADS7841E

The Texas Instruments ADS7841E is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed for a variety of applications, including industrial automation, medical instrumentation, and consumer electronics. This device is known for its fast conversion rates, low power consumption, and high accuracy, making it suitable for applications that require precise analog signal processing.

Key Specifications

- Resolution: 12 bits
- Input Voltage Range: 0V to VREF (typically 2.5V to 5V)
- Sampling Rate: Up to 100 kSPS
- Power Supply Voltage: 2.7V to 5.25V
- Power Consumption:
- Active: 1.5 mA (typical)
- Sleep Mode: 0.5 µA (typical)
- Interface: SPI-compatible serial interface
- Reference Voltage: Internal or external reference options
- Temperature Range: -40°C to +85°C
- Package Type: TSSOP-16

Functional Features

The ADS7841E offers a range of functional features that enhance its usability in various applications:

- Fast Conversion Speed: With a maximum sampling rate of 100 kSPS, the ADS7841E can quickly convert analog signals to digital form, making it suitable for real-time applications.
- Low Power Operation: The device is designed for low power consumption, making it ideal for battery-operated devices and applications where energy efficiency is critical.
- Flexible Input Configuration: The ADC supports single-ended and differential input configurations, allowing for versatile signal processing options.
- Integrated Reference Voltage: The internal reference voltage simplifies design requirements, although an external reference can also be used for applications requiring higher precision.

Applications

The ADS7841E is suitable for a wide range of applications, including:

- Industrial Automation: Used in process control systems, data acquisition, and sensor interfacing, providing accurate measurements for monitoring and control.
- Medical Instrumentation: Employed in medical devices for patient monitoring, diagnostics, and imaging applications, where precision and reliability are essential.
- Consumer Electronics: Ideal for applications such as touchscreens, audio equipment, and portable devices, enabling high-quality signal processing.

Performance Characteristics

The performance of the ADS7841E is characterized by its high accuracy and low noise, which are critical for applications requiring precise measurements. The 12-bit resolution allows for fine granularity in signal representation, while the low power consumption ensures extended battery life in portable applications.

Development and Programming

Texas Instruments provides a comprehensive development environment for the ADS7841E, including evaluation modules and reference designs. These resources facilitate rapid prototyping and integration into various systems. Additionally, the device is compatible with standard microcontrollers and processors, making it easy to incorporate into existing designs.

Thermal and Mechanical Characteristics

The ADS7841E operates effectively across a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications. The TSSOP-16 package provides a compact design, allowing for easy integration into space-constrained environments.

Conclusion

The Texas Instruments ADS7841E is a versatile and reliable analog-to-digital converter that meets the demands of modern applications requiring high performance and low power consumption. With its fast conversion rates, flexible input configurations, and integrated reference options, it is well-suited for developers looking to create innovative and efficient designs in industrial automation, medical instrumentation, and consumer electronics. The ADS7841E stands out as a robust solution for precise analog signal processing needs.
ADS7841E Compare Parts
  • ADS7841E vs ADS931E/1K
  • ADS7841E vs ADS931E
  • ADS7841E vs ADS930E/1K
  • ADS7841E vs ADS930E
  • ADS7841E vs ADS9234RIRHBT
  • ADS7841E vs ADS9234RIRHBR
  • ADS7841E vs ADS9226IRHBT
  • ADS7841E vs ADS9226IRHBR
  • ADS7841E vs ADS9224RIRHBT
  • ADS7841E vs ADS9224RIRHBR
  • ADS7841E vs ADS9120IRGET
  • ADS7841E vs ADS9120IRGER
  • ADS7841E vs ADS9110IRGET
  • ADS7841E vs ADS9110IRGER
  • ADS7841E vs ADS901E/1KG4
  • ADS7841E vs ADS901E/1K
  • ADS7841E vs ADS901E
  • ADS7841E vs ADS900E/1K
  • ADS7841E vs ADS900E
  • ADS7841E vs ADS8924BRGET
  • ADS7841E vs ADS8924BRGER
  • ADS7841E vs ADS8922BRGET
  • ADS7841E vs ADS8922BRGER
  • ADS7841E vs ADS8920BRGET
  • ADS7841E vs ADS8920BRGER
  • ADS7841E vs ADS8914BRGET
  • ADS7841E vs ADS8914BRGER
  • ADS7841E vs ADS8912BRGET
  • ADS7841E vs ADS8912BRGER
  • ADS7841E vs ADS8910BRGET
  • ADS7841E vs ADS8910BRGER
  • ADS7841E vs ADS8904BRGET
  • ADS7841E vs ADS8904BRGER
  • ADS7841E vs ADS8902BRGET
  • ADS7841E vs ADS8902BRGER
  • ADS7841E vs ADS8900BRGET
  • ADS7841E vs ADS8900BRGER
  • ADS7841E vs ADS8887IDRCT
  • ADS7841E vs ADS8887IDRCR
  • ADS7841E vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much