Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS7828EB/250
ADS7828EB/250
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS7828EB/250 Datasheet
History Price: $8.33000
In Stock: 38320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS7828EB/250 Specification
Specification
Part No
ADS7828EB/250
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
50k
Number of Inputs
8
Input Type
Differential, Single Ended
Data Interface
I2C
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V, 5V
Voltage - Supply, Digital
2.7V ~ 3.6V, 5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
Mounting Type
Surface Mount
ADS7828EB/250 Related Parts
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS7828EB/250 Compare Parts
ADS7828EB/250 vs ADS931E/1K
ADS7828EB/250 vs ADS931E
ADS7828EB/250 vs ADS930E/1K
ADS7828EB/250 vs ADS930E
ADS7828EB/250 vs ADS9234RIRHBT
ADS7828EB/250 vs ADS9234RIRHBR
ADS7828EB/250 vs ADS9226IRHBT
ADS7828EB/250 vs ADS9226IRHBR
ADS7828EB/250 vs ADS9224RIRHBT
ADS7828EB/250 vs ADS9224RIRHBR
ADS7828EB/250 vs ADS9120IRGET
ADS7828EB/250 vs ADS9120IRGER
ADS7828EB/250 vs ADS9110IRGET
ADS7828EB/250 vs ADS9110IRGER
ADS7828EB/250 vs ADS901E/1KG4
ADS7828EB/250 vs ADS901E/1K
ADS7828EB/250 vs ADS901E
ADS7828EB/250 vs ADS900E/1K
ADS7828EB/250 vs ADS900E
ADS7828EB/250 vs ADS8924BRGET
ADS7828EB/250 vs ADS8924BRGER
ADS7828EB/250 vs ADS8922BRGET
ADS7828EB/250 vs ADS8922BRGER
ADS7828EB/250 vs ADS8920BRGET
ADS7828EB/250 vs ADS8920BRGER
ADS7828EB/250 vs ADS8914BRGET
ADS7828EB/250 vs ADS8914BRGER
ADS7828EB/250 vs ADS8912BRGET
ADS7828EB/250 vs ADS8912BRGER
ADS7828EB/250 vs ADS8910BRGET
ADS7828EB/250 vs ADS8910BRGER
ADS7828EB/250 vs ADS8904BRGET
ADS7828EB/250 vs ADS8904BRGER
ADS7828EB/250 vs ADS8902BRGET
ADS7828EB/250 vs ADS8902BRGER
ADS7828EB/250 vs ADS8900BRGET
ADS7828EB/250 vs ADS8900BRGER
ADS7828EB/250 vs ADS8887IDRCT
ADS7828EB/250 vs ADS8887IDRCR
ADS7828EB/250 vs ADS8887IDGSR
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much