☰
ADS7828E/250
ADS7828E/250
Active
Description:  IC ADC 12BIT SAR 16TSSOP
Manufacturer:  Texas Instruments
History Price: $8.33000
In Stock: 18800
ADS7828E/250 Specification
Specification
Part No
ADS7828E/250
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
50k
Number of Inputs
8
Input Type
Differential, Single Ended
Data Interface
I2C
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V, 5V
Voltage - Supply, Digital
2.7V ~ 3.6V, 5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
Mounting Type
Surface Mount
ADS7828E/250 Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS7828E/250 Description
The Texas Instruments ADS7828E/250 is a high-performance, 12-bit analog-to-digital converter (ADC) designed for applications requiring precise and rapid data acquisition. This device is particularly well-suited for industrial automation, medical instrumentation, and data acquisition systems, where accuracy and speed are critical.

## Key Features

1. Resolution: The ADS7828E/250 provides a 12-bit resolution, allowing for 4096 discrete levels in the analog input signal. This high resolution is essential for applications that require detailed and accurate measurements.

2. Sampling Rate: The device supports a maximum sampling rate of 250 kSPS (kilo samples per second). This sampling rate is suitable for many applications, providing a good balance between speed and resolution.

3. Input Voltage Range: The ADS7828E/250 can handle a single-ended input voltage range of 0V to 5V. This flexibility allows it to be used in a variety of applications where the input signal is within this range.

4. Power Supply: The device operates on a single +5V power supply, simplifying the design and reducing overall power consumption. The low power consumption is particularly beneficial for battery-operated devices and portable applications.

5. Interface: The ADS7828E/250 features a serial interface (SPI-compatible), allowing for easy integration with microcontrollers and digital signal processors (DSPs). The serial output simplifies the connection to digital systems and reduces the number of required pins.

6. Internal Reference: The ADC includes an internal voltage reference, which provides a stable reference voltage for the conversion process. This feature enhances the accuracy and stability of the measurements.

7. Temperature Range: The ADS7828E/250 is specified to operate over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can be significant.

8. Package Type: The device is available in a 28-pin TSSOP (Thin Shrink Small Outline Package) or a 28-pin QFN (Quad Flat No-lead) package, providing options for different design requirements and space constraints.

## Specifications

- Resolution: 12 bits
- Sampling Rate: 250 kSPS
- Input Voltage Range: 0V to 5V (single-ended)
- Power Supply Voltage: +5V
- Power Consumption: Typically 50 mW
- Interface: SPI-compatible serial output
- Internal Reference Voltage: 2.5V
- Temperature Range: -40°C to +85°C
- Package Options: 28-pin TSSOP, 28-pin QFN

## Applications

The ADS7828E/250 is suitable for a wide range of applications, including:

- Industrial Automation: Used in process control systems for monitoring and controlling various parameters.
- Medical Instrumentation: Ideal for applications requiring precise measurements, such as in diagnostic equipment.
- Data Acquisition Systems: Suitable for systems that require high-speed data collection and processing.
- Instrumentation: Used in various measurement and testing equipment.

## Conclusion

The Texas Instruments ADS7828E/250 is a versatile and high-performance ADC that meets the needs of various applications requiring accurate and fast analog-to-digital conversion. Its combination of high resolution, moderate sampling rate, and robust features makes it an excellent choice for engineers and designers looking to implement reliable data acquisition systems. With its ease of integration and reliable performance, the ADS7828E/250 is a valuable component in modern electronic designs, providing the necessary precision and speed for a wide array of applications.
ADS7828E/250 Compare Parts
  • ADS7828E/250 vs ADS931E/1K
  • ADS7828E/250 vs ADS931E
  • ADS7828E/250 vs ADS930E/1K
  • ADS7828E/250 vs ADS930E
  • ADS7828E/250 vs ADS9234RIRHBT
  • ADS7828E/250 vs ADS9234RIRHBR
  • ADS7828E/250 vs ADS9226IRHBT
  • ADS7828E/250 vs ADS9226IRHBR
  • ADS7828E/250 vs ADS9224RIRHBT
  • ADS7828E/250 vs ADS9224RIRHBR
  • ADS7828E/250 vs ADS9120IRGET
  • ADS7828E/250 vs ADS9120IRGER
  • ADS7828E/250 vs ADS9110IRGET
  • ADS7828E/250 vs ADS9110IRGER
  • ADS7828E/250 vs ADS901E/1KG4
  • ADS7828E/250 vs ADS901E/1K
  • ADS7828E/250 vs ADS901E
  • ADS7828E/250 vs ADS900E/1K
  • ADS7828E/250 vs ADS900E
  • ADS7828E/250 vs ADS8924BRGET
  • ADS7828E/250 vs ADS8924BRGER
  • ADS7828E/250 vs ADS8922BRGET
  • ADS7828E/250 vs ADS8922BRGER
  • ADS7828E/250 vs ADS8920BRGET
  • ADS7828E/250 vs ADS8920BRGER
  • ADS7828E/250 vs ADS8914BRGET
  • ADS7828E/250 vs ADS8914BRGER
  • ADS7828E/250 vs ADS8912BRGET
  • ADS7828E/250 vs ADS8912BRGER
  • ADS7828E/250 vs ADS8910BRGET
  • ADS7828E/250 vs ADS8910BRGER
  • ADS7828E/250 vs ADS8904BRGET
  • ADS7828E/250 vs ADS8904BRGER
  • ADS7828E/250 vs ADS8902BRGET
  • ADS7828E/250 vs ADS8902BRGER
  • ADS7828E/250 vs ADS8900BRGET
  • ADS7828E/250 vs ADS8900BRGER
  • ADS7828E/250 vs ADS8887IDRCT
  • ADS7828E/250 vs ADS8887IDRCR
  • ADS7828E/250 vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much