☰
ADS7253IRTER
ADS7253IRTER
Active
Description:  IC ADC 12BIT SAR 16WQFN
Manufacturer:  Texas Instruments
History Price: $4.71000
In Stock: 30400
ADS7253IRTER Specification
Specification
Part No
ADS7253IRTER
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
1M
Number of Inputs
2
Input Type
Pseudo-Differential, Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
2
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
1.65V ~ 5.5V
Features
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-WQFN (3x3)
Mounting Type
Surface Mount
ADS7253IRTER Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS7253IRTER Description

The Texas Instruments ADS7253IRTER is a high-performance, 12-bit, analog-to-digital converter (ADC) that provides precise and reliable data conversion for various signal processing applications. Featuring a 1 MSPS sampling rate and low-power operation, the ADS7253IRTER is ideal for applications in industrial, instrumentation, automotive, and communications systems where accurate and high-speed data acquisition is required. It is designed to efficiently convert analog signals to digital data with minimal latency, making it a valuable component for high-speed measurement and control systems.

## Key Features

* Resolution: 12 bits, providing a good balance between conversion accuracy and processing speed for many applications requiring medium-resolution signals.
* Sampling Rate: The ADS7253IRTER supports a sampling rate of up to 1 MSPS (mega samples per second), making it suitable for high-speed data acquisition in applications like sensor interfaces and signal processing.
* Low Power Consumption: The device consumes low power, typically 3.5 mW at 1 MSPS, which is beneficial for battery-powered applications or designs with tight power constraints.
* Differential Input Voltage Range: It has differential inputs that allow for a wide input voltage range, providing flexibility when interfacing with various signal sources.
* Integrated Internal Reference: The ADC features an integrated 2.5V reference, reducing the need for external reference components and simplifying the design process.
* Single-Ended or Differential Input: It supports both single-ended and differential input modes, providing versatile input configurations depending on the application requirements.
* Flexible Input Range: It supports both unipolar and bipolar input ranges, offering more flexibility in signal processing for a wide range of applications.
* SPI Interface: The device features a Serial Peripheral Interface (SPI) for easy communication with microcontrollers or other digital processing units.
* Built-in Programmable Gain Amplifier (PGA): The ADS7253IRTER includes an internal PGA with programmable gain options, allowing users to adjust the gain of the input signal and optimize the dynamic range of the ADC.
* Low Noise: The device provides low noise performance, which is crucial for high-accuracy applications such as measurement systems and sensor data acquisition.

## Applications

The ADS7253IRTER is suitable for a broad range of applications that require precise, high-speed analog-to-digital conversion:

* Industrial Control Systems: Used in PLCs, motor control systems, and process monitoring where accurate and fast data conversion is needed.
* Measurement and Test Equipment: The ADC is ideal for precision measurement systems, oscilloscopes, and data acquisition systems.
* Medical Devices: In medical instrumentation such as ECG, EEG, and other diagnostic devices where accurate, low-noise data acquisition is critical.
* Automotive Systems: Suitable for automotive signal processing applications, including sensors for monitoring vehicle systems and diagnostics.
* Communication Systems: Used in wireless communication systems for digital signal processing, including SDR (Software-Defined Radio) applications.
* Consumer Electronics: Can be used in devices such as audio and video processing equipment, where high-quality analog-to-digital conversion is required.

## Pin Configuration

The ADS7253IRTER comes in a compact, 16-pin TSSOP package, which helps minimize board space in designs with limited real estate. The pinout includes:

1. VDD (Pin 1): Power supply for the ADC, typically 3.3V or 5V.
2. VREF (Pin 2): Reference voltage input for the ADC (2.5V internal or external reference).
3. AGND (Pin 3): Analog ground for the ADC circuit.
4. AVDD (Pin 4): Analog supply voltage.
5. DOUT (Pin 5): Data output pin for the digital data from the ADC.
6. DIN (Pin 6): Data input for configuration via SPI interface.
7. SCLK (Pin 7): Serial clock for the SPI interface.
8. CS (Pin 8): Chip select for activating the SPI interface.
9. SDI (Pin 9): SPI data input.
10. SOGND (Pin 10): Signal output ground for the digital output.
11. CLK (Pin 11): Clock input for the ADC, for external clock synchronization.
12. REFP (Pin 12): Positive reference voltage input.
13. REFN (Pin 13): Negative reference voltage input.
14. AINP (Pin 14): Analog positive input for differential mode.
15. AINN (Pin 15): Analog negative input for differential mode.
16. AGND (Pin 16): Analog ground for the ADC circuit.

## Electrical Specifications

Below are the key electrical specifications of the ADS7253IRTER:

* Resolution: 12 bits
* Sampling Rate: 1 MSPS (maximum)
* Input Voltage Range: 0V to VREF (for single-ended mode), ±VREF (for differential mode)
* Power Supply Voltage: 2.7V to 5.5V
* Power Consumption: Typically 3.5 mW at 1 MSPS
* Signal-to-Noise Ratio (SNR): 80 dB (typical)
* Spurious-Free Dynamic Range (SFDR): 85 dB (typical)
* Total Harmonic Distortion (THD): -90 dB (typical)
* Offset Voltage: 5 mV (typical)
* Input Impedance: 10 kΩ (typical)
* Clock Input: 20 MHz (maximum)
* Data Rate: 1 Mbps (SPI communication rate)
* Reference Voltage: 2.5V (internal), or external reference can be provided
* Input Noise Density: 50 nV/√Hz (typical)

## Protection Features

The ADS7253IRTER incorporates several features to ensure reliable operation in various conditions:

* Overvoltage Protection: Ensures that the device operates correctly without damage under typical overvoltage conditions.
* Thermal Shutdown: Integrated thermal shutdown protects the ADC from overheating, ensuring stable operation even in high-temperature environments.
* Undervoltage Lockout: This feature ensures that the ADC does not operate if the supply voltage falls below a certain threshold, preventing unreliable readings or damage to the circuit.
* Internal Reference: The internal 2.5V reference voltage minimizes the need for external components, simplifying the design while maintaining high accuracy.

## Conclusion

The Texas Instruments ADS7253IRTER is a high-performance, 12-bit ADC designed for a wide range of precision data acquisition applications. With a 1 MSPS sampling rate, low power consumption, and excellent noise performance, it is suitable for demanding industrial, medical, and communications applications. The ability to operate with both single-ended and differential inputs, as well as its integrated reference and programmable gain amplifier, provides great flexibility and simplifies the design process. Whether used in battery-powered devices, measurement equipment, or automotive systems, the ADS7253IRTER delivers accurate and reliable analog-to-digital conversion for a wide variety of applications.
ADS7253IRTER Compare Parts
  • ADS7253IRTER vs ADS931E/1K
  • ADS7253IRTER vs ADS931E
  • ADS7253IRTER vs ADS930E/1K
  • ADS7253IRTER vs ADS930E
  • ADS7253IRTER vs ADS9234RIRHBT
  • ADS7253IRTER vs ADS9234RIRHBR
  • ADS7253IRTER vs ADS9226IRHBT
  • ADS7253IRTER vs ADS9226IRHBR
  • ADS7253IRTER vs ADS9224RIRHBT
  • ADS7253IRTER vs ADS9224RIRHBR
  • ADS7253IRTER vs ADS9120IRGET
  • ADS7253IRTER vs ADS9120IRGER
  • ADS7253IRTER vs ADS9110IRGET
  • ADS7253IRTER vs ADS9110IRGER
  • ADS7253IRTER vs ADS901E/1KG4
  • ADS7253IRTER vs ADS901E/1K
  • ADS7253IRTER vs ADS901E
  • ADS7253IRTER vs ADS900E/1K
  • ADS7253IRTER vs ADS900E
  • ADS7253IRTER vs ADS8924BRGET
  • ADS7253IRTER vs ADS8924BRGER
  • ADS7253IRTER vs ADS8922BRGET
  • ADS7253IRTER vs ADS8922BRGER
  • ADS7253IRTER vs ADS8920BRGET
  • ADS7253IRTER vs ADS8920BRGER
  • ADS7253IRTER vs ADS8914BRGET
  • ADS7253IRTER vs ADS8914BRGER
  • ADS7253IRTER vs ADS8912BRGET
  • ADS7253IRTER vs ADS8912BRGER
  • ADS7253IRTER vs ADS8910BRGET
  • ADS7253IRTER vs ADS8910BRGER
  • ADS7253IRTER vs ADS8904BRGET
  • ADS7253IRTER vs ADS8904BRGER
  • ADS7253IRTER vs ADS8902BRGET
  • ADS7253IRTER vs ADS8902BRGER
  • ADS7253IRTER vs ADS8900BRGET
  • ADS7253IRTER vs ADS8900BRGER
  • ADS7253IRTER vs ADS8887IDRCT
  • ADS7253IRTER vs ADS8887IDRCR
  • ADS7253IRTER vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much