☰
ADS7253IPWR
ADS7253IPWR
Active
Description:  IC ADC 12BIT SAR 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS7253IPWR Datasheet
History Price: $7.92000
In Stock: 25520
ADS7253IPWR Specification
Specification
Part No
ADS7253IPWR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
1M
Number of Inputs
2
Input Type
Pseudo-Differential, Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
2
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
1.65V ~ 5.5V
Features
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
Mounting Type
Surface Mount
ADS7253IPWR Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS7253IPWR Compare Parts
  • ADS7253IPWR vs ADS931E/1K
  • ADS7253IPWR vs ADS931E
  • ADS7253IPWR vs ADS930E/1K
  • ADS7253IPWR vs ADS930E
  • ADS7253IPWR vs ADS9234RIRHBT
  • ADS7253IPWR vs ADS9234RIRHBR
  • ADS7253IPWR vs ADS9226IRHBT
  • ADS7253IPWR vs ADS9226IRHBR
  • ADS7253IPWR vs ADS9224RIRHBT
  • ADS7253IPWR vs ADS9224RIRHBR
  • ADS7253IPWR vs ADS9120IRGET
  • ADS7253IPWR vs ADS9120IRGER
  • ADS7253IPWR vs ADS9110IRGET
  • ADS7253IPWR vs ADS9110IRGER
  • ADS7253IPWR vs ADS901E/1KG4
  • ADS7253IPWR vs ADS901E/1K
  • ADS7253IPWR vs ADS901E
  • ADS7253IPWR vs ADS900E/1K
  • ADS7253IPWR vs ADS900E
  • ADS7253IPWR vs ADS8924BRGET
  • ADS7253IPWR vs ADS8924BRGER
  • ADS7253IPWR vs ADS8922BRGET
  • ADS7253IPWR vs ADS8922BRGER
  • ADS7253IPWR vs ADS8920BRGET
  • ADS7253IPWR vs ADS8920BRGER
  • ADS7253IPWR vs ADS8914BRGET
  • ADS7253IPWR vs ADS8914BRGER
  • ADS7253IPWR vs ADS8912BRGET
  • ADS7253IPWR vs ADS8912BRGER
  • ADS7253IPWR vs ADS8910BRGET
  • ADS7253IPWR vs ADS8910BRGER
  • ADS7253IPWR vs ADS8904BRGET
  • ADS7253IPWR vs ADS8904BRGER
  • ADS7253IPWR vs ADS8902BRGET
  • ADS7253IPWR vs ADS8902BRGER
  • ADS7253IPWR vs ADS8900BRGET
  • ADS7253IPWR vs ADS8900BRGER
  • ADS7253IPWR vs ADS8887IDRCT
  • ADS7253IPWR vs ADS8887IDRCR
  • ADS7253IPWR vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much