☰
ADS7253IPW
ADS7253IPW
Active
Description:  IC ADC 12BIT SAR 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS7253IPW Datasheet
History Price: $5.58000
In Stock: 20640
ADS7253IPW Specification
Specification
Part No
ADS7253IPW
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
1M
Number of Inputs
2
Input Type
Pseudo-Differential, Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
2
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
1.65V ~ 5.5V
Features
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
Mounting Type
Surface Mount
ADS7253IPW Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS7253IPW Description
Overview

The Texas Instruments ADS7253IPW is a high-performance, 12-bit, simultaneous sampling analog-to-digital converter (ADC) designed for precise measurement and data acquisition applications. It features dual 12-bit ADC channels capable of sampling at rates up to 250 kSPS (kilosamples per second), making it suitable for applications requiring synchronized multi-channel analog input. The device offers high linearity, low noise, and fast conversion speeds, enabling accurate digitization of analog signals in systems such as industrial automation, motor control, and instrumentation.

Key Features

* Dual 12-bit successive approximation register (SAR) ADCs for simultaneous sampling.
* Maximum sampling rate of 250 kSPS per channel.
* Differential and single-ended input configurations supported.
* Input voltage range: ±10 V full-scale input range with programmable input range options.
* Low total harmonic distortion (THD) and high signal-to-noise ratio (SNR) for precise measurement.
* On-chip track-and-hold amplifiers ensuring accurate sampling and reduced aperture jitter.
* SPI-compatible serial interface for flexible and simple data communication.
* Internal voltage reference with external reference input option.
* Internal calibration features to improve offset and gain errors.
* Low power consumption, suitable for portable and battery-powered devices.
* Operating supply voltage: 5 V analog supply and 3.3 V digital supply.
* Extended temperature range: -40°C to +105°C, suitable for industrial environments.
* Small form-factor 28-pin TSSOP package for space-constrained designs.

Electrical Specifications

* Resolution: 12 bits
* Sampling Rate: Up to 250 kSPS per channel (simultaneous sampling)
* Signal-to-Noise Ratio (SNR): Typically 69 dB
* Total Harmonic Distortion (THD): Typically -85 dB at 20 kHz input frequency
* Integral Non-Linearity (INL): ±1 LSB maximum
* Differential Non-Linearity (DNL): ±0.5 LSB maximum
* Input Voltage Range: Bipolar ±10 V (programmable input ranges supported)
* Input Type: Differential and single-ended inputs
* Reference Voltage: Internal 2.5 V reference (typical), external reference input supported
* Power Supply: Analog supply 4.75 V to 5.25 V; Digital supply 3.0 V to 3.6 V
* Power Dissipation: Approximately 75 mW at maximum sample rate
* SPI Clock Frequency: Up to 20 MHz
* Operating Temperature Range: -40°C to +105°C

Performance Characteristics

The ADS7253IPW offers excellent linearity and noise performance for accurate analog-to-digital conversion in demanding applications. The simultaneous sampling capability ensures time-coherent measurement across both input channels, critical for applications such as three-phase motor control and multi-sensor data acquisition.

Its internal track-and-hold amplifiers minimize aperture jitter and distortion, providing precise sampling of fast-changing signals. The device’s internal calibration features help correct offset and gain errors, enhancing accuracy and reliability over temperature and supply variations.

The low power design optimizes the ADS7253IPW for embedded and portable applications without compromising performance.

Applications

* Industrial automation and control systems
* Motor control and inverter feedback systems
* Multi-channel data acquisition systems
* Sensor interface and condition monitoring
* Medical instrumentation requiring precise analog signal digitization
* Test and measurement equipment
* Communication system front ends

Package and Pin Configuration

The ADS7253IPW is housed in a 28-pin Thin Shrink Small Outline Package (TSSOP), offering a compact footprint suitable for space-constrained PCBs. Key pins include:

* Analog Inputs: Two differential input pairs (AIN+ and AIN- for each channel)
* Reference Input/Output: REFIN and REFINTERNAL pins for reference voltage connection
* Digital Interface: SPI-compatible pins including SDI (serial data in), SDO (serial data out), SCLK (serial clock), CS (chip select)
* Power Supplies: AVDD (analog power), DVDD (digital power), AGND and DGND for analog and digital grounds
* Control Pins: RESET and START for device operation control

Design and Integration Considerations

* Proper PCB layout with separate analog and digital ground planes minimizes noise coupling.
* Decoupling capacitors should be placed close to the power supply pins to ensure stable operation.
* Input signals should be filtered and impedance matched to reduce noise and maximize accuracy.
* The SPI interface enables flexible data readout, but timing and clocking must adhere to specified limits to avoid communication errors.
* External reference voltage can be used to improve accuracy if required.
* Temperature and supply variations should be considered for system calibration and error compensation.

Summary

The Texas Instruments ADS7253IPW is a high-speed, dual-channel 12-bit ADC offering simultaneous sampling and excellent linearity for precision analog-to-digital conversion. Its wide input range, low noise, and integrated features make it well-suited for industrial, motor control, and instrumentation applications where accurate and synchronized multi-channel data capture is essential. The device’s compact package and low power consumption further enhance its suitability for embedded and space-constrained designs.
ADS7253IPW Compare Parts
  • ADS7253IPW vs ADS931E/1K
  • ADS7253IPW vs ADS931E
  • ADS7253IPW vs ADS930E/1K
  • ADS7253IPW vs ADS930E
  • ADS7253IPW vs ADS9234RIRHBT
  • ADS7253IPW vs ADS9234RIRHBR
  • ADS7253IPW vs ADS9226IRHBT
  • ADS7253IPW vs ADS9226IRHBR
  • ADS7253IPW vs ADS9224RIRHBT
  • ADS7253IPW vs ADS9224RIRHBR
  • ADS7253IPW vs ADS9120IRGET
  • ADS7253IPW vs ADS9120IRGER
  • ADS7253IPW vs ADS9110IRGET
  • ADS7253IPW vs ADS9110IRGER
  • ADS7253IPW vs ADS901E/1KG4
  • ADS7253IPW vs ADS901E/1K
  • ADS7253IPW vs ADS901E
  • ADS7253IPW vs ADS900E/1K
  • ADS7253IPW vs ADS900E
  • ADS7253IPW vs ADS8924BRGET
  • ADS7253IPW vs ADS8924BRGER
  • ADS7253IPW vs ADS8922BRGET
  • ADS7253IPW vs ADS8922BRGER
  • ADS7253IPW vs ADS8920BRGET
  • ADS7253IPW vs ADS8920BRGER
  • ADS7253IPW vs ADS8914BRGET
  • ADS7253IPW vs ADS8914BRGER
  • ADS7253IPW vs ADS8912BRGET
  • ADS7253IPW vs ADS8912BRGER
  • ADS7253IPW vs ADS8910BRGET
  • ADS7253IPW vs ADS8910BRGER
  • ADS7253IPW vs ADS8904BRGET
  • ADS7253IPW vs ADS8904BRGER
  • ADS7253IPW vs ADS8902BRGET
  • ADS7253IPW vs ADS8902BRGER
  • ADS7253IPW vs ADS8900BRGET
  • ADS7253IPW vs ADS8900BRGER
  • ADS7253IPW vs ADS8887IDRCT
  • ADS7253IPW vs ADS8887IDRCR
  • ADS7253IPW vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much