☰
ADS1213E
ADS1213E
Active
Description:  IC ADC 22BIT SIGMA-DELTA 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS1213E Datasheet
History Price: $29.21000
In Stock: 36125
ADS1213E Specification
Specification
Part No
ADS1213E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
22
Sampling Rate (Per Second)
6.25k
Number of Inputs
4
Input Type
Differential
Data Interface
SPI
Configuration
PGA-ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
PGA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
Mounting Type
Surface Mount
ADS1213E Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1213E Description
Overview of Texas Instruments ADS1213E

The Texas Instruments ADS1213E is a precision, 24-bit analog-to-digital converter (ADC) designed for high-resolution and low-noise measurements in industrial and instrumentation applications. It belongs to the ADS121x family of delta-sigma ADCs and integrates key features such as an on-chip programmable gain amplifier (PGA), digital filter, self-calibration, and multiple analog input channels. The ADS1213E supports serial communication for efficient interface with microcontrollers and digital signal processors, making it well-suited for systems requiring accurate digitization of low-level analog signals.

ADC Architecture and Resolution

The ADS1213E utilizes a delta-sigma modulation architecture that offers outstanding resolution and noise performance. Key benefits of this architecture include:

* 24-bit resolution for extremely fine granularity in voltage measurement
* Oversampling and digital filtering for improved signal-to-noise ratio
* Excellent differential linearity and low total harmonic distortion

The high resolution and low noise make it ideal for applications such as temperature sensors, weigh scales, bridge sensors, and precision process control.

Analog Input Configuration

The ADS1213E supports a flexible input structure with four differential analog inputs or up to seven pseudo-differential inputs. Features include:

* Input multiplexer for easy switching between input channels
* Support for unipolar or bipolar input voltage ranges
* High common-mode rejection for accurate measurement of small differential signals

Programmable Gain Amplifier (PGA)

An integrated PGA allows users to amplify low-level signals before digitization. Gain settings include 1, 2, 4, 8, 16, and 32, selectable via digital interface. The PGA benefits include:

* Enhanced resolution for low-voltage sensors
* Reduction of external analog front-end components
* Minimized signal degradation due to noise pickup

Self-Calibration and Offset Correction

The ADS1213E provides self-calibration and system calibration options to maintain accuracy over temperature, time, and voltage variations:

* Internal zero and full-scale calibration
* System calibration to correct for external sensor and signal path errors
* Automatic calibration routines that ensure consistent results in dynamic environments

Digital Filter and Data Output

The device includes a programmable digital filter, which is useful for eliminating out-of-band noise and harmonics:

* User-selectable output data rates
* Filter modes optimized for either low noise or faster conversion
* Sinc³ filter implementation suitable for low-frequency measurement applications

Communication Interface

The ADS1213E features a synchronous serial interface (SPI-compatible) that supports direct connection to microcontrollers and digital signal processors. Features include:

* 3-wire interface: serial data output (DOUT), clock input (SCLK), and chip select (CS)
* Optional 4-wire mode with serial data input (DIN)
* Ability to daisy-chain multiple devices for multichannel systems

Power Consumption and Operating Conditions

Designed for precision and efficiency, the ADS1213E maintains low power consumption while offering high performance:

* Operating supply voltage: 5 V ±10%
* Typical current consumption: 3.5 mA
* Power-down mode available for energy savings during idle periods
* Operating temperature range: –40°C to +85°C

Electrical Specifications

* Resolution: 24 bits
* Input Channels: 4 differential or 7 pseudo-differential
* Input Voltage Range: ±2.5 V (with gain = 1)
* PGA Gain Options: 1, 2, 4, 8, 16, 32
* Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
* Noise Performance: <1.5 µV RMS at gain = 1
* Integral Nonlinearity (INL): ±5 ppm of full-scale
* Data Output Rate: Up to 60 Hz
* Supply Voltage: 5 V nominal
* Power Dissipation: ~17.5 mW (typical)
* Package: 28-pin SOIC

Applications

The ADS1213E is well-suited for high-precision measurement tasks that demand accuracy, stability, and flexibility. Common application areas include:

* Weigh scales and load cells
* Industrial temperature and pressure monitoring
* Bridge sensor interfacing (e.g., strain gauges)
* Process control instrumentation
* Laboratory and medical instrumentation
* Data acquisition systems

Design Considerations and Advantages

The ADS1213E offers several design advantages:

* Minimal external components required due to integrated PGA and digital filter
* System calibration capabilities allow high system-level accuracy
* SPI interface simplifies microcontroller integration
* Excellent temperature stability and low drift improve long-term measurement consistency

Summary

The Texas Instruments ADS1213E is a versatile 24-bit delta-sigma ADC that integrates high-resolution conversion, programmable gain, digital filtering, and calibration features into a single package. Its ability to process low-level analog signals with high fidelity makes it a strong choice for industrial and precision measurement applications. By reducing the need for external analog circuitry and offering advanced calibration, the ADS1213E helps system designers build accurate and reliable signal acquisition systems.
ADS1213E Compare Parts
  • ADS1213E vs ADS931E/1K
  • ADS1213E vs ADS931E
  • ADS1213E vs ADS930E/1K
  • ADS1213E vs ADS930E
  • ADS1213E vs ADS9234RIRHBT
  • ADS1213E vs ADS9234RIRHBR
  • ADS1213E vs ADS9226IRHBT
  • ADS1213E vs ADS9226IRHBR
  • ADS1213E vs ADS9224RIRHBT
  • ADS1213E vs ADS9224RIRHBR
  • ADS1213E vs ADS9120IRGET
  • ADS1213E vs ADS9120IRGER
  • ADS1213E vs ADS9110IRGET
  • ADS1213E vs ADS9110IRGER
  • ADS1213E vs ADS901E/1KG4
  • ADS1213E vs ADS901E/1K
  • ADS1213E vs ADS901E
  • ADS1213E vs ADS900E/1K
  • ADS1213E vs ADS900E
  • ADS1213E vs ADS8924BRGET
  • ADS1213E vs ADS8924BRGER
  • ADS1213E vs ADS8922BRGET
  • ADS1213E vs ADS8922BRGER
  • ADS1213E vs ADS8920BRGET
  • ADS1213E vs ADS8920BRGER
  • ADS1213E vs ADS8914BRGET
  • ADS1213E vs ADS8914BRGER
  • ADS1213E vs ADS8912BRGET
  • ADS1213E vs ADS8912BRGER
  • ADS1213E vs ADS8910BRGET
  • ADS1213E vs ADS8910BRGER
  • ADS1213E vs ADS8904BRGET
  • ADS1213E vs ADS8904BRGER
  • ADS1213E vs ADS8902BRGET
  • ADS1213E vs ADS8902BRGER
  • ADS1213E vs ADS8900BRGET
  • ADS1213E vs ADS8900BRGER
  • ADS1213E vs ADS8887IDRCT
  • ADS1213E vs ADS8887IDRCR
  • ADS1213E vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much