Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Discontinued
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SIGMA-DELTA SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
ADS1000A0IDBVTG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 43000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS1000A0IDBVTG4 vs ADS930E
Part No
ADS1000A0IDBVTG4
ADS930E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
SpeedPlus
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Number of Bits
12
8
Sampling Rate (Per Second)
128
30M
Number of Inputs
1
1
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
I2C
Parallel
Configuration
PGA-ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Pipelined
Reference Type
Supply
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.25V
Features
PGA, Selectable Address
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-6
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
SOT-23-6
28-SSOP
Mounting Type
Surface Mount
Surface Mount