Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS1000A0IDBVT
ADS1000A0IDBVT
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SIGMA-DELTA SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
ADS1000A0IDBVT Datasheet
History Price: $2.97000
In Stock: 11900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS1000A0IDBVT vs ADS9226IRHBR
Part No
ADS1000A0IDBVT
ADS9226IRHBR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
12
16
Sampling Rate (Per Second)
128
2.048M
Number of Inputs
1
2
Input Type
Differential, Single Ended
Pseudo-Differential
Data Interface
I2C
SPI
Configuration
PGA-ADC
S/H-ADC
Ratio - S/H:ADC
-
1:2
Number of A/D Converters
1
2
Architecture
Sigma-Delta
SAR
Reference Type
Supply
External
Voltage - Supply, Analog
2.7V ~ 5.5V
4V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.65V ~ 5.5V
Features
PGA, Selectable Address
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
32-VFQFN Exposed Pad
Supplier Device Package
SOT-23-6
32-VQFN (5x5)
Mounting Type
Surface Mount
Surface Mount