☰
VNHD7012AY
VNHD7012AY
Obsolete
Description:  IC MOTOR DRIVER 36POWERSSO
Manufacturer:  STMicroelectronics
Datasheet:   VNHD7012AY Datasheet
History Price: Obsolete
In Stock: 13370
VNHD7012AY Specification
Specification
Part No
VNHD7012AY
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
ECOPACK, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver
Output Configuration
Half Bridge (4)
Interface
PWM
Technology
CMOS, Power MOSFET
Step Resolution
-
Applications
Automotive
Current - Output
38A
Voltage - Supply
4V ~ 28V
Voltage - Load
4V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36
VNHD7012AY Related Parts
VNH2SP30-E
VNH2SP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH2SP30TR-E
VNH2SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30-E
VNH3ASP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30TR-E
VNH3ASP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3SP30-E
VNH3SP30-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH3SP30TR-E
VNH3SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH5019A-E
VNH5019A-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5019ATR-E
VNH5019ATR-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5050A-E
VNH5050A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5050ATR-E
VNH5050ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180A-E
VNH5180A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180ATR-E
VNH5180ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNHD7012AY Compare Parts
  • VNHD7012AY vs VNHD7008AYTR
  • VNHD7012AY vs VNH7100BASTR
  • VNHD7012AY vs VNH7100ASTR
  • VNHD7012AY vs VNH7070BASTR
  • VNHD7012AY vs VNH7070AYTR
  • VNHD7012AY vs VNH7070ASTR
  • VNHD7012AY vs VNH5200ASTR-E
  • VNHD7012AY vs VNH5180ATR-E
  • VNHD7012AY vs VNH5180A-E
  • VNHD7012AY vs VNH5050ATR-E
  • VNHD7012AY vs VNH5050A-E
  • VNHD7012AY vs VNH5019ATR-E
  • VNHD7012AY vs VNH5019A-E
  • VNHD7012AY vs VNH3SP30TR-E
  • VNHD7012AY vs VNH3SP30-E
  • VNHD7012AY vs VNH3ASP30TR-E
  • VNHD7012AY vs VNH3ASP30-E
  • VNHD7012AY vs VNH2SP30TR-E
  • VNHD7012AY vs VNH2SP30-E
  • VNHD7012AY vs VNH7040AYTR
  • VNHD7012AY vs VNH5200AS-E
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller