Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ STMicroelectronics VNH2SP30TR-E
VNH2SP30TR-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV 5.5-16V MULTIPWRSO-30
Manufacturer:
STMicroelectronics
Datasheet:
VNH2SP30TR-E Datasheet
History Price: Obsolete
In Stock: 4180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VNH2SP30TR-E Specification
Specification
Part No
VNH2SP30TR-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STripFET, VIPower
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Automotive
Current - Output
30A
Voltage - Supply
5.5V ~ 16V
Voltage - Load
5.5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
30-MPSO, MultiPowerSO
Supplier Device Package
MultiPowerSO-30
VNH2SP30TR-E PDF Datasheet
VNH2SP30TR-E Datasheet
Click and Download: VNH2SP30TR-E Datasheet
VNH2SP30TR-E Related Parts
VNH2SP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3SP30-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH3SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH5019A-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5019ATR-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5050A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5050ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5200ASTR-E
STMicroelectronics
IC MOTOR DRIVER 5.5V-18V 16SOIC
VNH2SP30TR-E Compare Parts
VNH2SP30TR-E vs VNHD7012AY
VNH2SP30TR-E vs VNHD7008AYTR
VNH2SP30TR-E vs VNH7100BASTR
VNH2SP30TR-E vs VNH7100ASTR
VNH2SP30TR-E vs VNH7070BASTR
VNH2SP30TR-E vs VNH7070AYTR
VNH2SP30TR-E vs VNH7070ASTR
VNH2SP30TR-E vs VNH5200ASTR-E
VNH2SP30TR-E vs VNH5180ATR-E
VNH2SP30TR-E vs VNH5180A-E
VNH2SP30TR-E vs VNH5050ATR-E
VNH2SP30TR-E vs VNH5050A-E
VNH2SP30TR-E vs VNH5019ATR-E
VNH2SP30TR-E vs VNH5019A-E
VNH2SP30TR-E vs VNH3SP30TR-E
VNH2SP30TR-E vs VNH3SP30-E
VNH2SP30TR-E vs VNH3ASP30TR-E
VNH2SP30TR-E vs VNH3ASP30-E
VNH2SP30TR-E vs VNH2SP30-E
VNH2SP30TR-E vs VNH7040AYTR
VNH2SP30TR-E vs VNH5200AS-E
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller