☰
VNH2SP30-E
VNH2SP30-E
Discontinued
Description:  IC MTR DRV 5.5-16V MULTIPWRSO-30
Manufacturer:  STMicroelectronics
Datasheet:   VNH2SP30-E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 33910
VNH2SP30-E Specification
Specification
Part No
VNH2SP30-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STripFET, VIPower
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Automotive
Current - Output
30A
Voltage - Supply
5.5V ~ 16V
Voltage - Load
5.5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
30-MPSO, MultiPowerSO
Supplier Device Package
MultiPowerSO-30
VNH2SP30-E PDF Datasheet
VNH2SP30-E Related Parts
VNH2SP30TR-E
VNH2SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30-E
VNH3ASP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30TR-E
VNH3ASP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3SP30-E
VNH3SP30-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH3SP30TR-E
VNH3SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH5019A-E
VNH5019A-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5019ATR-E
VNH5019ATR-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5050A-E
VNH5050A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5050ATR-E
VNH5050ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180A-E
VNH5180A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180ATR-E
VNH5180ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5200ASTR-E
VNH5200ASTR-E
STMicroelectronics
IC MOTOR DRIVER 5.5V-18V 16SOIC
VNH2SP30-E Description
The STMicroelectronics VNH2SP30-E is a high-performance motor driver designed for controlling DC motors and stepper motors in various applications, including robotics, automotive, and industrial automation. This device is particularly well-suited for applications requiring high current and voltage handling capabilities, making it a popular choice among engineers and designers.

## Key Features

1. High Current Capability: The VNH2SP30-E can handle continuous currents up to 30A, making it suitable for driving larger motors without overheating or performance degradation.

2. Voltage Range: It operates within a voltage range of 5.5V to 16V, allowing it to be used in a variety of applications that require different voltage levels.

3. Integrated Protection Features: The driver includes several built-in protection mechanisms, such as:
- Thermal Shutdown: Protects the device from overheating by shutting down the driver when the temperature exceeds a certain threshold.
- Overcurrent Protection: Prevents damage to the motor and driver by limiting the current to a safe level.
- Undervoltage Lockout: Ensures that the driver does not operate under insufficient voltage conditions, which could lead to erratic behavior.

4. H-Bridge Configuration: The VNH2SP30-E features an H-bridge configuration, allowing for bidirectional control of the motor. This means that the motor can be driven forward or backward by simply changing the input signals.

5. PWM Control: The device supports Pulse Width Modulation (PWM) control, enabling speed regulation of the motor. By varying the duty cycle of the PWM signal, users can control the speed of the motor effectively.

6. Compact Package: The VNH2SP30-E is available in a compact PowerSO-20 package, which helps save space on the PCB and simplifies integration into various designs.

## Specifications

- Continuous Output Current: 30A
- Peak Output Current: 60A (for a short duration)
- Operating Voltage Range: 5.5V to 16V
- Logic Supply Voltage: 3V to 5.5V
- PWM Frequency: Up to 20 kHz
- Thermal Resistance: 3.5 °C/W (junction to case)
- Operating Temperature Range: -40°C to +150°C
- Input Logic Levels: Compatible with TTL and CMOS logic levels
- Status Feedback: Provides diagnostic feedback for overcurrent and thermal shutdown conditions.

## Applications

The VNH2SP30-E is widely used in various applications, including:

- Robotics: For driving motors in robotic arms, wheels, and other moving parts.
- Automotive: In electric vehicles for controlling motors in power steering, window lifts, and seat adjustments.
- Industrial Automation: For driving conveyor belts, actuators, and other machinery that requires precise motor control.
- Consumer Electronics: In devices that require motor control, such as printers and scanners.

## Conclusion

The STMicroelectronics VNH2SP30-E is a robust and versatile motor driver that offers high current handling, integrated protection features, and efficient control capabilities. Its compact design and wide range of applications make it an excellent choice for engineers looking to implement reliable motor control solutions in their projects. Whether in robotics, automotive, or industrial applications, the VNH2SP30-E provides the performance and reliability needed for demanding environments.
VNH2SP30-E Compare Parts
  • VNH2SP30-E vs VNHD7012AY
  • VNH2SP30-E vs VNHD7008AYTR
  • VNH2SP30-E vs VNH7100BASTR
  • VNH2SP30-E vs VNH7100ASTR
  • VNH2SP30-E vs VNH7070BASTR
  • VNH2SP30-E vs VNH7070AYTR
  • VNH2SP30-E vs VNH7070ASTR
  • VNH2SP30-E vs VNH5200ASTR-E
  • VNH2SP30-E vs VNH5180ATR-E
  • VNH2SP30-E vs VNH5180A-E
  • VNH2SP30-E vs VNH5050ATR-E
  • VNH2SP30-E vs VNH5050A-E
  • VNH2SP30-E vs VNH5019ATR-E
  • VNH2SP30-E vs VNH5019A-E
  • VNH2SP30-E vs VNH3SP30TR-E
  • VNH2SP30-E vs VNH3SP30-E
  • VNH2SP30-E vs VNH3ASP30TR-E
  • VNH2SP30-E vs VNH3ASP30-E
  • VNH2SP30-E vs VNH2SP30TR-E
  • VNH2SP30-E vs VNH7040AYTR
  • VNH2SP30-E vs VNH5200AS-E
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller