☰
VNH5050ATR-E
VNH5050ATR-E
Active
Description:  IC MTR DRVR 5.5V-18V 36POWERSSO
Manufacturer:  STMicroelectronics
History Price: $6.96000
In Stock: 9060
VNH5050ATR-E Specification
Specification
Part No
VNH5050ATR-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
ECOPACK, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel, PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Automotive
Current - Output
30A
Voltage - Supply
5.5V ~ 18V
Voltage - Load
5.5V ~ 18V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 TP
VNH5050ATR-E PDF Datasheet
VNH5050ATR-E Related Parts
VNH2SP30-E
VNH2SP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH2SP30TR-E
VNH2SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30-E
VNH3ASP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30TR-E
VNH3ASP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3SP30-E
VNH3SP30-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH3SP30TR-E
VNH3SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH5019A-E
VNH5019A-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5019ATR-E
VNH5019ATR-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5050A-E
VNH5050A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180A-E
VNH5180A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180ATR-E
VNH5180ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5200ASTR-E
VNH5200ASTR-E
STMicroelectronics
IC MOTOR DRIVER 5.5V-18V 16SOIC
VNH5050ATR-E Description
The STMicroelectronics VNH5050ATR-E is a high-performance motor driver designed for driving DC motors and stepper motors in various applications, including robotics, automotive, and industrial automation. This device is particularly well-suited for applications requiring high current and voltage handling capabilities.

## Key Features

1. High Current Capability: The VNH5050ATR-E can handle continuous currents up to 30A, making it suitable for driving larger motors.

2. Voltage Range: It operates within a voltage range of 5.5V to 36V, allowing it to be used in a variety of applications with different power supply requirements.

3. Integrated Protection Features: The device includes several built-in protection features, such as:
- Thermal Shutdown: Protects the device from overheating by shutting down the driver when the junction temperature exceeds a certain threshold.
- Overcurrent Protection: Prevents damage to the motor and driver by limiting the current to a safe level.
- Undervoltage Lockout: Ensures that the driver does not operate at voltages below the specified threshold, which could lead to erratic behavior.

4. H-Bridge Configuration: The VNH5050ATR-E is designed in an H-bridge configuration, allowing for bidirectional control of the motor. This means it can drive the motor in both forward and reverse directions.

5. PWM Control: The device supports Pulse Width Modulation (PWM) control, enabling speed regulation of the motor. This feature is essential for applications requiring precise control over motor speed.

6. Low On-Resistance: The VNH5050ATR-E features a low on-resistance of approximately 0.5 mΩ, which minimizes power losses and improves efficiency during operation.

7. Compact Package: The device is available in a compact PowerSO-20 package, which is suitable for space-constrained applications.

## Specifications

- Supply Voltage (Vcc): 5.5V to 36V
- Continuous Output Current (Io): 30A
- Pulsed Output Current (Ipeak): Up to 50A
- On-Resistance (Rds(on)): 0.5 mΩ (typical)
- Thermal Resistance (junction to case): 0.5 °C/W
- Operating Temperature Range: -40°C to +150°C
- Control Logic Voltage: 3V to 15V
- PWM Frequency: Up to 20 kHz
- Protection Features: Thermal shutdown, overcurrent protection, undervoltage lockout

## Applications

The VNH5050ATR-E is widely used in various applications, including:

- Robotics: For driving motors in robotic arms, wheels, and other moving parts.
- Automotive: In electric vehicles for driving motors in power windows, seats, and other actuators.
- Industrial Automation: For controlling motors in conveyor belts, pumps, and other machinery.

## Conclusion

The STMicroelectronics VNH5050ATR-E is a robust and versatile motor driver that offers high current handling, integrated protection features, and efficient operation. Its ability to control motors in both directions and its compatibility with PWM control make it an excellent choice for a wide range of applications in robotics, automotive, and industrial sectors.
VNH5050ATR-E Compare Parts
  • VNH5050ATR-E vs VNHD7012AY
  • VNH5050ATR-E vs VNHD7008AYTR
  • VNH5050ATR-E vs VNH7100BASTR
  • VNH5050ATR-E vs VNH7100ASTR
  • VNH5050ATR-E vs VNH7070BASTR
  • VNH5050ATR-E vs VNH7070AYTR
  • VNH5050ATR-E vs VNH7070ASTR
  • VNH5050ATR-E vs VNH5200ASTR-E
  • VNH5050ATR-E vs VNH5180ATR-E
  • VNH5050ATR-E vs VNH5180A-E
  • VNH5050ATR-E vs VNH5050A-E
  • VNH5050ATR-E vs VNH5019ATR-E
  • VNH5050ATR-E vs VNH5019A-E
  • VNH5050ATR-E vs VNH3SP30TR-E
  • VNH5050ATR-E vs VNH3SP30-E
  • VNH5050ATR-E vs VNH3ASP30TR-E
  • VNH5050ATR-E vs VNH3ASP30-E
  • VNH5050ATR-E vs VNH2SP30TR-E
  • VNH5050ATR-E vs VNH2SP30-E
  • VNH5050ATR-E vs VNH7040AYTR
  • VNH5050ATR-E vs VNH5200AS-E
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller