☰
VNH3ASP30TR-E
VNH3ASP30TR-E
Obsolete
Description:  IC MTR DRV 5.5-16V MULTIPWRSO-30
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 45200
VNH3ASP30TR-E Specification
Specification
Part No
VNH3ASP30TR-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STripFET, VIPower
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Automotive
Current - Output
30A
Voltage - Supply
5.5V ~ 16V
Voltage - Load
5.5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
30-MPSO, MultiPowerSO
Supplier Device Package
MultiPowerSO-30
VNH3ASP30TR-E PDF Datasheet
VNH3ASP30TR-E Related Parts
VNH2SP30-E
VNH2SP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH2SP30TR-E
VNH2SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30-E
VNH3ASP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3SP30-E
VNH3SP30-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH3SP30TR-E
VNH3SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH5019A-E
VNH5019A-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5019ATR-E
VNH5019ATR-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5050A-E
VNH5050A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5050ATR-E
VNH5050ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180A-E
VNH5180A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180ATR-E
VNH5180ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5200ASTR-E
VNH5200ASTR-E
STMicroelectronics
IC MOTOR DRIVER 5.5V-18V 16SOIC
VNH3ASP30TR-E Description
Overview of STMicroelectronics VNH3ASP30TR-E

The STMicroelectronics VNH3ASP30TR-E is a high-performance motor driver designed for controlling DC motors in various applications, including automotive and industrial systems. This device is particularly well-suited for driving small to medium-sized motors due to its robust design, integrated protection features, and ease of use. The VNH3ASP30TR-E can operate in both forward and reverse modes, making it versatile for applications requiring bi-directional motor control.

Key Specifications

- Operating Voltage Range: The device operates within a voltage range of 5.5V to 36V, allowing it to be used in a variety of applications with different voltage requirements.
- Continuous Output Current: It can deliver a continuous output current of up to 30A, making it suitable for driving motors with significant power demands.
- Pulsed Output Current: The maximum pulsed output current can reach up to 60A, which is beneficial for handling inrush currents during motor startup.
- Thermal Resistance: The device features low thermal resistance (Rth(j-a) = 40 °C/W), ensuring efficient heat dissipation and reliable operation even under high load conditions.
- Package Type: The VNH3ASP30TR-E comes in a PowerSO-20 package, which provides a compact footprint while facilitating effective thermal management.

Features and Benefits

- Integrated Protection Features: The VNH3ASP30TR-E includes several built-in protection mechanisms such as overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO). These features enhance the reliability of the motor control system by preventing damage under fault conditions.

- Bidirectional Control: The ability to control the motor direction allows for versatile applications, enabling forward and reverse operation without needing additional components.

- PWM Control Capability: The device supports Pulse Width Modulation (PWM) control, which allows for precise speed regulation of the motor. This feature is essential for applications requiring variable speed operation.

- Low Standby Power Consumption: In addition to its operational efficiency, the VNH3ASP30TR-E has low standby power consumption, making it suitable for battery-operated devices where energy efficiency is critical.

Applications

The versatility of the VNH3ASP30TR-E makes it suitable for a wide range of applications:

1. Automotive Systems: Commonly used in automotive applications such as electric window lifts, seat adjustments, and other motor-driven components where reliable performance is crucial.

2. Industrial Automation: Ideal for industrial equipment requiring robust motor control solutions, including conveyor belts and robotic arms.

3. Consumer Electronics: Used in various consumer products that require DC motors, such as toys or small appliances.

4. Home Automation Devices: Suitable for home automation systems where motors are used for opening/closing blinds or controlling gates.

Performance Characteristics

The performance characteristics of the VNH3ASP30TR-E enhance its functionality:

- High Efficiency: With low on-resistance (Rds(on)), the device ensures minimal power losses during operation, contributing to overall system efficiency.

- Fast Switching Times: Designed for rapid switching capabilities, allowing for smooth operation during PWM control without significant delays or fluctuations.

- Robust Thermal Management: The PowerSO-20 package design aids in efficient heat dissipation, allowing the device to operate at higher currents without overheating.

Conclusion

In summary, the STMicroelectronics VNH3ASP30TR-E is an advanced motor driver that offers high performance and reliability across various applications. Its combination of integrated protection features, bidirectional control capability, and efficient PWM management makes it an ideal choice for designers seeking a robust solution for DC motor control. Whether used in automotive systems or industrial automation processes, the VNH3ASP30TR-E provides a dependable platform that meets modern performance standards while simplifying design complexity.
VNH3ASP30TR-E Compare Parts
  • VNH3ASP30TR-E vs VNHD7012AY
  • VNH3ASP30TR-E vs VNHD7008AYTR
  • VNH3ASP30TR-E vs VNH7100BASTR
  • VNH3ASP30TR-E vs VNH7100ASTR
  • VNH3ASP30TR-E vs VNH7070BASTR
  • VNH3ASP30TR-E vs VNH7070AYTR
  • VNH3ASP30TR-E vs VNH7070ASTR
  • VNH3ASP30TR-E vs VNH5200ASTR-E
  • VNH3ASP30TR-E vs VNH5180ATR-E
  • VNH3ASP30TR-E vs VNH5180A-E
  • VNH3ASP30TR-E vs VNH5050ATR-E
  • VNH3ASP30TR-E vs VNH5050A-E
  • VNH3ASP30TR-E vs VNH5019ATR-E
  • VNH3ASP30TR-E vs VNH5019A-E
  • VNH3ASP30TR-E vs VNH3SP30TR-E
  • VNH3ASP30TR-E vs VNH3SP30-E
  • VNH3ASP30TR-E vs VNH3ASP30-E
  • VNH3ASP30TR-E vs VNH2SP30TR-E
  • VNH3ASP30TR-E vs VNH2SP30-E
  • VNH3ASP30TR-E vs VNH7040AYTR
  • VNH3ASP30TR-E vs VNH5200AS-E
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller