☰
VNH5200AS-E
VNH5200AS-E
Obsolete
Description:  IC MOTOR DRIVER 5.5V-18V 16SOIC
Manufacturer:  STMicroelectronics
Datasheet:   VNH5200AS-E Datasheet
History Price: Obsolete
In Stock: 48390
VNH5200AS-E Specification
Specification
Part No
VNH5200AS-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
Automotive
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
On/Off
Technology
Power MOSFET
Step Resolution
-
Applications
Automotive
Current - Output
8A
Voltage - Supply
5.5V ~ 18V
Voltage - Load
5.5V ~ 18V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
VNH5200AS-E Related Parts
VNH2SP30-E
VNH2SP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH2SP30TR-E
VNH2SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30-E
VNH3ASP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30TR-E
VNH3ASP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3SP30-E
VNH3SP30-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH3SP30TR-E
VNH3SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH5019A-E
VNH5019A-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5019ATR-E
VNH5019ATR-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5050A-E
VNH5050A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5050ATR-E
VNH5050ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180A-E
VNH5180A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180ATR-E
VNH5180ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5200AS-E Compare Parts
  • VNH5200AS-E vs VNHD7012AY
  • VNH5200AS-E vs VNHD7008AYTR
  • VNH5200AS-E vs VNH7100BASTR
  • VNH5200AS-E vs VNH7100ASTR
  • VNH5200AS-E vs VNH7070BASTR
  • VNH5200AS-E vs VNH7070AYTR
  • VNH5200AS-E vs VNH7070ASTR
  • VNH5200AS-E vs VNH5200ASTR-E
  • VNH5200AS-E vs VNH5180ATR-E
  • VNH5200AS-E vs VNH5180A-E
  • VNH5200AS-E vs VNH5050ATR-E
  • VNH5200AS-E vs VNH5050A-E
  • VNH5200AS-E vs VNH5019ATR-E
  • VNH5200AS-E vs VNH5019A-E
  • VNH5200AS-E vs VNH3SP30TR-E
  • VNH5200AS-E vs VNH3SP30-E
  • VNH5200AS-E vs VNH3ASP30TR-E
  • VNH5200AS-E vs VNH3ASP30-E
  • VNH5200AS-E vs VNH2SP30TR-E
  • VNH5200AS-E vs VNH2SP30-E
  • VNH5200AS-E vs VNH7040AYTR
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****