☰
VN751S
VN751S
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   VN751S Datasheet
History Price: $2.91000
In Stock: 10160
VN751S Specification
Specification
Part No
VN751S
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2.5A
Rds On (Typ)
60mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VN751S PDF Datasheet
VN751S Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN751S Compare Parts
  • VN751S vs VN751STR
  • VN751S vs VN751PT13TR
  • VN751S vs VN751PT
  • VN751S vs VN750STR-E
  • VN751S vs VN750SMTR-E
  • VN751S vs VN750SMPTR-E
  • VN751S vs VN750SM-E
  • VN751S vs VN750SM
  • VN751S vs VN750S-E
  • VN751S vs VN750S
  • VN751S vs VN750PTTR-E
  • VN751S vs VN750PT13TR
  • VN751S vs VN750PT-E
  • VN751S vs VN750PT
  • VN751S vs VN750PSTR-E
  • VN751S vs VN750PS-E
  • VN751S vs VN750PEPTR-E
  • VN751S vs VN750PEP-E
  • VN751S vs VN750LS13TR
  • VN751S vs VN750LS
  • VN751S vs VN750-12-E
  • VN751S vs VN750(012Y)
  • VN751S vs VN7140ASTR-E
  • VN751S vs VN7140ASTR
  • VN751S vs VN7140AS12TR
  • VN751S vs VN7140AS-E
  • VN751S vs VN7140AJTR-E
  • VN751S vs VN7140AJTR
  • VN751S vs VN7050ASTR-E
  • VN751S vs VN7050ASTR
  • VN751S vs VN7050AS-E
  • VN751S vs VN7050AJTR-E
  • VN751S vs VN7050AJTR
  • VN751S vs VN7040ASTR-E
  • VN751S vs VN7040ASTR
  • VN751S vs VN7040AS-E
  • VN751S vs VN7040AJTR-E
  • VN751S vs VN7040AJTR
  • VN751S vs VN7020AJTR-E
  • VN751S vs VN7020AJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.