☰
VN7010AJTR-E
VN7010AJTR-E
Discontinued
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO16
Manufacturer:  STMicroelectronics
History Price: Discontinued at Digi-Key
In Stock: 42120
VN7010AJTR-E Specification
Specification
Part No
VN7010AJTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
65A
Rds On (Typ)
10mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-16
Package / Case
16-PowerLFSOP (0.154", 3.90mm Width)
VN7010AJTR-E PDF Datasheet
VN7010AJTR-E Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR-E
VN7020AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E Compare Parts
  • VN7010AJTR-E vs VN751STR
  • VN7010AJTR-E vs VN751S
  • VN7010AJTR-E vs VN751PT13TR
  • VN7010AJTR-E vs VN751PT
  • VN7010AJTR-E vs VN750STR-E
  • VN7010AJTR-E vs VN750SMTR-E
  • VN7010AJTR-E vs VN750SMPTR-E
  • VN7010AJTR-E vs VN750SM-E
  • VN7010AJTR-E vs VN750SM
  • VN7010AJTR-E vs VN750S-E
  • VN7010AJTR-E vs VN750S
  • VN7010AJTR-E vs VN750PTTR-E
  • VN7010AJTR-E vs VN750PT13TR
  • VN7010AJTR-E vs VN750PT-E
  • VN7010AJTR-E vs VN750PT
  • VN7010AJTR-E vs VN750PSTR-E
  • VN7010AJTR-E vs VN750PS-E
  • VN7010AJTR-E vs VN750PEPTR-E
  • VN7010AJTR-E vs VN750PEP-E
  • VN7010AJTR-E vs VN750LS13TR
  • VN7010AJTR-E vs VN750LS
  • VN7010AJTR-E vs VN750-12-E
  • VN7010AJTR-E vs VN750(012Y)
  • VN7010AJTR-E vs VN7140ASTR-E
  • VN7010AJTR-E vs VN7140ASTR
  • VN7010AJTR-E vs VN7140AS12TR
  • VN7010AJTR-E vs VN7140AS-E
  • VN7010AJTR-E vs VN7140AJTR-E
  • VN7010AJTR-E vs VN7140AJTR
  • VN7010AJTR-E vs VN7050ASTR-E
  • VN7010AJTR-E vs VN7050ASTR
  • VN7010AJTR-E vs VN7050AS-E
  • VN7010AJTR-E vs VN7050AJTR-E
  • VN7010AJTR-E vs VN7050AJTR
  • VN7010AJTR-E vs VN7040ASTR-E
  • VN7010AJTR-E vs VN7040ASTR
  • VN7010AJTR-E vs VN7040AS-E
  • VN7010AJTR-E vs VN7040AJTR-E
  • VN7010AJTR-E vs VN7040AJTR
  • VN7010AJTR-E vs VN7020AJTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos