☰
VN7020AJTR
VN7020AJTR
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO16
Manufacturer:  STMicroelectronics
Datasheet:   VN7020AJTR Datasheet
History Price: $2.55000
In Stock: 31900
VN7020AJTR Specification
Specification
Part No
VN7020AJTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
45A
Rds On (Typ)
20mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-16
Package / Case
16-PowerLFSOP (0.154", 3.90mm Width)
VN7020AJTR PDF Datasheet
VN7020AJTR Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR-E
VN7020AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR Description

## Overview of VN7020AJTR from STMicroelectronics

The VN7020AJTR is a high-side automotive MOSFET driver designed and manufactured by STMicroelectronics. It is part of the VIPower M0-5 family, which is known for its highly efficient and reliable power management solutions. This device is primarily used in automotive and industrial applications to drive high-side loads with superior protection features, ensuring safe and efficient operation in environments subject to high voltage and current variations.

## Key Features

* High-Side MOSFET Driver: The VN7020AJTR is designed to drive high-side MOSFETs, allowing it to control the power delivered to high-side loads, such as motors, solenoids, and lamps.
* Integrated Protection: The device integrates advanced protection features such as overtemperature protection, overcurrent protection, and short-circuit protection to safeguard both the driver and the load in case of fault conditions.
* Low R\_DS(on): The MOSFET driver has a low on-resistance (R\_DS(on)), ensuring efficient power delivery with minimal power losses, especially important in automotive systems where energy efficiency is critical.
* Built-in Diagnostic Features: The VN7020AJTR includes built-in diagnostic features to monitor fault conditions like overcurrent, overload, and overtemperature. It provides fault feedback through dedicated pins for easy integration into diagnostic systems.
* High-Voltage Capability: The device is designed to handle high voltages and is suitable for automotive environments where voltage spikes and transient conditions are common.
* Integrated Charge Pump: The VN7020AJTR integrates a charge pump to generate the necessary gate drive voltage for the MOSFET, simplifying system design by eliminating the need for external components.

## Electrical Specifications

* Supply Voltage: The device operates within a supply voltage range of 4.5V to 36V, which is typical for automotive and industrial applications.
* Drain-Source Voltage (V\_DS): The VN7020AJTR can withstand a maximum drain-source voltage of 40V, making it suitable for high-side switching in systems where voltage levels can vary.
* Output Current (I\_out): The device is capable of driving up to 20A of continuous current and can handle peak currents of up to 30A, making it ideal for driving medium-power loads such as actuators, relays, and motor drives.
* On-Resistance (R\_DS(on)): The MOSFET driver exhibits a low R\_DS(on), typically around 70mΩ at 25°C, ensuring minimal power losses during operation.
* Gate Drive Voltage: The VN7020AJTR provides a gate drive voltage of 10V for controlling external MOSFETs, which is typical for automotive applications that require higher gate voltages to turn on the MOSFET fully.
* Standby Current: The device has a low standby current of 5µA in the off state, making it power-efficient for systems that require periodic switching and low quiescent current.

## Protection Features

* Overtemperature Protection (OTP): The VN7020AJTR includes integrated thermal protection that shuts down the device if the junction temperature exceeds a predefined limit (typically around 150°C), preventing thermal damage to the driver or the load.
* Overcurrent Protection (OCP): The device features overcurrent protection that limits the output current to safe levels and automatically shuts off the output in case of a short circuit or excessive current.
* Short-Circuit Protection: Short-circuit conditions are detected by the device, and it can actively disable the output to prevent damage to both the MOSFET and the driven load.
* Undervoltage Lockout (UVLO): The VN7020AJTR includes undervoltage lockout protection, which ensures that the device does not operate when the supply voltage is too low to provide reliable operation, preventing faulty switching.
* Overvoltage Protection (OVP): The device has built-in overvoltage protection, which ensures it can withstand transient voltage spikes that may occur in automotive or industrial power supplies.

## Thermal and Mechanical Characteristics

* Operating Temperature Range: The VN7020AJTR is designed to operate in a wide temperature range of -40°C to +150°C, making it suitable for use in harsh automotive and industrial environments where high temperature fluctuations are common.
* Thermal Resistance (junction to case): The thermal resistance from junction to case is typically 5°C/W, which ensures efficient heat dissipation, even under heavy load conditions.
* Package Type: The VN7020AJTR is packaged in a SO-8 package with a thermal pad, providing a compact solution for high-power applications while maintaining low thermal resistance.
* Package Dimensions: The device comes in an SO-8 package, measuring 5mm x 6mm, with an overall height of 1.75mm. This compact size allows for easy integration into automotive and industrial designs where space is limited.

## Applications

The VN7020AJTR is designed primarily for automotive and industrial applications that require efficient high-side MOSFET driving. Some of its key applications include:

* Automotive Control Systems: The device is ideal for controlling automotive actuators, such as motors, solenoids, and lamps, which require reliable high-side switching.
* Power Windows and Seat Adjustments: It can drive the motors in power windows, seats, and other automotive convenience systems, offering protection features to prevent damage in case of faults.
* Electric Motors: The VN7020AJTR can be used in motor control applications for driving high-side MOSFETs in DC motors, stepper motors, and other actuators.
* Lighting Control: The device is suitable for controlling high-power lights in automotive systems, ensuring efficient switching and protection against short circuits and overcurrent conditions.
* Industrial Automation: It can also be used in industrial equipment for controlling motors, relays, and solenoids, particularly in systems where robust protection against faults is required.

## Reliability and Robustness

* Automotive Grade: The VN7020AJTR is qualified to meet AEC-Q100 standards, ensuring it can operate reliably under automotive-grade conditions, such as high vibration, temperature extremes, and electrical noise.
* Electrostatic Discharge (ESD) Protection: The device includes ESD protection to safeguard against electrostatic discharge, which is essential for automotive environments where handling and connector interaction can result in damaging surges of electricity.
* Electromagnetic Interference (EMI): The device is designed with EMI reduction features, ensuring that it does not interfere with sensitive automotive electronics, especially in high-frequency switching applications.

## Conclusion

The VN7020AJTR from STMicroelectronics is a highly efficient and robust high-side MOSFET driver designed for automotive and industrial applications. With its low on-resistance, integrated protection features, and high current handling capabilities, it is ideal for driving high-side loads in systems requiring reliability, protection, and high-speed operation. Its built-in diagnostics and protection features ensure safety and longevity in environments prone to electrical transients and faults, making it an excellent choice for automotive control systems, motor drives, lighting control, and industrial automation applications. The combination of high voltage tolerance, low power consumption, and compact packaging makes the VN7020AJTR an excellent choice for a wide variety of demanding applications.
VN7020AJTR Compare Parts
  • VN7020AJTR vs VN751STR
  • VN7020AJTR vs VN751S
  • VN7020AJTR vs VN751PT13TR
  • VN7020AJTR vs VN751PT
  • VN7020AJTR vs VN750STR-E
  • VN7020AJTR vs VN750SMTR-E
  • VN7020AJTR vs VN750SMPTR-E
  • VN7020AJTR vs VN750SM-E
  • VN7020AJTR vs VN750SM
  • VN7020AJTR vs VN750S-E
  • VN7020AJTR vs VN750S
  • VN7020AJTR vs VN750PTTR-E
  • VN7020AJTR vs VN750PT13TR
  • VN7020AJTR vs VN750PT-E
  • VN7020AJTR vs VN750PT
  • VN7020AJTR vs VN750PSTR-E
  • VN7020AJTR vs VN750PS-E
  • VN7020AJTR vs VN750PEPTR-E
  • VN7020AJTR vs VN750PEP-E
  • VN7020AJTR vs VN750LS13TR
  • VN7020AJTR vs VN750LS
  • VN7020AJTR vs VN750-12-E
  • VN7020AJTR vs VN750(012Y)
  • VN7020AJTR vs VN7140ASTR-E
  • VN7020AJTR vs VN7140ASTR
  • VN7020AJTR vs VN7140AS12TR
  • VN7020AJTR vs VN7140AS-E
  • VN7020AJTR vs VN7140AJTR-E
  • VN7020AJTR vs VN7140AJTR
  • VN7020AJTR vs VN7050ASTR-E
  • VN7020AJTR vs VN7050ASTR
  • VN7020AJTR vs VN7050AS-E
  • VN7020AJTR vs VN7050AJTR-E
  • VN7020AJTR vs VN7050AJTR
  • VN7020AJTR vs VN7040ASTR-E
  • VN7020AJTR vs VN7040ASTR
  • VN7020AJTR vs VN7040AS-E
  • VN7020AJTR vs VN7040AJTR-E
  • VN7020AJTR vs VN7040AJTR
  • VN7020AJTR vs VN7020AJTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos