☰
VN7008AJTR
VN7008AJTR
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO16
Manufacturer:  STMicroelectronics
Datasheet:   VN7008AJTR Datasheet
History Price: $3.19000
In Stock: 30830
VN7008AJTR Specification
Specification
Part No
VN7008AJTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100, VIPOWER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
70A
Rds On (Typ)
8.5mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-16
Package / Case
16-PowerLFSOP (0.154", 3.90mm Width)
VN7008AJTR PDF Datasheet
VN7008AJTR Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR-E
VN7020AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7008AJTR Description
Introduction to STMicroelectronics VN7008AJTR

The STMicroelectronics VN7008AJTR is an advanced high-side switch designed for automotive and industrial applications. This device is part of the VIPower™ family, which is known for its efficiency and reliability in driving loads such as motors, lamps, and solenoids. The VN7008AJTR features integrated protection mechanisms that enhance its robustness in demanding environments.

Key Features

1. High-Side Switching: The VN7008AJTR is specifically designed for high-side switching applications, allowing it to control loads connected to the positive supply voltage.

2. Integrated Protection Functions: This device includes several built-in protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout. These features ensure safe operation and prevent damage under fault conditions.

3. Low On-Resistance: The VN7008AJTR boasts a low on-resistance (R_DS(on)), which minimizes power loss during operation and improves overall efficiency. This characteristic is crucial for battery-operated applications where energy conservation is essential.

4. Wide Operating Voltage Range: The device can operate within a broad voltage range, making it versatile for various applications in automotive systems and industrial equipment.

5. Compact Package: Housed in a DPAK package, the VN7008AJTR offers a compact footprint while providing excellent thermal performance, which is essential for high-power applications.

6. Logic Level Control: The switch can be controlled directly by standard logic levels (e.g., 5V), simplifying interfacing with microcontrollers or other digital logic devices.

7. Fast Switching Times: The VN7008AJTR has fast turn-on and turn-off times, which are beneficial for applications requiring rapid response times to control signals.

Specifications

- Maximum Supply Voltage (V_B): 36V
- On-Resistance (R_DS(on)): Typically 40 mΩ at V_GS = 10V
- Continuous Load Current (I_out): Up to 8A
- Pulsed Load Current: Up to 20A
- Operating Temperature Range: -40°C to +150°C
- Input Voltage Range (V_GS): 2.5V to 15V
- Thermal Resistance Junction-to-Ambient (RθJA): Approximately 50°C/W
- Package Type: DPAK

Applications

The VN7008AJTR is suitable for a wide range of applications including:

- Automotive lighting systems (e.g., headlights, taillights)
- Motor control in automotive systems (e.g., window lifts, sunroofs)
- Industrial automation equipment
- HVAC systems in vehicles
- General-purpose load switching in consumer electronics

Performance Characteristics

1. Efficiency and Thermal Management: With its low on-resistance design, the VN7008AJTR contributes to lower heat generation during operation, enhancing thermal management and reliability over extended use.

2. Robustness Against Fault Conditions: The integrated protections such as overcurrent and thermal shutdown provide an additional layer of safety that is critical in automotive environments where component failures can lead to significant hazards.

3. Ease of Integration: Due to its logic-level control capability, the VN7008AJTR can be easily integrated into existing designs without requiring complex interface circuits, making it ideal for modern electronic systems.

4. Reliability Under Harsh Conditions: Designed to operate within a wide temperature range, this device ensures reliability even under extreme environmental conditions typical in automotive and industrial settings.

In summary, the STMicroelectronics VN7008AJTR is a highly efficient high-side switch that combines advanced protection features with excellent performance characteristics tailored for demanding automotive and industrial applications. Its versatility and robust design make it an ideal choice for engineers looking to implement reliable load-switching solutions in their projects.
VN7008AJTR Compare Parts
  • VN7008AJTR vs VN751STR
  • VN7008AJTR vs VN751S
  • VN7008AJTR vs VN751PT13TR
  • VN7008AJTR vs VN751PT
  • VN7008AJTR vs VN750STR-E
  • VN7008AJTR vs VN750SMTR-E
  • VN7008AJTR vs VN750SMPTR-E
  • VN7008AJTR vs VN750SM-E
  • VN7008AJTR vs VN750SM
  • VN7008AJTR vs VN750S-E
  • VN7008AJTR vs VN750S
  • VN7008AJTR vs VN750PTTR-E
  • VN7008AJTR vs VN750PT13TR
  • VN7008AJTR vs VN750PT-E
  • VN7008AJTR vs VN750PT
  • VN7008AJTR vs VN750PSTR-E
  • VN7008AJTR vs VN750PS-E
  • VN7008AJTR vs VN750PEPTR-E
  • VN7008AJTR vs VN750PEP-E
  • VN7008AJTR vs VN750LS13TR
  • VN7008AJTR vs VN750LS
  • VN7008AJTR vs VN750-12-E
  • VN7008AJTR vs VN750(012Y)
  • VN7008AJTR vs VN7140ASTR-E
  • VN7008AJTR vs VN7140ASTR
  • VN7008AJTR vs VN7140AS12TR
  • VN7008AJTR vs VN7140AS-E
  • VN7008AJTR vs VN7140AJTR-E
  • VN7008AJTR vs VN7140AJTR
  • VN7008AJTR vs VN7050ASTR-E
  • VN7008AJTR vs VN7050ASTR
  • VN7008AJTR vs VN7050AS-E
  • VN7008AJTR vs VN7050AJTR-E
  • VN7008AJTR vs VN7050AJTR
  • VN7008AJTR vs VN7040ASTR-E
  • VN7008AJTR vs VN7040ASTR
  • VN7008AJTR vs VN7040AS-E
  • VN7008AJTR vs VN7040AJTR-E
  • VN7008AJTR vs VN7040AJTR
  • VN7008AJTR vs VN7020AJTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos